- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Row Spacing | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.115 2.92mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | 2.79mm | - | - | - | 5.97mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.340 8.64mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2283 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 20 | Tin | Male | Black | - | 0.652 16.56mm | - | 1.75A | - | Keying Slot, Mounting Flange | - | 44.83mm | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | 725.747792g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2006 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header | 20 | 105°C | -55°C | Grey | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | Straight | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | 20 | Tin-Lead | - | Grey | - | 0.652 16.56mm | - | 1A | - | Keying Slot, Mounting Flange | 17.3mm | 44.8mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | - | 0.528 13.42mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 238 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Tube | 2006 | Pak 50, P50E | Active | 1 (Unlimited) | Solder | Plug | 50 | 85°C | -55°C | Black | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 2.54mm | Straight | 7mm | 0.421 10.70mm | Board to Board or Cable | All | 500mA | 0.050 1.27mm | Black | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | 50 | Gold | Male | - | 3mm | - | - | 500mA | - | - | - | 46.88mm | - | 10.0μin 0.25μm | Flash | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 12 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polybutylene | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 40 | 105°C | -55°C | Grey | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.175 4.45mm | Shrouded - 4 Wall | - | - | Tin | - | Black | - | 0.715 18.16mm | - | 1A | - | Keying Slot, Mounting Flange | - | 70.2mm | - | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | Male | Black | 2.84mm | - | - | - | 6.17mm | Keying Slot | 8.59mm | 20mm | 9.65mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.272 6.90mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A | 2.54mm | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 26 | Square | Plastic | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 26 | 105°C | -55°C | Black, Grey | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | - | 0.390 9.91mm | Board to Board or Cable | All | 1.75A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 26 | Tin-Lead | - | Grey | - | - | - | 2A | - | Keying Slot | 9.4mm | 40.3mm | 8.59mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold | 0.240 6.10mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2006 | 961 | Obsolete | 1 (Unlimited) | Solder | Header | 4 | 105°C | -25°C | Black | 1 | Male | Push-Pull | Male Pin | 2A | 2.54mm | Right Angle | 10mm | 0.098 2.50mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | 4 | Tin | Male | Black | - | - | 2.54 mm | 2A | - | - | - | 10.16mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 34 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 37 |
| Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | - | 18 | Tin | Male | Black | - | - | - | - | - | - | 5.46mm | 22.9mm | 2.54mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | PBT | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | Male | - | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - |