- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Insulation Resistance | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 72 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.405 10.29mm | Unshrouded | - | 72 | Tin | Male | Black | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 37 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | Obsolete | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | - | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 392 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 3000 | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 16 | - | - | Grey | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.175 4.45mm | Shrouded - 4 Wall | - | 16 | Tin | - | Black | 0.715 18.16mm | - | - | Keying Slot, Mounting Flange | 17.3mm | 39.7mm | 8.3mm | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polychlorinated | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 26 | 105°C | -55°C | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2mm | Straight | 6.27mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | 1A | Keying Slot, Pick and Place | - | 37.1mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 7 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin | - | - | - | 1GOhm | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Square | PBT | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | Male | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 40 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2012 | 1552 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 36 |
| - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | - | 1552 | Active | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.247 6.28mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Nylon | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Bulk | 2011 | Pak 50, P50E | Active | 1 (Unlimited) | Solder | Plug | 68 | 85°C | -55°C | Black | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.276 7.00mm | Board to Board or Cable | All | 500mA | 0.050 1.27mm | Black | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | Retention Clips | - | - | - | 10.0μin 0.25μm | Flash | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 31 |
| Datasheet | - | Lead, Nickel, Tin | Through Hole | Through Hole | - | Square | Polycyclohexylenedimethylene | Tin-Lead | 0.295 7.49mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 24 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | - | 24 | - | Male | Black | 0.535 13.59mm | - | - | - | 2.79mm | 61mm | 2.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 31 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 31 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin | - | Black | - | 1GOhm | - | Keying Slot, Mounting Flange | 8.3mm | 37.2mm | 17.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |