- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Working Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Current Rating | Number of Poles | Mating Post Length | Hole Diameter | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 12027 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polyester | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 2008 | D2500 | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 1.75A | 2.54mm | - | - | 0.390 9.91mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 34 | Tin | Male | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | 2.54mm | 26 | Tin | Male | - | 3.94mm | - | 0.695 17.65mm | - | 1GOhm | - | - | 6.2mm | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 23 | - | - | Black | 1 | - | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | - | Gold | - | - | - | - | 0.535 13.59mm | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 3000 | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 34 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 34 | Tin | - | - | - | - | 0.652 16.56mm | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 771 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2012 | 961 | Active | 1 (Unlimited) | Solder | Header | 14 | 105°C | -25°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A | 2.54mm | Straight | 5mm | 0.098 2.50mm | Board to Board | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | 14 | Tin | Male | Black | - | - | 0.445 11.30mm | - | - | 2A | - | - | - | - | - | 17.78mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 337 |
| Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | 20 | Square | - | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | - | 2 | - | Push-Pull | - | Male Pin | 1.75A | - | - | - | 0.340 8.64mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 150 | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | - | 2 | - | Push-Pull | - | Male Pin | 1.75A | - | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 298 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 60 | Square | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2005 | 3000 | Active | 1 (Unlimited) | Solder | Header | 60 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | 350V | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | 350V | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 60 | Tin | Male | Black | 2.84mm | 350V | 0.652 16.56mm | 20mOhm | 1GOhm | 2A | 60 | 6.2mm | 890 μm | Keying Slot, Mounting Flange | - | 95.63mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 1013 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | 1.25A | 2mm | Straight | 6.27mm | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2mm | 10 | Tin | - | Black | - | - | - | - | - | 1A | - | - | - | Keying Slot | - | 21.1mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 9 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 60 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 60 | Tin | - | Black | - | - | 0.593 15.07mm | - | - | - | - | - | - | - | 2.54mm | 76.2mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 46 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 58 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 58 | Tin | - | Black | - | - | 0.593 15.07mm | - | - | - | - | - | - | - | 2.54mm | 73.7mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 16 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 62 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 62 | Tin | - | Black | - | - | 0.593 15.07mm | - | - | - | - | - | - | - | 2.54mm | 76.2mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 49 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.318 8.08mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 68 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.175 4.45mm | Unshrouded | - | 68 | Tin | - | Black | - | - | 0.593 15.07mm | - | - | - | - | - | - | - | 2.54mm | 86.4mm | 5.46mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 209 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 26 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | - | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | 26 | Tin | Male | Black | 3.94mm | - | 0.695 17.65mm | - | 1GOhm | 2A | - | 6.2mm | - | Keying Slot, Mounting Flange | 27.2mm | 52.45mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 49 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 66 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.510 12.95mm | Unshrouded | - | 66 | Gold | Male | Black | - | - | 0.845 21.46mm | - | - | - | - | - | - | - | 2.54mm | 83.8mm | 5.46mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 37 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.318 8.08mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 3A | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 18 | Tin-Lead | - | - | - | - | 0.538 13.67mm | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 34 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 27 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.410 10.41mm | Unshrouded | - | 27 | Tin | Male | Black | - | - | 0.745 18.92mm | - | - | - | - | - | - | - | 2.54mm | 68.6mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 31 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2008 | 951 | Active | 1 (Unlimited) | Solder | Header | 5 | - | - | Black | 1 | Male | Push-Pull | - | Male Pin | 1A | 2.0066mm | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | Male | - | 2.8mm | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | Not Applicable | Wire Wrap | Header | 64 | - | - | Grey | 2 | - | Push-Pull | - | Male Pin | 1A | 2.54mm | - | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.610 15.49mm | Shrouded - 4 Wall | - | - | Gold | - | Grey | - | - | 1.150 29.21mm | - | - | - | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 101mm | 8.3mm | 30.0μin 0.76μm | Flash | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 620 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polybutylene | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 3000 | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 14 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.175 4.45mm | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | 0.715 18.16mm | - | - | 1A | - | - | - | Keying Slot, Mounting Flange | - | 37.2mm | 8.3mm | 30.0μin 0.76μm | 300.0μin 7.62μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |