- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Nylon | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Bulk | 2010 | Pak 50, P50 | Active | 1 (Unlimited) | Solder | Plug | 20 | 85°C | -55°C | Black | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.276 7.00mm | Board to Board or Cable | All | 2A | 0.050 1.27mm | Black | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 10.0μin 0.25μm | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 11 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | - | Gold | - | - | - | 0.535 13.59mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 7 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | - | Gold | - | - | - | 0.535 13.59mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.295 7.49mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.130 3.30mm | Unshrouded | - | - | Gold | - | - | - | 0.535 13.59mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2419 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | 1kV | -55°C~125°C | Bulk | 2009 | 951 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -25°C | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2mm | Right Angle | 9.3mm | 0.157 4.00mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | - | 10 | Tin | Male | Black | 2.8mm | - | 20mOhm | - | 1A | 4.4mm | - | - | 10mm | - | Flash | 39.4μin 1.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 20 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | 14 | Square | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header, Stackable (2) | 14, 14 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | - | - | - | - | Keying Slot, Mounting Flange | 16.8mm | 37.2mm | 22.6mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 9 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 3 Wall | - | 14 | Tin | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2007 | 3000 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.310 7.87mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | - | Tin | - | - | - | - | - | 1GOhm | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 9 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 1 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | - | Black | - | - | 0.410 10.41mm | Unshrouded | - | 1 | Tin | Male | Black | 5.97mm | 0.745 18.92mm | - | - | - | 10.41mm | - | 2.54mm | 2.5mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 280 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | 810 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | - | - | - | - | - | 10.3mm | 26.9mm | 7.87mm | 30.0μin 0.76μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | 680.388555g | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header | 16 | - | - | Grey | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.340 8.64mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | Grey | - | - | - | - | - | - | Keying Slot, Mounting Flange | 8.3mm | 39.7mm | 17.3mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 24 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.210 5.33mm | Unshrouded | - | 16 | - | Male | Black | - | 0.545 13.84mm | - | - | - | - | - | 2.54mm | 20.3mm | 5.46mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 50 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 13 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.410 10.41mm | Unshrouded | - | 13 | Tin | Male | Black | 5.97mm | 0.745 18.92mm | - | - | - | 10.41mm | - | 2.54mm | 33mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 37 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 13 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.610 15.49mm | Unshrouded | - | 13 | Tin | Male | Black | - | 0.945 24.00mm | - | - | - | - | - | 2.54mm | 33mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Square | - | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 33 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.910 23.11mm | Unshrouded | - | - | Tin | Male | - | - | 1.245 31.62mm | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | PBT | - | Gold | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 32 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 49 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 9 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.610 15.49mm | Unshrouded | - | 9 | Tin | Male | Black | - | 0.945 24.00mm | - | - | - | - | - | 2.54mm | 22.9mm | 2.92mm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 32 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | Gold | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header, Breakaway | 1 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | - | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | - | Black | - | - | 0.145 3.68mm | Unshrouded | - | - | Gold | Male | - | 3.68mm | 0.480 12.19mm | - | - | - | 5.97mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 149 | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | 362.873924g | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2008 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 10 | - | - | Black, Grey | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Right Angle | - | 0.338 8.59mm | Board to Board or Cable | All | 1.75A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 10 | Tin-Lead | - | Grey | - | - | - | - | - | - | Keying Slot | 8.59mm | 20mm | 9.65mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 16 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.318 8.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | Gold | Male | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - |