- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Current Rating | Cable Length | Mating Post Length | Sensing Distance | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | PBT | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2008 | 2500 | Last Time Buy | 1 (Unlimited) | Solder | Header | 60 | - | - | Grey | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.390 9.91mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 60 | Tin-Lead | Male | Grey | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | Unknown | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 784 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polyester | - | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tube | 1999 | D2500 | Active | 1 (Unlimited) | Solder | Header | 26 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | 8.59mm | 0.253 6.43mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 26 | Tin | Male | Black | 2.84mm | 0.492 12.50mm | - | 1.75A | - | 6.17mm | - | Keying Slot | - | 40.34mm | - | 10.0μin 0.25μm | 39.4μin 1.00μm | - | UL94 V-0 | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polyester | 1.270059kg | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2003 | 3000 | Last Time Buy | 1 (Unlimited) | Solder | Header | 50 | 105°C | -55°C | Grey | 2 | Male | Push-Pull | Male Pin | 1A | 2.54mm | Straight | - | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 50 | Tin-Lead | Male | Grey | 2.84mm | 0.652 16.56mm | - | 2A | - | 6.2mm | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 25 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2013 | 810 | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | 1.27mm | 36 | Tin | Male | - | 2.34mm | - | 109Ohm | - | - | 3.56mm | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 15.0μin 0.38μm | 200.0μin 5.08μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 947 |
| Datasheet | 4 Weeks | Tin | Flanges, Through Hole | Through Hole | - | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | 0.145 3.68mm | Unshrouded | 2.54mm | 72 | - | Male | Black | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 33 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2008 | 3000 | Active | 1 (Unlimited) | Solder | Header | 16 | 105°C | -55°C | Beige | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Right Angle | 17.3mm | 0.340 8.64mm | Board to Board or Cable | All | 1.75A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 16 | Tin | Male | Black | 2.84mm | - | 1GOhm | 2A | 3m | 6.2mm | 3 m | Keying Slot, Mounting Flange | 8.6mm | 39.75mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 1kV | -55°C~105°C | Tray | 2007 | 1552 | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2mm | Straight | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2mm | 50 | Tin | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | 60 | Square | Plastic | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | Grey | 2 | - | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.390 9.91mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | - | Tin-Lead | - | Grey | - | - | - | - | - | - | - | Keying Slot | 9.4mm | 83.5mm | 8.59mm | 15.0μin 0.38μm | 200.0μin 5.08μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 255 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Nylon | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Bulk | 2006 | Pak 50, P50E | Active | 1 (Unlimited) | Solder | Plug | 68 | 85°C | -55°C | Black | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | - | - | 0.421 10.70mm | Board to Board or Cable | All | 500mA | 0.050 1.27mm | Black | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | 68 | Gold | Male | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | Flash | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 32 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | Active | 1 (Unlimited) | Solder | Plug | 68 | 85°C | -55°C | Brown | 2 | - | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | Right Angle | 10mm | 0.276 7.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | 500mA | - | - | - | Board Lock | - | 55.91mm | - | Flash | Flash | 11.8mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 121 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 34 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | 34 | Tin | Male | Black | 3.94mm | 0.695 17.65mm | 1GOhm | 2A | - | 6.2mm | - | Keying Slot, Mounting Flange | - | 62.61mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 185 | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | 2500 | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 768 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Polyester | - | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tube | 2009 | D2500 | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.338 8.59mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 26 | Tin | Male | - | 2.84mm | - | - | - | - | 6.17mm | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2015 | 2500 | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | - | 2 | - | Push-Pull | Male Pin | 1.75A | - | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | 151 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Active | 1 (Unlimited) | Solder | Header | 64 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | Right Angle | 27.2mm | 0.340 8.64mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 2.54mm | 64 | Tin | - | Black | - | - | - | 2A | - | - | - | Keying Slot, Mounting Flange | 8.6mm | 100.71mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 132 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | Molded | - | Square | Polyester | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~105°C | Tape & Reel (TR) | 1998 | 2500 | Active | 1 (Unlimited) | Solder | Header | 40 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | Straight | 8.59mm | 0.390 9.91mm | Board to Board or Cable | All | 2A | 0.100 2.54mm | Black | UL | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2.54mm | 40 | Tin | Male | Black | - | - | - | 1.75A | - | 6.17mm | - | Keying Slot, Pick and Place | - | 58.12mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 46 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | Active | Not Applicable | Solder | Header, Breakaway | 19 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | 0.210 5.33mm | Unshrouded | - | 19 | Tin | Male | Black | - | 0.545 13.84mm | - | - | - | - | - | - | 2.54mm | 48.3mm | 2.92mm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 13 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Square | - | - | Gold | 0.240 6.10mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tray | 2009 | D3000 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | - | - | 0.680 17.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 0.652 16.56mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | 105°C | -55°C | Grey | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1A | 2.54mm | Straight | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 3 Wall | 2.54mm | 10 | Tin-Lead | - | Grey | - | 0.652 16.56mm | - | 1A | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 32.1mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - |