- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Materials
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Current Rating | Cable Length | Mating Post Length | Sensing Distance | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 1.25A | 2.0066mm | - | - | 0.425 10.80mm | Board to Cable/Wire | All | 1A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2mm | 50 | Tin | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 64 | Square | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | - | Active | 1 (Unlimited) | Solder | - | Header, Stackable (2) | 64, 64 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1A | 2.54mm | - | - | 0.660 16.76mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | Tin | - | Black | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 16.8mm | 101mm | 22.6mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | - | 3000 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 50 | - | - | - | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | - | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.610 15.49mm | Shrouded - 4 Wall | - | - | - | - | - | - | 1.150 29.21mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 25 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold | 0.230 5.84mm | Copper Alloy | Thermoplastic, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 2300 | - | Active | 1 (Unlimited) | Solder | - | Header | 80 | 105°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 3A | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 80 | Tin-Lead | - | Black | - | 0.450 11.43mm | 109Ohm | 3A | - | - | - | - | - | 101.6mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Unknown | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 10 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tube | 2009 | D2500 | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.338 8.59mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 14 | Tin | Male | - | 2.84mm | - | - | - | - | 6.17mm | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tube | 2008 | 957 | - | Active | 1 (Unlimited) | Solder | - | Header | 68 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2005 | 810 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Natural | 2 | - | Latch Lock/Eject Hooks | Male Pin | 0.75A | 1.27mm | - | - | 0.310 7.87mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Black | UL | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | 1.27mm | 36 | Tin-Lead | - | Natural | - | - | 1GOhm | - | - | - | - | Board Lock | 7.87mm | 37.1mm | 10.3mm | 30.0μin 0.76μm | 125.0μin 3.18μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tube | 2013 | 957 | - | Active | 1 (Unlimited) | Solder | - | Header | 60 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tube | 2008 | 957 | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Polychlorinated | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2008 | 3000 | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | 34 | Tin | Male | Black | 3.94mm | 0.695 17.65mm | 1GOhm | 2A | - | 6.2mm | - | Keying Slot, Mounting Flange | 27.2mm | 62.61mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 698 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Tube | 2008 | D2500 | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 1.75A | 2.54mm | - | - | 0.338 8.59mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 34 | Tin | Male | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10.0μin 0.25μm | 39.4μin 1.00μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 6 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -55°C~85°C | Bulk | 2006 | Pak 50, P50E | - | Active | 1 (Unlimited) | Solder | - | Plug | 20 | 85°C | -55°C | Black | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | Straight | - | 0.421 10.70mm | Board to Board or Cable | All | 500mA | 0.050 1.27mm | Black | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | 20 | Gold | Male | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | Flash | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | Rectangular | Nylon | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -20°C~75°C | Bulk | 2009 | Power Clamp, 356 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | 2 | Male | Latch Holder | Male Blade | - | 3mm | Straight | - | 0.650 16.50mm | Board to Cable/Wire | All | 7A | 0.118 3.00mm | Black | - | - | 0.110 2.79mm | Shrouded - 4 Wall | - | 10 | Gold | Male | - | - | - | 1GOhm | - | - | - | - | Board Guide, Board Lock | - | - | - | 20.0μin 0.51μm | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 17 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2009 | 810 | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 0.75A | 1.27mm | - | - | 0.405 10.29mm | Board to Cable/Wire | All | 750mA | 0.050 1.27mm | Black | - | 0.100 (2.54mm) | 0.092 2.34mm | Shrouded - 4 Wall | - | - | Tin | Male | - | - | - | - | - | - | 1.57mm | - | Board Lock | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 5 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | - | Active | 1 (Unlimited) | Solder | - | Plug | 68 | 85°C | -55°C | Brown | 2 | Male | Latch Holder | Center Strip Contact | 0.5A | 1.27mm | Straight | 6.6mm | 0.197 5.00mm | Board to Cable/Wire | All | 500mA | 0.050 1.27mm | Brown | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | 500mA | - | - | - | Board Lock | - | 55.91mm | - | Flash | Flash | 11.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 166 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 105°C | -55°C | Black | 2 | Male | Latch Lock/Eject Hooks, Long | Male Pin | 1.75A | 2.54mm | Right Angle | 27.2mm | 0.340 8.64mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | 34 | Tin | - | Black | - | - | 1GOhm | 2A | - | - | - | Keying Slot, Mounting Flange | - | 62.61mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | 771.107029g | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -55°C | Grey | 2 | - | Push-Pull | Male Pin | 1A | 2.54mm | Straight | - | 0.680 17.27mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2.54mm | 16 | Tin-Lead | - | Grey | - | 0.695 17.65mm | - | 2A | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 39.7mm | 8.3mm | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 279 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | - | - | 0.215 5.45mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 72 | Tin | Male | Black | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2013 | N4600 | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 1.25A | 2.54mm | - | - | 0.525 13.34mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 300.0μin 7.62μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 122 |
| Datasheet | 4 Weeks | Tin | Flanges, Through Hole | Through Hole | - | Square | Plastic | - | Tin-Lead | 0.235 5.97mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.5A | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | UL | - | 0.410 10.41mm | Unshrouded | 2.54mm | 36 | - | Male | Black | 3m | 0.745 18.92mm | - | - | 3m | - | 3 m | - | - | 3m | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | Unknown | Non-RoHS Compliant | UL94 V-0 | Contains Lead |