- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -25°C~125°C | Tube | 2010 | 960 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 14 | - | - | Black | 1 | - | Push-Pull | Female Socket | 2A | 2.54mm | - | - | 0.126 3.20mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | - | Tin | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 232 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tape & Reel (TR) | 2009 | 953 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 4 | - | - | Black | 1 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | Tin | Female | - | - | Pick and Place | - | - | - | Flash | 40.0μin 1.02μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 399 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tape & Reel (TR) | 2010 | 953 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 30 | - | - | Black | 2 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | Tin | - | - | - | Pick and Place | - | - | - | Flash | 40.0μin 1.02μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 19 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Polybutylene | Tin-Lead | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2011 | 929 | Obsolete | Not Applicable | Solder | Receptacle | 32 | 105°C | -40°C | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | 32 | Tin-Lead | - | Black | 2A | - | - | 40.64mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 70 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2013 | 929 | Active | 1 (Unlimited) | Solder | Receptacle | 20 | - | - | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | - | - | 0.325 8.25mm | Board to Board | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | - | Tin | Female | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 291 | - | Datasheet | 2 Weeks | Tin | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Tin | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1500V | -40°C~105°C | Bulk | 2011 | 929 | Active | Not Applicable | Solder | Receptacle | 19 | - | - | Black | 1 | Female | Push-Pull | Forked | 2A | 2.54mm | - | - | 0.325 8.25mm | Board to Board | All | 1A | 0.100 2.54mm | Black | - | 0.125 3.18mm | 19 | Tin | Female | Black | - | - | 8.26mm | 48.3mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 13 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Polybutylene | Tin-Lead | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2011 | 929 | Obsolete | Not Applicable | Solder | Receptacle | 22 | 105°C | -40°C | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | 22 | Tin-Lead | - | Black | 2A | - | - | 27.94mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 32 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2008 | 1532 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 60 | - | - | Black | 2 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.129 3.28mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | Tin | - | Black | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Copper Alloy | Thermoplastic | 1000VDC | -40°C~105°C | Tube | 2013 | 950 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 4 | - | - | Black | 1 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.110 2.79mm | Board to Board | All | - | 0.079 2.00mm | Black | - | 0.118 3.00mm | - | Tin | - | - | - | - | - | - | - | Flash | 40.0μin 1.02μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole | Square | Polybutylene | Gold | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2008 | 929 | Active | 1 (Unlimited) | Solder | Receptacle | 20 | 105°C | -40°C | Black | 1 | Female | Push-Pull | Forked | 2A | 2.54mm | Straight | 2.54mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.125 3.18mm | 20 | Tin-Lead | - | Black | 2A | - | - | 50.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Polyester | Tin-Lead | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2008 | 929 | Obsolete | Not Applicable | Solder | Receptacle | 10 | - | - | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | - | - | 0.325 8.25mm | Board to Board | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | 10 | Tin-Lead | Female | Black | - | - | 8.26mm | 12.7mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 159 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Copper Alloy | Thermoplastic | 1000VDC | -25°C~105°C | Tape & Reel (TR) | 2008 | 963 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 6 | 105°C | -25°C | Black | 1 | Female | Push-Pull | Female Socket | 2A | 2.54mm | Straight | 4.1mm | 0.295 7.50mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | Tin | - | Black | 2A | Pick and Place | - | 15.24mm | - | Flash | 40.0μin 1.02μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Square | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2009 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 44 | - | - | - | 2 | - | Push-Pull | Female Socket | 1A | - | - | - | 0.179 4.55mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.100 2.54mm | - | Tin | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Copper Alloy | Polyethylene Terephthalate (PET), Glass Filled | 1000V | -55°C~105°C | Bulk | 2004 | 929 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 34 | - | - | Grey | 2 | Female | Push-Pull | Female Socket | 2A | - | - | - | 0.235 5.97mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.125 3.18mm | - | Tin | - | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | 918 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | Polybutylene | Tin-Lead | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1500V | -40°C~105°C | Bulk | 2009 | 929 | Active | Not Applicable | Solder | Receptacle | 9 | 105°C | -40°C | Black | 1 | Female | Push-Pull | Forked | 2A | 2.54mm | Straight | 2.54mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.125 3.18mm | 9 | Tin-Lead | - | Black | 2A | - | - | 22.86mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | - | 929 | Active | 1 (Unlimited) | Solder | Receptacle | 6 | 105°C | -40°C | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | 6 | Tin-Lead | - | Black | 1A | - | - | 7.62mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Gold | Through Hole | Through Hole | Square | Polybutylene | Gold | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | - | 929 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 4 | 105°C | -40°C | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | - | Tin-Lead | - | Black | 2A | - | - | 5.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold, Lead, Tin | Through Hole | Through Hole | Square | Polyester | Tin-Lead | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2011 | 929 | Obsolete | Not Applicable | Solder | Receptacle | 12 | 105°C | -40°C | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | 12 | Tin-Lead | Female | Black | 2A | - | - | 15.24mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 18 | - | Datasheet | 1 Weeks | Tin | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Tin | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2009 | 929 | Active | Not Applicable | Solder | Receptacle | 38 | - | - | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | - | - | 0.325 8.25mm | Board to Board | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | 38 | Tin | Female | Black | - | - | 8.26mm | 48.3mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 30 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |