- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Max Current Rating | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Polyester | Tin-Lead | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1500V | -40°C~105°C | Bulk | 2011 | 929 | Obsolete | Not Applicable | Solder | Receptacle | 4 | 105°C | -40°C | Black | 2 | Female | Push-Pull | Forked | 2A | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | 1A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | 2.54mm | 4 | Tin-Lead | Female | Black | 2A | - | - | 5.08mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Active | 1 (Unlimited) | Solder | Receptacle | 54 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.100 2.54mm | - | - | Tin-Lead | - | Black | - | - | 4.5mm | 54mm | 3.84mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Active | 1 (Unlimited) | Solder | Receptacle | 32 | - | - | - | 2 | - | Push-Pull | Female Socket | 1A | - | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.100 2.54mm | - | - | - | - | Black | - | - | 4.5mm | 32mm | 3.84mm | - | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 4 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.100 2.54mm | - | - | Tin-Lead | - | Black | - | - | 4.5mm | 4mm | 3.84mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 6 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.055 1.40mm | - | - | Tin | - | Black | - | - | 4.5mm | 6mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 6 | - | - | - | 2 | - | Push-Pull | Female Socket | 1A | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | - | - | Tin | - | Black | - | Pick and Place | 4.65mm | 6mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 6 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.100 2.54mm | - | - | Tin | - | Black | - | - | 4.5mm | 6mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 12 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | Black | - | Pick and Place | 4.65mm | 12mm | 3.84mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 12 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | Black | - | Board Guide | 4.65mm | 12mm | 3.84mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2010 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | Black | - | Board Guide | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 14 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | Black | - | - | 4.65mm | 14mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 18 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.055 1.40mm | - | - | Tin-Lead | - | Black | - | - | 4.5mm | 18mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 24 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | Black | - | - | 4.65mm | 24mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 20 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | Black | - | - | 4.65mm | 20mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 4 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | - | - | Tin | - | Black | - | - | 4.65mm | 4mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 20 | - | - | - | 2 | - | Push-Pull | Female Socket | 1A | - | - | - | 0.183 4.65mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | - | - | Tin-Lead | - | Black | - | Board Guide, Pick and Place | 4.65mm | 20mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 26 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.055 1.40mm | - | - | Tin-Lead | - | Black | - | - | 4.5mm | 26mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 26 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.179 4.55mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.100 2.54mm | - | - | Tin-Lead | - | Black | - | Board Guide | 4.55mm | 26mm | 7.87mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 34 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.100 2.54mm | - | - | Tin-Lead | - | Black | - | - | 4.5mm | 34mm | 3.84mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | Obsolete | 1 (Unlimited) | Solder | Receptacle | 38 | - | - | Black | 2 | - | Push-Pull | Female Socket | 1A | 2.0066mm | - | - | 0.179 4.55mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.100 2.54mm | - | - | Tin-Lead | - | Black | - | Board Guide | 4.55mm | 38mm | 7.87mm | 15.0μin 0.38μm | 200.0μin 5.08μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead |