- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
3M Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Insulation Resistance | Mating Contact Pitch | Max Current Rating | PCB Contact Row Spacing | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Polychlorinated | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | 105°C | -55°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | Straight | - | 4.01mm | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | 1A | - | Board Guide | 3.28mm | 13.87mm | 4.01mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | - | 3.28mm | 14mm | 4.01mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | Board Guide | 3.28mm | 14mm | 4.01mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | - | 3.28mm | 12mm | 4.01mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | Board Guide | 3.28mm | 22mm | 4.01mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tape & Reel (TR) | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 42 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | Board Guide, Pick and Place | 3.28mm | 42mm | 4.01mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | Board Guide | 3.28mm | 30mm | 4.01mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | Board Guide | 3.28mm | 22mm | 4.01mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | Board Guide | 3.28mm | 44mm | 4.01mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 60 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | - | 3.28mm | 60mm | 4.01mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 500VDC | -55°C~105°C | Tray | 2013 | 1532 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 50 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | - | - | 0.129 3.28mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | Tin-Lead | - | - | Black | - | - | - | - | - | Board Guide | 3.28mm | 50mm | 4.01mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Square | - | Gold | Copper Alloy | Thermoplastic | 500VDC | -55°C~105°C | Tray | 2015 | 1502 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 24 | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.179 4.55mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.100 2.54mm | - | Tin-Lead | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 1000V | -55°C~85°C | Bulk | 2004 | 107 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 80 | - | - | - | 4 | Female | LOW PROFILE | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 1A | - | - | 1.27mm | - | 0.180 4.57mm | - | All | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | 0.138 3.50mm | 4 | Tin-Lead | RECTANGULAR | 0.22 inch | Black | 0.18 inch | 1000000000Ohm | 0.05 inch | - | 1.27 mm | - | 4.57mm | 25.9mm | 5.6mm | 12μin | 12.0μin 0.30μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1000V | -55°C~105°C | Bulk | 2009 | 9100 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 64 | - | - | Grey | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.54mm | - | - | - | 0.354 9.00mm | Board to Board or Cable | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | - | Gold | - | - | Grey | - | - | - | - | - | Polarizing Key | 9mm | 85.8mm | 6mm | - | 12.0μin 0.30μm | Flash | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Square | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1000V | -55°C~105°C | Bulk | 2009 | 5100 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 64 | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | 0.350 8.89mm | Board to Board or Cable | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.102 2.60mm | - | Gold | - | - | - | - | - | - | - | - | Mounting Flange, Polarizing Key | - | - | - | - | 30.0μin 0.76μm | Flash | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Polyethylene | Gold | Copper Alloy | Polyethylene Terephthalate (PET), Glass Filled | 1000V | -55°C~105°C | Bulk | 2004 | 929 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 3 | 105°C | -55°C | Grey | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | Straight | - | 2.54mm | 0.235 5.97mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.125 3.18mm | - | Tin-Lead | - | - | Grey | - | - | - | 2A | - | - | - | 7.62mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | Receptacle | 20 | - | - | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Polyethylene | Gold | Copper Alloy | Polyethylene Terephthalate (PET), Glass Filled | 1000V | -55°C~105°C | Bulk | 2004 | 929 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 16 | 105°C | -55°C | Grey | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | Straight | - | 2.54mm | 0.235 5.97mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.125 3.18mm | - | Tin-Lead | - | - | Grey | - | - | - | 2A | - | - | - | 40.64mm | 2.54mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Polyethylene | Gold | Copper Alloy | Polyethylene Terephthalate (PET), Glass Filled | 1000V | -55°C~105°C | Bulk | 2004 | 929 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 20 | 105°C | -55°C | Grey | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | Straight | - | 2.54mm | 0.235 5.97mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | - | 0.125 3.18mm | - | Tin-Lead | - | - | Grey | - | - | - | 2A | - | - | - | 50.8mm | 2.54mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Polyethylene | Gold | Copper Alloy | Polyethylene Terephthalate (PET), Glass Filled | 1000V | -55°C~105°C | Bulk | 2004 | 929 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 32 | 105°C | -55°C | Grey | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2.54mm | Straight | - | 5.08mm | 0.235 5.97mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | - | Tin-Lead | - | - | Grey | - | - | - | 2A | - | - | - | 40.64mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | - |