- Length
- Series
- Type
- Color
- Contact Finish
- Current Rating (Amps)
- Depth
- Gender
- Height
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
3M Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Weight | Number of Positions or Pins (Grid) | AWG max. | Contact Materials | Content | Country colour code | Cross section per core | Cross-section x Length | Factory colour | Insulation Materials | Insulation type | Manufacturer part # | Mfr | Package | Product Status | RoHS-compliant | Sleeve length | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Contact Finish | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Max Current Rating | Cable Length | Sensing Distance | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | Bulk | 2005 | 929 | Active | 1 (Unlimited) | Through Hole | Open Top | 1 | 100°C | -55°C | Black | 1 | Female Sockets | 1A | 0.100 2.54mm | Straight | 2.41mm | 1A | Unplated | UL | 2.54mm | 2 | - | Black | 3m | 1GOhm | 1A | 3m | 3 m | 0.298 7.57mm | 4.95mm | 2.41mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | 1.5kV | Bulk | 2005 | 929 | Active | 1 (Unlimited) | Through Hole | Open Top | - | 100°C | -55°C | Blue | 1 | Female Sockets | 1A | 0.100 2.54mm | Straight | 7.57mm | 2A | Gold | UL | 2.54mm | 2 | Female | Blue | 3m | 109Ohm | 1A | 3m | 3 m | 0.298 7.57mm | 5.03mm | 2.41mm | 10.0μin 0.25μm | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | Bulk | 2009 | 969 | Obsolete | 1 (Unlimited) | Through Hole | Open Top | 2 | 105°C | -25°C | Black | 1 | Female Sockets | 2A | 0.100 2.54mm | Straight | 2.4mm | 2A | Gold | - | - | 2 | - | Black | - | 500MOhm | 2A | - | - | 0.236 6.00mm | 5mm | - | 3.94μin 0.10μm | UL94 V-0 | No | Unknown | RoHS Compliant | - | - | ||
![]() 5026 3M | In Stock | - | - | - | - | - | - | - | 23 | - | 1000pc(s) | DE | 0.25mm² | 0.25 mm² x 8 mm | Light blue | - | Partially insulated | 8678 | 3M | Bulk | Active | Yes | 8mm | - | - | - | * | - | - | - | 8678 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Tin | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | Strip | 2005 | 929 | Active | 1 (Unlimited) | Through Hole | Open Top | 2 | 100°C | -55°C | Red | 1 | Female Sockets | 1A | 0.100 2.54mm | Straight | 2.41mm | 2A | Tin | - | 2.54mm | 2 | Female | - | - | 1GOhm | 1A | - | - | 0.240 6.10mm | 4.95mm | - | 74.8μin 1.90μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Gold | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | Strip | 2005 | 929 | Active | 1 (Unlimited) | Through Hole | Open Top | 2 | 105°C | -55°C | Blue | 1 | Female Sockets | 1A | 0.100 2.54mm | Straight | 2.5mm | 2A | Gold | - | 2.54mm | 2 | Female | Red | 3m | 1GOhm | 2A | 3m | 3 m | 0.240 6.10mm | 4.95mm | 2.5mm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | 1.5kV | Bulk | 2005 | 929 | Active | 1 (Unlimited) | Through Hole | Open Top | 1 | 100°C | -55°C | Gray | 1 | Female Sockets | 1A | 0.100 2.54mm | Straight | 2.41mm | 2A | Gold | UL | 2.54mm | 2 | Female | Grey | 3m | 1GOhm | 1A | 3m | 3 m | 0.298 7.57mm | 4.95mm | 2.41mm | 30.0μin 0.76μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Gold | Polybutylene Terephthalate (PBT), Glass Filled | 612.3497g | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | Strip | 2005 | 929 | Active | 1 (Unlimited) | Through Hole | Open Top | 20 | 105°C | -55°C | Gray | 1 | Female Sockets | 1A | 0.100 2.54mm | Straight | 2.5mm | 2A | Gold | - | 2.54mm | 2 | Female | Grey | - | 1GOhm | 2A | - | - | 0.240 6.10mm | 4.95mm | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | Bulk | 2009 | 959 | Obsolete | 1 (Unlimited) | Press-Fit | Open Top | 2 | 105°C | -40°C | Black | 1 | Female Sockets | 1A | 0.079 2.00mm | Straight | 3.5mm | 1A | Gold | - | - | 2 | - | Black | - | 500MOhm | 1A | - | - | 0.138 3.50mm | 4mm | - | 3.94μin 0.10μm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | 959 | Obsolete | 1 (Unlimited) | - | Open Top, Grip | - | - | - | Black | 1 | Female Sockets | 1A | 0.079 2.00mm | Straight | 11mm | - | Gold | - | - | 2 | - | - | - | - | - | - | - | 0.138 3.50mm | 4mm | 2mm | 3.94μin 0.10μm | UL94 V-0 | - | - | RoHS Compliant | - | - |