- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- RoHS
Attribute column
Manufacturer
3M Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Finish - Post | Lead Length | Contact Resistance | Insulation Resistance | Row Spacing | Cable Length | Number of Poles | Product Type | Sensing Distance | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyethersulfone (PES) | - | - | 24 (4 x 6) | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | QFN | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 0.020 0.50mm | - | - | 24 | - | - | 25mOhm | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | 17mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 14 | Polyethersulfone (PES), Glass Filled | 453.59237g | - | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 1998 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 14 | 150°C | -55°C | - | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | 1A | - | - | - | 14 | Gold | - | - | - | 3.81 mm | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 8 | Polyethersulfone (PES), Glass Filled | 453.59237g | - | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | Polyethersulfone | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 8 | 150°C | -55°C | - | 2 | Female | - | - | - | 1A | 1.27mm | Straight | 36.8mm | - | 1A | - | - | 2.54mm | 8 | Gold | - | - | 1 TΩ | 1.27 mm | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | 11.9mm | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 16 | Polyethersulfone (PES), Glass Filled | 453.59237g | - | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 16 | 150°C | -55°C | - | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | 1A | - | - | - | 16 | Gold | - | - | - | 3.81 mm | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 28 | Polyethersulfone (PES), Glass Filled | 453.59237g | - | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | - | SOIC | 28 | - | - | - | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | 1A | - | - | - | 28 | Gold | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 18 | Polyethersulfone (PES), Glass Filled | 453.59237g | - | 18 (2 x 9) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 18 | 150°C | -55°C | - | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | 1A | - | - | - | 18 | Gold | - | - | - | 7.62 mm | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Connector | - | - | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | Glass fibre | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2000 | Textool™ | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | DIP, Socket | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | - | - | - | - | - | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Vertical | 15.2mm | - | 1A | 0.100 2.54mm | - | - | 14 | - | - | 25mOhm | 1GOhm | 7.62 mm | - | 14 | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | 45.3mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 40 | Polyester, Glass Filled | - | - | 40 (2 x 20) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 40 | 85°C | -25°C | - | 2 | Female | - | - | - | 1A | 2.54mm | Straight | 17.78mm | - | 1A | 0.100 2.54mm | 100V | - | 40 | Tin | - | - | 5GOhm | 15.24 mm | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | 50.67mm | 17.78mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 32 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 32 (2 x 7, 2 x 9) | Copper Alloy | Copper Alloy | - | Tin | Copper | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 32 | 105°C | -40°C | - | - | Female | - | - | - | 1A | 1.27mm | Straight | 20.75mm | - | - | 0.050 1.27mm | - | - | 32 | Tin | - | 15mOhm | 1GOhm | - | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | - | 18.18mm | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | 32 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 32 (2 x 7, 2 x 9) | Copper Alloy | Copper Alloy | - | Tin | Copper | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 32 | 105°C | -40°C | Black | 4 | Female | - | - | - | 1A | 1.27mm | Straight | 20.75mm | - | - | 0.050 1.27mm | - | 1.27mm | 32 | Tin | - | 30mOhm | 1GOhm | 10.16 mm | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | 4.6mm | 18.18mm | 17.78mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | 44 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 44 (4 x 11) | Copper Alloy | Copper Alloy | - | Tin | Bronze | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 44 | 105°C | -40°C | Black | 4 | Female | - | - | - | 1A | 2.54mm | Straight | 23.5mm | - | - | 0.050 1.27mm | - | 1.27mm | 44 | Tin | - | 15mOhm | 1kOhm | 12.7 mm | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | 8mm | 23.5mm | 23.5mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Gold Plated Contacts | - | - | - | - | POLYSULFONE AND TORLON | - | - | - | - | - | - | - | Beryllium Copper | - | 3M ELECTRONIC PRODUCTS DIVISION | - | 3M Interconnect | 214-3339-00-0602 | - | - | - | Active | 2.54mm | - | 2.03 | - | - | - | - | - | - | - | - | - | - | EAR99 | DIP | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | unknown | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | ZIP14-DIP14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | - | 5 | - | - | 3M | - | 3M | Bulk | 05111560188 80001385618 | - | - | Active | - | 4 oz | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | 28 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 28 (4 x 7) | Copper Alloy | Copper Alloy | - | Tin | Copper | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 28 | 105°C | -40°C | Black | 4 | Female | - | - | - | 1A | 1.27mm | Straight | 18.18mm | - | - | 0.050 1.27mm | - | 1.27mm | 28 | Tin | - | 30mOhm | 1GOhm | 7.62 mm | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | 4.6mm | 18.18mm | 17.78mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 44 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 44 (4 x 11) | Copper Alloy | Copper Alloy | - | Tin | Copper | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 44 | 105°C | -40°C | - | - | - | - | - | - | 1A | 1.27mm | Straight | 23.28mm | - | - | 0.050 1.27mm | - | - | 44 | Tin | - | 15mOhm | 1GOhm | - | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | - | 23.28mm | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | 44 | Polybutylene Terephthalate (PBT), Glass Filled | 6.803886kg | - | 44 (4 x 11) | Copper Alloy | Copper Alloy | - | Tin | Bronze | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 44 | 105°C | -40°C | Black | 4 | Female | - | - | - | 1A | 1.27mm | Straight | 23.28mm | - | - | 0.050 1.27mm | - | 1.27mm | 44 | Tin | - | 30mOhm | 1GOhm | 12.7 mm | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | 4.6mm | 23.28mm | 22.86mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 24 | Polysulfone (PSU), Glass Filled | 453.59237g | Glass, Polysulfone | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | Polysulfone | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2000 | Textool™ | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 24 | 150°C | -55°C | - | 2 | Female | - | - | - | 1A | 2.54mm | Straight | 22.9mm | - | 1A | 0.100 2.54mm | - | 2.54mm | 24 | Gold | - | - | 1GOhm | 15.24 mm | - | 24 | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | 57.6mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 44 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 44 (4 x 11) | Copper Alloy | Copper Alloy | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | - | PLCC | 44 | 105°C | -40°C | - | 4 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | - | 0.050 1.27mm | - | 1.27mm | 44 | Tin | 3m | - | 1kOhm | 12.7 mm | 3m | - | - | 3 m | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | - | 23.28mm | 23.28mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 20 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 20 (4 x 5) | Copper Alloy | Copper Alloy | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | - | PLCC | 20 | 105°C | -40°C | - | 4 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | - | 0.050 1.27mm | - | 1.27mm | 20 | Tin | - | - | 1kOhm | 5.08 mm | - | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | Closed Frame | - | - | 15.65mm | 15.65mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |