- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- RoHS
Attribute column
Manufacturer
3M Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Manufacturer Package Identifier | Breakdown Voltage / V | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Resistance | Insulation Resistance | Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 20 | Polyester, Glass Filled | - | - | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | -25°C~85°C | Tube | 2006 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 20 | 85°C | -25°C | - | 2 | Female | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | 100V | - | 20 | Tin | - | 5GOhm | 7.62 mm | - | 0.100 2.54mm | Open Frame | - | 25.27mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | 68 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 68 (4 x 17) | Copper Alloy | Copper Alloy | 8468-11B1-RK-TP | - | Tin | Copper | Polybutylene | - | -40°C~105°C | Tube | 2006 | 8400 | Active | 1 (Unlimited) | Solder | Socket | PLCC | 68 | 105°C | -40°C | Black | 4 | Female | 1A | 2.54mm | Straight | 31.05mm | - | 0.050 1.27mm | - | 1.27mm | 68 | Tin | 30mOhm | 1GOhm | 20.32 mm | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | 8mm | 31.05mm | 30.85mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | 20 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 20 (4 x 5) | Copper Alloy | Copper Alloy | - | - | Tin | Copper | Polyphenylene | - | -40°C~105°C | Tube | 2011 | 8400 | Active | 1 (Unlimited) | Solder | Socket | PLCC | 20 | 105°C | -40°C | Black | 4 | Female | 1A | 1.27mm | Straight | 15.65mm | - | 0.050 1.27mm | - | 1.27mm | 20 | Tin | 30mOhm | 1GOhm | 5.08 mm | 0.132 3.35mm | 0.100 2.54mm | Closed Frame | - | 15.65mm | 15.24mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | 68 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 68 (4 x 17) | Copper Alloy | Copper Alloy | - | - | Tin | Copper | Polyphenylene | - | -40°C~105°C | Tube | 2006 | 8400 | Active | 1 (Unlimited) | Solder | Socket | PLCC | 68 | 105°C | -40°C | Black | 4 | Female | 1A | 1.27mm | Straight | 30.95mm | - | 0.050 1.27mm | - | 1.27mm | 68 | Tin | 30mOhm | 1kOhm | 20.32 mm | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | 4.6mm | 30.95mm | 30.48mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 169 | Polyethersulfone (PES) | 453.59237g | - | 169 (13 x 13) | Beryllium Copper | Beryllium Copper | - | 1kV | Gold | Copper | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | PGA, ZIF (ZIP) | - | 150°C | -55°C | Black | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | 2.54mm | 169 | Gold | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | 36.8mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 28 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 28 (4 x 7) | Copper Alloy | Copper Alloy | - | - | Tin | Bronze | Polyphenylene | - | -40°C~105°C | Tube | 2011 | 8400 | Active | 1 (Unlimited) | Solder | - | PLCC | 28 | 105°C | -40°C | - | 4 | - | 1A | 1.27mm | Straight | 18.18mm | - | 0.050 1.27mm | - | 1.27mm | 28 | Tin | 15mOhm | 1kOhm | 7.62 mm | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | - | 18.18mm | 18.18mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 32 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 32 (2 x 7, 2 x 9) | Copper Alloy | Copper Alloy | - | - | Tin | Bronze | Polyphenylene | - | -40°C~105°C | Tube | 2006 | 8400 | Active | 1 (Unlimited) | Solder | - | PLCC | 32 | 105°C | -40°C | - | 4 | Female | 1A | 1.27mm | Straight | 20.75mm | - | 0.050 1.27mm | - | 1.27mm | 32 | Tin | 15mOhm | 1kOhm | 10.16 mm | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | - | 18.18mm | 20.75mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | 32 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 32 (2 x 7, 2 x 9) | Copper Alloy | Copper Alloy | - | - | Tin | Copper | Polybutylene | - | -40°C~105°C | Tube | 2006 | 8400 | Active | 1 (Unlimited) | Solder | Socket | PLCC | 32 | 105°C | -40°C | Black | 4 | Female | 1A | 2.54mm | Straight | 20.6mm | - | 0.050 1.27mm | - | 1.27mm | 32 | Tin | 30mOhm | 1GOhm | 10.16 mm | 0.132 3.35mm | 0.100 2.54mm | Closed Frame | 8mm | 18.05mm | 17.9mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 24 | Polysulfone (PSU), Glass Filled | 680.388555g | - | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | 224-1286-00-0602J | - | Gold | Gold, Nickel | - | - | -55°C~125°C | Tube | 2001 | Textool™ | Active | 1 (Unlimited) | Press-Fit | DIP | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 24 | 125°C | -55°C | - | 2 | Female | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 2.54mm | 24 | Gold | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 25.908mm | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | - | 40 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | 1kV | -55°C~125°C | Bulk | 2000 | Textool™ | Active | 1 (Unlimited) | Press-Fit | - | DIP, ZIF (ZIP), 1.0 (25.40mm) Row Spacing | 40 | 150°C | -55°C | - | - | Female | 1A | 2.54mm | Straight | 11.9mm | 1A | 0.100 2.54mm | - | - | 40 | Gold | 15mOhm | - | 25.4 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | 65.5mm | 33mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SIP | 20 | Polysulfone (PSU), Glass Filled | - | - | 20 (1 x 20) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | -55°C~125°C | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | SIP, Socket | SIP, ZIF (ZIP) | 20 | 150°C | -55°C | - | - | Female | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 20 | Gold | - | - | 3.66 mm | 0.130 3.30mm | 0.100 2.54mm | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | PLCC | 52 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 52 (4 x 13) | Copper Alloy | Copper Alloy | - | - | Tin | - | Polybutylene | - | -40°C~105°C | Tube | 2006 | 8400 | Active | 1 (Unlimited) | Solder | Socket | PLCC | 52 | 105°C | -40°C | - | 4 | Female | 1A | 2.54mm | Straight | 25.88mm | - | 0.050 1.27mm | - | 1.27mm | 52 | Tin | 15mOhm | 1kOhm | 15.24 mm | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | 8mm | 25.88mm | 25.88mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | 84 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 84 (4 x 21) | Copper Alloy | Copper Alloy | - | - | Tin | Copper | Polybutylene | - | -40°C~105°C | Tube | 2006 | 8400 | Active | 1 (Unlimited) | Solder | Socket | PLCC | 84 | 105°C | -40°C | Black | 4 | Female | 1A | 2.54mm | Straight | 36.05mm | - | 0.050 1.27mm | - | 1.27mm | 84 | Tin | 30mOhm | 1kOhm | 25.4 mm | 0.132 3.35mm | 0.100 2.54mm | Closed Frame | 8mm | 36.05mm | 36mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | 52 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 52 (4 x 13) | Copper Alloy | Copper Alloy | - | - | Tin | Copper | Polyphenylene | - | -40°C~105°C | Tube | 2006 | 8400 | Active | 1 (Unlimited) | Solder | Socket | PLCC | 52 | 105°C | -40°C | Black | 4 | Female | 1A | 1.27mm | Straight | 25.84mm | - | 0.050 1.27mm | - | 1.27mm | 52 | Tin | 30mOhm | 1kOhm | 15.24 mm | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | 4.6mm | 25.84mm | 25.4mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 68 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 68 (4 x 17) | Copper Alloy | Copper Alloy | - | - | Tin | - | - | - | -40°C~105°C | Tube | 2011 | 8400 | Active | 1 (Unlimited) | Solder | - | PLCC | 68 | 105°C | -40°C | - | 4 | Female | 1A | 1.27mm | Straight | - | - | 0.050 1.27mm | - | 1.27mm | 68 | Tin | - | 1kOhm | 20.32 mm | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | 4.6mm | 30.95mm | 30.95mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | - | 32 | Polysulfone (PSU), Glass Filled | 453.59237g | - | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | -55°C~125°C | Bulk | 2001 | Textool™ | Active | 1 (Unlimited) | Press-Fit | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 32 | 150°C | -55°C | - | 2 | Female | 1A | 2.54mm | Straight | - | 1A | 0.100 2.54mm | - | 2.54mm | 32 | Gold | - | - | 15.24 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 14 | Polyester, Glass Filled | - | - | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Nickel, Tin | Polyester | - | -25°C~85°C | Tube | 2006 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 14 | 85°C | -25°C | - | 2 | Female | 1A | 2.54mm | Straight | 10.16mm | 1A | 0.100 2.54mm | 100V | - | 14 | Tin | - | 5GOhm | 7.62 mm | - | 0.100 2.54mm | Open Frame | 5.207mm | 17.65mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 8 | Polyester, Glass Filled | - | - | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | Polyester | - | -25°C~85°C | Tube | 2006 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 8 | 85°C | -25°C | - | 2 | Female | 1A | 2.54mm | Straight | 10.16mm | 1A | 0.100 2.54mm | 100V | - | 8 | Tin | - | 5GOhm | 7.62 mm | - | 0.100 2.54mm | Open Frame | - | 10.03mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 16 | Polyester, Glass Filled | - | - | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | Polyester | - | -25°C~85°C | Tube | 2006 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 16 | 85°C | -25°C | - | 2 | Female | 1A | 2.54mm | Straight | 10.16mm | 1A | 0.100 2.54mm | 100V | - | 16 | Tin | - | 5GOhm | 7.62 mm | - | 0.100 2.54mm | Open Frame | - | 20.19mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 20 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 20 (4 x 5) | Copper Alloy | Copper Alloy | - | - | Tin | Bronze | Polyphenylene | - | -40°C~105°C | Tape & Reel (TR) | 2011 | 8400 | Active | 1 (Unlimited) | Solder | - | PLCC | - | 105°C | -40°C | - | - | Female | 1A | 1.27mm | Straight | 15.65mm | - | 0.050 1.27mm | - | - | 20 | Tin | 15mOhm | 1GOhm | - | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | - | 15.65mm | 15.5mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |