Filters
  • Manufacturer
  • Brand
  • Factory Pack QuantityFactory Pack Quantity
  • Product Category
  • Product Type
  • Subcategory
  • Series
  • Mfr
  • Package
  • Product Status
  • Operating Temperature
  • RoHS

Attribute column

Manufacturer

3M Sockets for ICs, Transistors

View Mode:
1066 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Housing Material

Number of Positions or Pins (Grid)

Contact Material - Mating

Contact Material - Post

Contact Finish Mating

Direction Type

Mfr

Mounting

Package

Peak Pulse Power Dissipation

Product Status

Qualification

Supplier Package

Usage Level

Operating Temperature

Series

Termination

Temperature Coefficient

Type

Resistance

Power Rating

Current Rating (Amps)

Resistor Type

Pitch - Mating

Pin Count

Contact Finish - Post

Contact Resistance

Configuration

Test Current

Screening Level

Termination Post Length

Pitch - Post

ESD Protection

Resistance Tolerance

Features

Product Length

Product Width

Contact Finish Thickness - Mating

Contact Finish Thickness - Post

Material Flammability Rating

In Stock

-

-

Through Hole

Polyethersulfone (PES)

144 (15 x 15)

Beryllium Copper

Beryllium Copper

Gold

Uni-Directional

3M

Through Hole

Bulk

1500 W

Obsolete

-

Case 1

Military grade

-65 to 150 °C

Textool™

Solder

-

PGA, ZIF (ZIP)

-

-

1 A

-

0.100 (2.54mm)

2

Gold

-

Single

1 mA

Military

0.130 (3.30mm)

0.100 (2.54mm)

Yes

-

Closed Frame

-

-

30.0µin (0.76µm)

30.0µin (0.76µm)

UL94 V-0

In Stock

-

-

-

-

-

-

-

-

-

3M

-

Bulk

-

Obsolete

AEC-Q200

-

-

-

-

-

100 ppm/K

-

8.06 kOhm

0.1 W

-

General Purpose

-

-

-

-

-

-

-

-

-

-

1

-

1.55 mm

0.85 mm
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
22