- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- RoHS
Attribute column
Manufacturer
3M Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mfr | Mounting | Package | Part # Aliases | Pole Throw Configuration | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Insulation Resistance | Row Spacing | Number of Poles | Product Type | Termination Post Length | Pitch - Post | Features | Product Category | Product Length | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | - | - | Polyethersulfone (PES) | - | - | 56 (13 x 13) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | - | - | - | Miscellaneous | 3M | - | Bulk | - | - | Obsolete | - | -55°C ~ 150°C | - | - | Textool™ | - | - | - | Solder | - | - | PGA, ZIF (ZIP) | - | - | - | - | - | - | 1 A | - | - | - | - | 0.100 (2.54mm) | - | - | - | Gold | - | - | - | - | - | - | 0.130 (3.30mm) | 0.100 (2.54mm) | Closed Frame | - | - | - | - | - | 30.0µin (0.76µm) | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Melamine | - | - | - | Silver Alloy | - | - | - | 3M | Panel Mount | Bulk | - | SP11T | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | - | - | Polyethersulfone (PES) | - | - | 299 (21 x 21) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | - | - | - | - | 3M | - | Bulk | - | - | Obsolete | - | -55°C ~ 150°C | - | - | Textool™ | - | - | - | Solder | - | - | PGA, ZIF (ZIP) | - | - | - | - | - | - | 1 A | - | - | - | - | 0.100 (2.54mm) | - | - | - | Gold | - | - | - | - | - | - | 0.130 (3.30mm) | 0.100 (2.54mm) | Closed Frame | - | - | - | - | - | 30.0µin (0.76µm) | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 3M | Cable Mount | Bulk | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | Housing | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 7 POS | - | Natural | - | - | - | - | - | - | - | - | - | 25.1 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | - | 5 | - | 3M | - | - | - | 05111560187 80001385600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Thermoset | - | - | - | Alloy | - | - | - | 3M | - | Bulk | - | SP10T | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 43 |
| Datasheet | 8 Weeks | Gold | Through Hole | Connector | - | 42 | Polysulfone (PSU), Glass Filled | 453.59237g | - | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2000 | Textool™ | - | Active | 1 (Unlimited) | Press-Fit | - | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 42 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 42 | Gold | - | 15mOhm | 1GOhm | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | LCC | 68 | Polyphenylene Sulfide (PPS), Glass Filled | 453.59237g | - | 68 (4 x 17) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | Polyphenylene | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2001 | OEM | - | Active | 1 (Unlimited) | Solder | - | - | CLCC | 68 | 105°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 30.7mm | 1A | 0.100 2.54mm | - | - | 68 | Gold | - | - | - | - | - | - | 0.100 2.54mm | 0.100 2.54mm | Closed Frame | - | - | 8.7mm | 30.7mm | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 8544 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 14 | Polyester, Glass Filled | - | - | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2007 | 4800 | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 14 | 85°C | -25°C | 2 | Female | - | 1A | 2.54mm | Straight | 5.08mm | 1A | 0.100 2.54mm | 100V | - | 14 | Tin | - | - | 5GOhm | 7.62 mm | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | 17.65mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | - | - | 60 (4 x 15) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | Socket | QFN | 60 | - | - | - | - | - | - | 500μm | Straight | - | - | 0.020 0.50mm | - | - | 60 | Gold | - | 25mOhm | - | - | - | - | 0.114 2.90mm | 0.020 0.50mm | Open Frame | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 64 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 24 | Polyester, Glass Filled | - | - | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 24 | 85°C | -25°C | 2 | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | 100V | - | 24 | Tin | - | - | 5GOhm | 15.24 mm | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | 30.35mm | 17.78mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 34 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 28 | Polyethersulfone (PES), Glass Filled | 453.59237g | - | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 1998 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 28 | 150°C | -55°C | 2 | Female | - | 1A | 1.27mm | Straight | - | 1A | - | - | 2.54mm | 28 | Gold | - | - | 1 TΩ | 1.27 mm | - | - | 0.140 3.56mm | - | Closed Frame | - | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 888 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 40 | Polyester, Glass Filled | - | - | 40 (2 x 20) | Phosphor Bronze | Phosphor Bronze | - | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 40 | 85°C | -25°C | 2 | Female | - | 1A | 2.54mm | Straight | - | 1A | 0.100 2.54mm | 100V | - | 40 | Tin | - | - | 5GOhm | 15.24 mm | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | 50.67mm | 17.78mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 50 |
| Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 28 | Polysulfone (PSU), Glass Filled | 453.59237g | Glass, Polysulfone | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | Polysulfone | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2000 | Textool™ | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 28 | 150°C | -55°C | 2 | Female | - | 1A | 2.54mm | Straight | 17.8mm | 1A | 0.100 2.54mm | - | 2.54mm | 28 | Gold | - | - | 1GOhm | 15.24 mm | 28 | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 62.8mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 61 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | - | - | 40 (4 x 10) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | - | Active | 1 (Unlimited) | Solder | - | Socket | QFN | 40 | - | - | - | - | - | - | 500μm | Straight | - | - | - | - | - | 40 | Gold | - | 25mOhm | - | - | - | - | 0.118 3.00mm | - | Closed Frame | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 963 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 84 (4 x 21) | Copper Alloy | Copper Alloy | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | 84 | - | - | 4 | Female | - | 1A | - | Straight | - | - | 0.050 1.27mm | - | 1.27mm | 84 | - | - | - | 1kOhm | 25.4 mm | - | - | 0.132 3.35mm | 0.050 1.27mm | Closed Frame | - | - | 4.6mm | 36mm | 36mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 40 |
| Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 18 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | 18 (2 x 9) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | Polysulfone | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2000 | Textool™ | - | Active | 1 (Unlimited) | Press-Fit | - | DIP | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 18 | 150°C | -55°C | 2 | Female | - | 1A | 2.54mm | Straight | 15.2mm | 1A | 0.100 2.54mm | - | 2.54mm | 18 | Gold | - | - | 1GOhm | 7.62 mm | 18 | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 50.1mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 20000 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 28 | Polyester, Glass Filled | - | - | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | - | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 28 | 85°C | -25°C | 2 | Female | - | 1A | 2.54mm | Straight | 5.08mm | 1A | 0.100 2.54mm | 100V | - | 28 | Tin | - | - | 5GOhm | 15.24 mm | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | 35.43mm | 17.78mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 60 |
| Datasheet | 8 Weeks | Gold | Through Hole | Connector | - | 64 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | 64 (2 x 32) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | Glass fibre | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | 2000 | Textool™ | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, Socket | DIP, ZIF (ZIP), 0.9 (22.86mm) Row Spacing | 64 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 11.9mm | 1A | 0.100 2.54mm | - | - | 64 | Gold | - | - | 1GOhm | 22.86 mm | 64 | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 100.3mm | 33mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | 24 | Polyester, Glass Filled | - | - | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2011 | 4800 | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | 24 | Tin | - | - | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free |