- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- RoHS
Attribute column
Manufacturer
3M Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Part # Aliases | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Resistance | Insulation Resistance | Row Spacing | Number of Poles | Product Type | Termination Post Length | Pitch - Post | Product | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 625 | Polyethersulfone (PES) | 453.59237g | - | 625 (25 x 25) | Beryllium Copper | Beryllium Copper | - | Gold | Gold, Nickel | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 150°C | -55°C | 25 | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 625 | Gold | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | 76.2mm | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 52 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 52 (4 x 13) | Copper Alloy | Copper Alloy | - | Tin | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | 8400 | Active | 1 (Unlimited) | Solder | - | PLCC | 52 | 105°C | -40°C | - | Female | - | 1A | 1.27mm | - | - | - | 0.050 1.27mm | - | - | 52 | Tin | 15mOhm | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | - | - | 28 (4 x 7) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | QFN | 28 | - | - | - | - | - | - | 500μm | Straight | - | - | 0.020 0.50mm | - | - | 28 | Gold | 25mOhm | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | - | - | 56 (4 x 14) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | QFN | 56 | - | - | - | - | - | - | 400μm | Straight | - | - | 0.016 0.40mm | - | - | 56 | Gold | 25mOhm | - | - | - | - | 0.114 2.90mm | 0.016 0.40mm | - | Open Frame | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 18 | Polyester, Glass Filled | - | - | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | Polyester | - | - | - | - | -25°C~85°C | Tube | 2007 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 18 | 85°C | -25°C | 2 | Female | - | 1A | 2.54mm | Straight | 10.16mm | 1A | 0.100 2.54mm | 100V | - | 18 | Tin | - | 5GOhm | 7.62 mm | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | 22.73mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 24 | Polyester, Glass Filled | - | - | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | Polyester | - | - | - | - | -25°C~85°C | Tube | 2011 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 24 | 85°C | -25°C | 2 | Female | - | 1A | 2.54mm | Straight | 10.16mm | 1A | 0.100 2.54mm | 100V | - | 24 | Tin | - | 5GOhm | 7.62 mm | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | 30.35mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 923715 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M Electronic Solutions Division | - | - | 25 | - | 3M | 05400782180 80610336838 | 0.060790 oz | - | - | - | - | - | - | - | - | - | Through hole | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Clips | - | - | DIP Clips | - | Test Clips | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SIP | 36 | Polysulfone (PSU), Glass Filled | - | - | 36 (1 x 36) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | Polysulfone | - | - | - | - | -55°C~125°C | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | - | SIP, ZIF (ZIP) | 36 | 150°C | -55°C | 1 | Female | - | 1A | 2.54mm | Straight | 10.2mm | 1A | 0.100 2.54mm | - | - | 36 | Gold | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | - | 121.2mm | - | - | 30.0μin 0.76μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 289 | Polyethersulfone (PES) | 453.59237g | - | 289 (17 x 17) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | - | 289 | Gold | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | - | QFN | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | Active | Not Applicable | Solder | - | - | - | - | - | - | Female | - | - | 400μm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Connector | - | 42 | Polysulfone (PSU), Glass Filled | - | - | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Press-Fit | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 42 | 150°C | -55°C | - | Female | - | 1A | 1.778mm | - | - | 1A | 0.070 1.78mm | - | - | 42 | Gold | 15mOhm | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 16 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | Polysulfone | - | - | - | - | -55°C~125°C | Tube | 2000 | Textool™ | Active | 1 (Unlimited) | Press-Fit | DIP | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 16 | 150°C | -55°C | 2 | Female | - | 1A | 2.54mm | Straight | 15.2mm | 1A | 0.100 2.54mm | - | 2.54mm | 16 | Gold | - | 1GOhm | 7.62 mm | 16 | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | 47.6mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 20 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | Polysulfone | - | - | - | - | -55°C~125°C | Bulk | 2000 | Textool™ | Active | 1 (Unlimited) | Press-Fit | DIP, Socket | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 20 | 150°C | -55°C | 2 | Female | - | 1A | 2.54mm | Straight | 15.2mm | 1A | 0.100 2.54mm | - | 2.54mm | 20 | Gold | - | 1GOhm | 7.62 mm | 20 | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | 52.7mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Connector | - | 64 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | 64 (2 x 32) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | -55°C~125°C | Tube | 1997 | Textool™ | Active | 1 (Unlimited) | Press-Fit | DIP | DIP, ZIF (ZIP), 0.9 (22.86mm) Row Spacing | 64 | 150°C | -55°C | - | Female | - | 1A | 1.78mm | Straight | 28.3mm | 1A | 0.070 1.78mm | - | 1.78mm | 64 | Gold | 15mOhm | - | 1.78 mm | - | - | 0.110 2.78mm | 0.070 1.78mm | - | Closed Frame | - | - | 84.9mm | 11.6mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 40 | Polysulfone (PSU), Glass Filled | - | - | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | Polysulfone | - | - | - | - | -55°C~125°C | Tube | 1999 | Textool™ | Active | 1 (Unlimited) | Press-Fit | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 40 | 150°C | -55°C | 2 | Female | - | 1A | 2.54mm | Straight | 22.9mm | 1A | 0.100 2.54mm | - | 2.54mm | 40 | Gold | 15mOhm | 1GOhm | 11.43 mm | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | 77.9mm | 11.6mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 40 | Polysulfone (PSU), Glass Filled | 453.59237g | Glass, Polysulfone | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | Glass fibre | - | - | - | 1kV | -55°C~125°C | Tube | 2000 | Textool™ | Active | 1 (Unlimited) | Press-Fit | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 40 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 22.9mm | 1A | 0.100 2.54mm | - | 2.54mm | 40 | Gold | 15mOhm | 1GOhm | 15.24 mm | 40 | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | 77.9mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold | Surface Mount, Through Hole | - | 0602 | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | Textool™ | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 2 | Female | - | - | 2.54mm | Straight | - | 1A | - | - | - | 32 | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 24 | Polyethersulfone (PES), Glass Filled | 453.59237g | - | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | -55°C~150°C | Bulk | 1998 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | SOIC | 24 | 150°C | -55°C | 2 | Female | - | 1A | 1.27mm | Straight | - | 1A | - | - | 2.54mm | 24 | Gold | - | - | 1.27 mm | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | - | - | 88 (4 x 22) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | QFN | 88 | - | - | - | - | - | - | 400μm | Straight | - | - | 0.016 0.40mm | - | - | 88 | Gold | 25mOhm | - | - | - | - | 0.114 2.90mm | 0.016 0.40mm | - | Open Frame | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | - | 42 (2 x 21) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | 4800 | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | 42 | 85°C | -25°C | 2 | Female | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | 100V | - | 42 | Tin | - | 5GOhm | 15.24 mm | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | 53.34mm | 17.78mm | 135.0μin 3.43μm | 135.0μin 3.43μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |