- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- RoHS
Attribute column
Manufacturer
3M Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Breakdown Voltage / V | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Finish - Post | Lead Length | Contact Resistance | Insulation Resistance | Row Spacing | Number of Poles | Termination Post Length | Pitch - Post | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Through Hole | - | SIL | - | Glass fibre | - | - | - | - | - | - | - | Copper | - | - | - | 2014 | - | Active | 1 (Unlimited) | Solder | - | - | - | 150°C | -55°C | - | - | - | - | 2.54mm | Straight | 10.4mm | 1A | - | - | - | 36 | - | - | 25mOhm | - | - | - | - | - | - | 110.5mm | 10.2mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | - | - | 48 (4 x 12) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | QFN | 48 | - | - | - | - | - | - | 500μm | Straight | - | - | 0.020 0.50mm | - | - | 48 | Gold | - | 25mOhm | - | - | - | 0.118 3.00mm | - | Closed Frame | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | - | - | 48 (4 x 12) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | QFN | 48 | - | - | - | - | - | - | 400μm | Straight | - | - | 0.016 0.40mm | - | - | 48 | Gold | - | 25mOhm | - | - | - | 0.114 2.90mm | - | Closed Frame | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 16 | Polyester, Glass Filled | - | - | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | -25°C~85°C | Tube | 2006 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 16 | 85°C | -25°C | - | 2 | Female | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | 100V | - | 16 | Tin | - | - | 5GOhm | 7.62 mm | - | - | 0.100 2.54mm | Open Frame | 20.19mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 441 | Polyethersulfone (PES) | 453.59237g | - | 441 (21 x 21) | Beryllium Copper | Beryllium Copper | 1kV | Gold | Copper | - | -55°C~150°C | Bulk | 2001 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | PGA, ZIF (ZIP) | - | - | - | Black | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | 2.54mm | 441 | Gold | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | 57.2mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 90 | Polysulfone (PSU), Glass Filled | 680.388555g | - | 90 (2 x 45) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | - | DIP, ZIF (ZIP) | 90 | 150°C | -55°C | - | - | Female | 1A | 1.778mm | - | - | 1A | 0.070 1.78mm | - | - | 90 | Gold | - | 15mOhm | - | - | - | 0.130 3.30mm | 0.070 1.78mm | Closed Frame | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 28 | Polysulfone (PSU), Glass Filled | - | - | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | Tray | 1999 | Textool™ | Active | 1 (Unlimited) | Press-Fit | DIP | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 28 | 125°C | -55°C | - | - | Female | 1A | 2.54mm | Vertical | 22.9mm | 1A | 0.100 2.54mm | - | 2.54mm | 28 | Gold | - | 15mOhm | 1GOhm | 11.43 mm | 28 | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 62.6mm | 11.6mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 361 | Polyethersulfone (PES) | 453.59237g | - | 361 (19 x 19) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~150°C | Bulk | 2001 | Textool™ | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | - | 361 | Gold | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 18 | Polyester, Glass Filled | - | - | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | -25°C~85°C | Tube | 2006 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 18 | 85°C | -25°C | - | 2 | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | 100V | - | 18 | Tin | - | - | 5GOhm | 7.62 mm | - | - | 0.100 2.54mm | Open Frame | 22.73mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 100 | Polyethersulfone (PES) | 453.59237g | - | 100 (10 x 10) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~150°C | Bulk | 2001 | Textool™ | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 150°C | -55°C | - | 10 | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 100 | Gold | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 8 | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 8 (2 x 4) | Beryllium Copper | Brass | - | Gold | Copper | - | -65°C~125°C | Bulk | 2007 | 100 | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 125°C | -65°C | - | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | 1kV | 2.54mm | - | Gold | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | 0602 | 51 | Polysulfone (PSU), Glass Filled | - | - | 51 (1 x 25, 1 x 26) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | -55°C~125°C | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | - | Zig-Zag, ZIF (ZIP) | - | 125°C | -55°C | - | - | Female | 1A | 2.54mm | - | - | 1A | 0.050 1.27mm | - | - | - | Gold | 4.8768mm | - | - | - | - | 0.192 4.90mm | 0.100 2.54mm | Closed Frame | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | - | - | 40 (4 x 10) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | Bulk | 2007 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | QFN | 40 | - | - | - | - | - | - | 500μm | Straight | - | - | - | - | - | 40 | Gold | - | 25mOhm | - | - | - | 0.118 3.00mm | - | Closed Frame | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 48 | Polyester, Glass Filled | - | - | 48 (2 x 24) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | -25°C~85°C | Tube | 2007 | 4800 | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | Female | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | - | 48 | Tin | - | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 16 | Polyethersulfone (PES), Glass Filled | 453.59237g | - | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~150°C | Bulk | 2001 | Textool™ | Active | 1 (Unlimited) | Solder | Socket | SOIC | 16 | 150°C | -55°C | - | 2 | Female | 1A | 1.27mm | Straight | - | 1A | - | - | - | 16 | Gold | - | - | - | 5.08 mm | - | 0.140 3.56mm | - | Closed Frame | - | - | - | 30.0μin 0.76μm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 8 | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 8 (2 x 4) | Beryllium Copper | Brass | - | Gold | - | - | -65°C~125°C | Bulk | 2008 | 100 | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | - | - | Gold | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Closed Frame, Seal Tape | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 40 | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 40 (2 x 20) | Beryllium Copper | Brass | - | Gold | - | - | -65°C~125°C | Bulk | 2008 | 100 | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | - | - | Gold | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Closed Frame, Seal Tape | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 40 | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 40 (2 x 20) | Beryllium Copper | Brass | - | Gold | - | - | -65°C~125°C | Bulk | 2008 | 100 | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | - | - | Gold | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 48 | Polyester, Glass Filled | - | - | 48 (2 x 24) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | -25°C~85°C | Tube | 2007 | 4800 | Active | 1 (Unlimited) | Solder | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 48 | 85°C | -25°C | - | 2 | Female | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | 100V | - | 48 | Tin | - | - | 5GOhm | 15.24 mm | - | - | 0.100 2.54mm | Open Frame | 60.83mm | 17.78mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | - | 28 | Polysulfone (PSU), Glass Filled | - | Glass, Polysulfone | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | 1kV | -55°C~125°C | Bulk | 2000 | Textool™ | Active | 1 (Unlimited) | Press-Fit | - | DIP, ZIF (ZIP), 0.4 (10.16mm) Row Spacing | 28 | 150°C | -55°C | - | - | Female | 1A | 2.54mm | Straight | 11.9mm | 1A | 0.100 2.54mm | - | - | 28 | Gold | - | 15mOhm | - | 10.16 mm | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.5mm | 17.8mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |