- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- RoHS
Attribute column
Manufacturer
3M Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Pitch - Mating | Reference Standard | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Terminal Length | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 8 | Polyphenylene Sulfide (PPS), Glass Filled | - | 8 (2 x 4) | Beryllium Copper | Brass | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2008 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | 8 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | Open Frame | - | 4.1mm | 10.2mm | 10.2mm | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 28 | Polyphenylene Sulfide (PPS), Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2007 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | POLYESTER | - | - | - | - | 0.795 inch | TIN (30) OVER NICKEL (50) | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | - | 3M Interconnect | ICO-163-S8-T | ICO | STRAIGHT | - | - | 85 °C | -25 °C | Obsolete | 8 | - | No | - | - | - | - | - | e3 | No | - | - | - | EAR99 | - | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | unknown | 1 A | - | - | - | - | - | - | 16 | - | RECTANGULAR | 0.4 inch | - | - | 0.2 inch | BELLOWED TYPE | - | 5000000000 Ω | - | 0.1 inch | SOLDER KINKED LEADS | 100VAC V | 0.3 mm | TIN (30) OVER NICKEL (50) | - | - | - | IC SOCKET | - | - | DIP16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 6 | Polyphenylene Sulfide (PPS), Glass Filled | - | 6 (2 x 3) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2007 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | 42 (2 x 21) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | 42 | 85°C | -25°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | 100V | - | - | - | - | Tin | - | - | - | - | - | - | - | 5GOhm | 15.24 mm | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | 53.34mm | 17.78mm | - | 135.0μin 3.43μm | 135.0μin 3.43μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | 20 | Polyester, Glass Filled | - | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tube | 2003 | ICO | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | 20 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Open Frame | - | 5.08mm | 25.3mm | 10.2mm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | 0.85 inch | AU ON NI | COPPER ALLOY | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 3416-0000 | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | Obsolete | 5.83 | - | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | DIP CONNECTOR | - | - | - | - | - | - | - | SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 16 | - | 2.54 mm | unknown | - | - | UL | - | COMMERCIAL | 2 | - | - | - | RECTANGULAR | 0.421 inch | MALE | 94V-0 | 0.209 inch | IDC | - | 1000000000 Ω | - | 0.098 inch | SOLDER | 1000VAC V | 7.62 mm | TIN LEAD (200) OVER NICKEL | RECTANGULAR | 0.3 inch | GRAY | - | - | - | - | - | 0.175 inch | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | 24 | Polyester, Glass Filled | - | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tube | 2003 | ICO | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | 24 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Open Frame | - | 5.08mm | 30.4mm | 10.2mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | 28 | Polyester, Glass Filled | - | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tube | 2003 | ICO | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | 28 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Open Frame | - | 5.08mm | 35.4mm | 17.8mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | 32 | Polyester, Glass Filled | - | 32 (2 x 16) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tube | 2003 | ICO | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | 32 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Open Frame | - | 5.08mm | 40.5mm | 17.8mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | 28 | Polyester, Glass Filled | - | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tube | 2003 | ICO | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | 28 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Open Frame | - | 5.08mm | 35.4mm | 17.8mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 16 | Polyphenylene Sulfide (PPS), Glass Filled | - | 16 (2 x 8) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2008 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | Closed Frame, Seal Tape | - | - | - | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 28 | Polyphenylene Sulfide (PPS), Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2008 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 28 | - | - | 28 (2 x 14) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | 400 | - | - | Obsolete | 1 (Unlimited) | - | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | 8.00μin 0.203μm | 8.00μin 0.203μm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | 18 | Polyester, Glass Filled | - | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tube | 2003 | ICO | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | 18 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | Open Frame | - | 5.08mm | 22.7mm | 10.2mm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | TO-66 | - | Polyphenylene Sulfide (PPS), Glass Filled | 453.59237g | 3 (Rectangular) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 1999 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | Transistor, TO-3 and TO-66 | 3 | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | 1A | 5.94mm | - | Straight | - | - | 1A | - | - | - | - | - | - | 3 | Gold | - | - | - | - | - | - | 25mOhm | 1 TΩ | 8.23 mm | - | - | - | - | - | - | - | - | - | 0.370 9.40mm | 0.234 5.94mm | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | Unknown | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | 32 | Polyether Imide (PEI), Glass Filled | 453.59237g | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2001 | OEM | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | - | 250.0μin 6.35μm | 250.0μin 6.35μm | UL94 V-0 | - | - | RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | Through Hole | 0602 | 51 | Polysulfone (PSU), Glass Filled | - | 51 (1 x 25, 1 x 26) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Zig-Zag, ZIF (ZIP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.192 4.90mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - |