- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- RoHS
Attribute column
Manufacturer
3M Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Pitch - Mating | Number of Contacts | Contact Finish - Post | Contact Resistance | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 22 | Polyphenylene Sulfide (PPS), Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 22 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 4.1mm | 27.9mm | 12.7mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 42 | Polyphenylene Sulfide (PPS), Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 42 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 4.1mm | 53.3mm | 17.8mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 32 | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 32 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Closed Frame, Seal Tape | 4.1mm | 40.6mm | 17.8mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 14 | - | 14 (1 x 14) | - | - | Gold | - | - | - | 2010 | 300 | - | - | Obsolete | 1 (Unlimited) | - | - | SIP | - | - | - | - | 0.100 2.54mm | - | - | 25mOhm | - | 0.100 2.54mm | Closed Frame | 3.91mm | 35.6mm | 2.5mm | 8.00μin 0.203μm | 8.00μin 0.203μm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 32 | - | 32 (2 x 16) | - | - | Gold | - | - | - | 2010 | 400 | - | - | Obsolete | 1 (Unlimited) | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.100 2.54mm | Open Frame | 1.85mm | 40.6mm | 17.8mm | 8.00μin 0.203μm | 8.00μin 0.203μm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 20 | Polyphenylene Sulfide (PPS), Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 20 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Closed Frame, Seal Tape | 4.1mm | 25.4mm | 10.2mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 28 | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 28 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Closed Frame, Seal Tape | 4.1mm | 35.6mm | 17.8mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 24 | Polyphenylene Sulfide (PPS), Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 3M, UL 94V-0 | 8536.69.40.40 | 1A | - | 0.100 2.54mm | 24 | - | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 4.1mm | 30.5mm | 17.8mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 32 | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 32 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 4.1mm | 40.6mm | 17.8mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 20 | Polyphenylene Sulfide (PPS), Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 20 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 4.1mm | 25.4mm | 10.2mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 18 | Polyphenylene Sulfide (PPS), Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 18 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 4.1mm | 22.9mm | 10.2mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | 40 | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | - | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 40 | Gold | - | 0.126 3.20mm | 0.100 2.54mm | Closed Frame, Seal Tape | 4.1mm | 50.8mm | 17.8mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 24 | Polyphenylene Sulfide (PPS), Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | 2010 | 100 | - | - | Obsolete | Not Applicable | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | 1A | - | 0.100 2.54mm | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 500μm | 30.5mm | 12.7mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 28 | - | 28 (2 x 14) | - | - | Gold | - | - | - | 2010 | 400 | - | - | Obsolete | 1 (Unlimited) | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.100 2.54mm | Open Frame | 1.85mm | 35.6mm | 17.8mm | 8.00μin 0.203μm | 8.00μin 0.203μm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 32 | - | 32 (1 x 32) | - | - | Gold | - | - | - | 2010 | 300 | - | - | Obsolete | 1 (Unlimited) | - | - | SIP | - | - | - | - | 0.100 2.54mm | - | - | 25mOhm | - | 0.100 2.54mm | Closed Frame | 3.91mm | 81.3mm | 2.5mm | 8.00μin 0.203μm | 8.00μin 0.203μm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 28 | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | 2010 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | - | 0.100 2.54mm | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 500μm | 35.6mm | 10.2mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 24 | Polyphenylene Sulfide (PPS), Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | -65°C~125°C | Bulk | 2010 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 1A | - | 0.100 2.54mm | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 500μm | 30.5mm | 10.2mm | 8.00μin 0.203μm | Flash | UL94 V-0 | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 40 | - | 40 (2 x 20) | - | - | Gold | - | - | - | 2010 | 400 | - | - | Obsolete | 1 (Unlimited) | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.100 2.54mm | Open Frame | 1.85mm | 50.8mm | 17.8mm | 8.00μin 0.203μm | 8.00μin 0.203μm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | 42 | Polyester, Glass Filled | 42 (2 x 21) | Phosphor Bronze | Phosphor Bronze | Tin | - | -65°C~105°C | Tube | 2003 | ICO | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 1A | 2.54mm | 0.100 2.54mm | 42 | Tin | - | 0.130 3.30mm | 0.100 2.54mm | Open Frame | 5.08mm | 53.3mm | 17.8mm | - | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |