- Features
- Series
- Applications
- Between Board Height
- Capacitance
- Color
- Diameter - Inside
- Diameter - Outside
- Failure Rate
- Gender
- Height Seated (Max)
- Lead Spacing
Attribute column
Manufacturer
3M Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Weight | Mfr | Package | Product Status | RoHS | Screw, Thread Size | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Color | Applications | Gender | Capacitance | Failure Rate | Lead Spacing | Plating | Lead Style | Threaded/Unthreaded | Features | Height Seated (Max) | Thickness (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17218 3M | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Nylon | -- | - | - | - | - | -- | - | - | 900 | - | - | Active | - | Round Spacer | Natural | - | Female, Female | - | - | - | -- | - | Unthreaded | -- | - | - | 0.118 (3.00mm) | 0.167 (4.24mm) | 0.105 (2.67mm) | 0.118 (3.00mm) | - | ||
![]() 28800 3M | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | - | - | 50V | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | C0G, NP0 | - | - | Automotive | - | 10000 pF | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | AEC-Q200 | ||
![]() 1686 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |