- Current Rating
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Material - Mating
Attribute column
Manufacturer
3M Terminal Junction Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Shielding | Current Rating | Pitch - Mating | Contact Finish - Post | Contact Resistance | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Termination Post Length | Pitch - Post | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | 70MHz | 7.96MHz | Ferrite | -55°C ~ 125°C | Tape & Box (TB) | MCC | 0.130 Dia x 0.276 L (3.30mm x 7.00mm) | ±10% | Obsolete | - | Wirewound | Unshielded | 250mA | - | - | - | 6.8µH | 1.45 Ohm Max | 45 @ 7.96MHz | -- | - | - | - | -- | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6 | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -- | Bulk | Vertisockets™ 800 | - | - | Active | Solder | DIP, 0.3 (7.62mm) Row Spacing | - | 1.5A | 0.100 (2.54mm) | Tin | -- | - | - | - | - | 0.145 (3.68mm) | 0.100 (2.54mm) | Closed Frame | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | UL94 V-0 | - |