- Insulation
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Termination
- Color
- Diameter - Barrel
- Terminal Type
- Wire Gauge
- Factory Lead Time
- Length - Overall
Attribute column
Manufacturer
3M Terminals - Barrel, Bullet Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Weight | Material - Insulation | Terminal Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Gender | Orientation | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulation Diameter | Insulation | Terminal Type | Features | Length | Length - Overall | Length - Barrel | Diameter - Barrel | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | - | Brass | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | Non-Insulated | Male, Pin (Plug) | Butted Seam | 16.51mm | 0.650 16.50mm | - | 0.156 (3.96mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | 1.315418g | Polyamide (PA), Nylon | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | Red | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | - | 25.908mm | 1.020 25.91mm | 0.250 6.35mm | 0.180 (4.57mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | 1.303624kg | Polyamide (PA), Nylon | Brass | Brass | - | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | Butted Seam | 25.908mm | 1.020 25.91mm | - | 0.180 (4.57mm) | RoHS Compliant | - | ||
![]() 94840 3M | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | - | Brass | - | Bulk | 2004 | Highland™ | Active | 1 (Unlimited) | Crimp | Red | - | Straight | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | 0.145 (3.68mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 21.59mm | 0.850 21.59mm | 0.190 4.83mm | 0.156 (3.96mm) | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | 1.360777g | Polyamide (PA), Nylon | - | Brass | - | Bulk | 2008 | - | Active | 1 (Unlimited) | Crimp | Blue | Female | - | - | 14-16 AWG | 14 AWG | 16 AWG | 14 AWG | 0.170 (4.32mm) | Fully Insulated | Female, Receptacle (Socket) | - | 25.908mm | 1.020 25.91mm | 0.250 6.35mm | 0.156 (3.96mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | 1.290017kg | Polyamide (PA), Nylon | - | Brass | - | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Male | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | -18 AWG | 0.150 (3.81mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 22.098mm | 0.870 22.10mm | - | 0.156 (3.96mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | 1.496855g | Polyamide (PA), Nylon | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | Blue | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 22.098mm | 0.870 22.10mm | 0.190 4.83mm | 0.180 (4.57mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | 1.315418g | Polyamide (PA), Nylon | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | Blue | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Fully Insulated | Female, Receptacle (Socket) | - | 25.908mm | 1.020 25.91mm | 0.250 6.35mm | 0.180 (4.57mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | 1.387993kg | Polyamide (PA), Nylon | - | Brass | 600V | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Female | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | - | 25.908mm | 1.020 25.91mm | 0.250 6.35mm | 0.156 (3.96mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | 1.43063kg | Vinyl | - | - | - | Bulk | 2013 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | Butted Seam | 21.59mm | 0.850 21.59mm | - | 0.180 (4.57mm) | RoHS Compliant | - | ||
![]() 94845 3M | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | - | Brass | - | Bulk | 2004 | Highland™ | Active | 1 (Unlimited) | Crimp | Blue | - | Straight | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 21.59mm | 0.850 21.59mm | 0.190 4.83mm | 0.180 (4.57mm) | RoHS Compliant | Lead Free | ||
![]() 94842 3M | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | - | Brass | - | Bulk | 2004 | Highland™ | Active | 1 (Unlimited) | Crimp | Blue | - | Straight | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Fully Insulated | Female, Receptacle (Socket) | - | 25.908mm | 1.020 25.91mm | 0.250 6.35mm | 0.156 (3.96mm) | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Bulk | - | Scotchlok™ | Obsolete | 1 (Unlimited) | Crimp | Blue | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Fully Insulated | Female, Receptacle (Socket) | - | 25.908mm | 1.020 25.91mm | 0.250 6.35mm | 0.180 (4.57mm) | RoHS Compliant | - | ||
![]() 94844-A 3M | In Stock | - | - | 3 Weeks | - | - | Polyamide (PA), Nylon | - | Brass | - | Bulk | - | Highland™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 22.098mm | 0.870 22.10mm | 0.190 4.83mm | 0.156 (3.96mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Tin | - | Polyamide (PA), Nylon | - | Brass | - | Bulk | - | Highland™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 22.098mm | 0.870 22.10mm | 0.190 4.83mm | 0.156 (3.96mm) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | Bulk | 2009 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | 0.190 (4.83mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 22.098mm | 0.870 22.10mm | - | 0.180 (4.57mm) | RoHS Compliant | - | ||
![]() 94841 3M | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | - | Brass | - | Bulk | 2004 | Highland™ | Active | 1 (Unlimited) | Crimp | Red | - | Straight | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | 0.145 (3.68mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 21.59mm | 0.850 21.59mm | 0.190 4.83mm | 0.180 (4.57mm) | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Polyamide (PA), Nylon | - | Brass | - | Bulk | 2000 | Scotchlok™ | Obsolete | 1 (Unlimited) | Crimp | Blue | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Fully Insulated | Female, Receptacle (Socket) | - | 25.908mm | 1.020 25.91mm | - | 0.156 (3.96mm) | RoHS Compliant | - | ||
![]() 94844 3M | In Stock | - | - | 3 Weeks | - | - | Polyamide (PA), Nylon | - | Brass | - | Bulk | 2004 | Highland™ | Active | 1 (Unlimited) | Crimp | Blue | - | Straight | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | 22.098mm | 0.870 22.10mm | 0.190 4.83mm | 0.156 (3.96mm) | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Bulk | - | Scotchlok™ | Obsolete | 1 (Unlimited) | Crimp | Blue | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Fully Insulated | Male, Pin (Plug) | - | 22.098mm | 0.870 22.10mm | 0.190 4.83mm | 0.180 (4.57mm) | RoHS Compliant | - |