- Mounting Type
- Part Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Insulation
- RoHS Status
- Stud/Tab Size
- Terminal Type
- Wire Gauge
- Mount
- Factory Lead Time
Attribute column
Manufacturer
3M Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Material - Insulation | Body Material | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Color | Gender | Orientation | Depth | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Terminal Gender | Features | Length | Width | Thickness | Length - Overall | Diameter - Inside | Width - Outer Edges | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13-56S 3M | 18 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 1.810004g | - | - | Copper, ETP | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Non-Insulated | Circular | 5/16 Stud | - | Butted Seam | 24.384mm | - | 0.040 1.02mm | 0.960 24.38mm | - | 0.530 13.46mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 425 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | 1.085447kg | Vinyl | Copper | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | 13.71mm | Tin | 10-12 AWG | 12 AWG | 10 AWG | Tin | - | - | 0.250 (6.35mm) | Insulated | Circular | 3/8 Stud | - | - | 32mm | - | 0.040 1.02mm | 1.260 32.00mm | - | 0.540 13.72mm | - | RoHS Compliant | - | ||
![]() 94744 3M | 884 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 1.406136kg | Polyamide (PA), Nylon | - | Copper, ETP | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Straight | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | 10 AWG | - | 0.250 (6.35mm) | Insulated | Circular | 3/8 Stud | - | - | 32.766mm | 15mm | 0.040 1.02mm | 1.290 32.77mm | - | 0.590 14.99mm | Unknown | RoHS Compliant | Lead Free | ||
Tiny WHSL | 1034 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | 1.06821kg | Vinyl | Copper | Copper, ETP | Bulk | 1995 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | 7.87mm | Tin | 14-16 AWG | 14 AWG | 16 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Circular | 8 Stud | - | - | 23.62mm | 7.87mm | 0.030 0.76mm | 0.930 23.62mm | 2.29 mm | 0.310 7.87mm | - | RoHS Compliant | - | ||
![]() 41-8 3M | 18 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 635.029318mg | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | TAB TERMINAL | - | Non-Insulated | Hook | 8 Stud | MALE | Butted Seam | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 287 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 2.449994g | Polyamide (PA), Nylon | - | Copper, ETP | Bulk | 2002 | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Multi-Stud | 6 8 10 Stud | - | - | 30.226mm | - | 0.040 1.02mm | 1.190 30.23mm | - | 0.390 9.91mm | - | ROHS3 Compliant | - | ||
![]() 11-4S-NB 3M | 402 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 949.99252mg | Polyamide (PA), Nylon | - | - | Bulk | 2015 | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Circular | 4 Stud | - | Butted Seam | 20.066mm | - | 0.030 0.76mm | 0.790 20.07mm | - | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 11-6S-W 3M | 34 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 540.001716mg | - | - | Copper | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | - | Non-Insulated | Circular | 6 Stud | - | Brazed Seam | 15.24mm | - | 0.030 0.76mm | 0.600 15.24mm | - | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 26 |
| Datasheet | 3 Weeks | Tin | - | Free Hanging (In-Line) | 619.153585g | - | Copper | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | 11.93mm | - | 8 AWG | - | - | Tin | 8 AWG | - | - | Non-Insulated | Circular | 1/4 Stud | - | Brazed Seam | 24.13mm | - | 0.050 1.27mm | 0.950 24.13mm | - | 0.400 10.16mm | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 1.186002g | Vinyl | - | Copper, ETP | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | 8.63mm | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Multi-Stud | 6 8 10 Stud | - | Brazed Seam | 27.9654mm | - | 0.030 0.76mm | 1.101 27.97mm | - | 0.340 8.64mm | - | RoHS Compliant | - | ||
![]() HT-12-6S 3M | 34 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 544.310844mg | - | - | Steel | Bulk | 2002 | - | Active | Not Applicable | Crimp | - | - | - | - | - | Nickel | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | - | Non-Insulated | Circular | 6 Stud | - | Butted Seam, High Temperature | 15.24mm | - | 0.030 0.76mm | 0.600 15.24mm | - | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() 94733 3M | 756 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Vinyl | - | Copper, ETP | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | Straight | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Circular | 3/8 Stud | - | - | 28.702mm | 14.2mm | 0.030 0.76mm | 1.130 28.70mm | - | 0.560 14.22mm | - | RoHS Compliant | Contains Lead | ||
Tiny WHSL | 250 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | 249.479999g | Polyolefin | Copper | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | -10Ohm | Blue | - | - | 7.87mm | Tin | 14-16 AWG | 16 AWG | 14 AWG | Tin | - | - | - | Insulated with Heat Shrink | Circular | 10 Stud | - | Brazed Seam | 25.4mm | - | 0.030 0.76mm | 1.000 25.40mm | - | 0.310 7.87mm | - | RoHS Compliant | - | ||
![]() 43-10-P 3M | 34 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 1.587573g | Vinyl | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Insulated | Hook | 10 Stud | - | Butted Seam | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 43-10-NB 3M | 34 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 1.905088g | Polyamide (PA), Nylon | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Insulated | Hook | 10 Stud | - | Butted Seam | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 10 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | 1.050066kg | Polyamide (PA), Nylon | Copper | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | 6.35mm | Tin | 14-16 AWG | 14 AWG | 16 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Circular | 8 Stud | - | - | 20.574mm | - | 0.030 0.76mm | 0.810 20.57mm | - | 0.250 6.35mm | - | RoHS Compliant | - | ||
Tiny WHSL | 10 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 1.562626kg | Vinyl | - | Copper, ETP | Bulk | 2017 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Circular | 1/2 Stud | - | Brazed Seam | 38.1mm | - | 0.040 1.02mm | 1.500 38.10mm | - | 0.750 19.05mm | - | RoHS Compliant | - | ||
![]() 10-6-WN 3M | 1768 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 270.000858mg | Polyamide (PA), Nylon | - | - | Bulk | 1998 | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | 22-26 AWG | 26 AWG | 24 AWG | - | - | - | - | Insulated | Circular | 6 Stud | - | Brazed Seam | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 12-6S-W 3M | 1033 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 639.990485mg | - | - | Copper | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | - | Non-Insulated | Circular | 6 Stud | - | Brazed Seam | 15.24mm | - | 0.030 0.76mm | 0.600 15.24mm | - | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 177 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | 1.116744kg | Vinyl | Copper | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Red | - | - | 11.93mm | Tin | 18-22 AWG | 22 AWG | 18 AWG | Tin | - | - | 0.145 (3.68mm) | Insulated | Circular | 5/16 Stud | - | - | 27.43mm | - | 0.030 0.76mm | 1.080 27.43mm | - | 0.470 11.94mm | - | RoHS Compliant | - |