- Mounting Type
- Part Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Insulation
- RoHS Status
- Stud/Tab Size
- Terminal Type
- Wire Gauge
- Mount
- Factory Lead Time
Attribute column
Manufacturer
3M Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Body Material | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Gender | Capacitance | Fastening Type | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | Lead Spacing | Note | Plating | Number of Ports | Speed | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Family | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Includes | Capacitance @ Vr, F | Shell Plating | Stud Size | Reverse Recovery Time (trr) | Features | Strain Relief | Product Length | Product Length (mm) | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35112 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33639 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 to 10, 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 9.52 mm | - | - | - | 32 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 to 14, 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | 22.86 mm | - | - | - | - | ||
![]() 8206 3M | In Stock | - | - | Through Hole | TO-254-3, TO-254AA (Straight Leads) | - | - | - | TO-254 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | - | 1.05 V @ 12 A | - | - | 50 V | 12A | - | 300pF @ 5V, 1MHz | - | - | 35 ns | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 1600V (1.6kV) | - | 16 to 14, 22 AWG | -55°C ~ 110°C | Tray | MKP385 | 1.240 L x 0.709 W (31.50mm x 18.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 0.24µF | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | - | -- | - | 22.6 mm | - | 1.102 (28.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ETP (Electrolytic Tough Pitch Copper) | 23 | Straight | (2/21)Signal | Beryllium Copper | - | - | - | Jam Nut | -65C to 200C | - | 41.3(mm) | - | No | 17-99 | Crimp | - | 850VDC/600VAC | 22 to 18, 30 AWG | - | - | - | - | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | 23(POS) | PIN | - | - | - | Tin | 1(Port) | - | - | - | - | D38999 | - | - | - | - | - | Electroless Nickel | 3.5 mm | - | - | No | 20.32 mm | 34.66(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 22 to 18, 26 AWG | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | 20.06 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 to 14, 30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 4.82 mm | - | - | - | 22.86 mm | - | - | - | - | ||
![]() 94717-EA 3M | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | 12 | -- | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | Plug Housing | For Male Pins | 12 | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | Cadmium | 22-12 | - | - | Olive Drab | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MU24-8RK 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |