- Mounting Type
- Part Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Insulation
- RoHS Status
- Stud/Tab Size
- Terminal Type
- Wire Gauge
- Mount
- Factory Lead Time
Attribute column
Manufacturer
3M Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Features | Thickness | Length - Overall | Width - Outer Edges | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | Circular | 5/16 Stud | - | 0.040 1.02mm | 1.260 32.00mm | 0.530 13.46mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 10-12 AWG | - | Non-Insulated | Circular | 6 Stud | - | 0.040 1.02mm | 0.730 18.54mm | 0.380 9.65mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Steel | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Nickel | 18-22 AWG | - | Non-Insulated | Circular | 10 Stud | - | 0.030 0.76mm | 0.700 17.78mm | 0.330 8.38mm | RoHS Compliant | ||
Tiny WHSL | 10 |
| - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 18-22 AWG | - | Non-Insulated | Circular | 8 Stud | - | 0.030 0.76mm | 0.740 18.80mm | 0.310 7.87mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Circular | 3/8 Stud | Brazed Seam | 0.030 0.76mm | 1.130 28.70mm | 0.560 14.22mm | RoHS Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Circular | 4 Stud | Brazed Seam | 0.030 0.76mm | 0.800 20.32mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2708 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Circular | 1/4 Stud | - | 0.030 0.76mm | 1.070 27.18mm | 0.470 11.94mm | RoHS Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | Circular | 3/8 Stud | - | 0.040 1.02mm | 1.260 32.00mm | 0.540 13.72mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Circular | 5/16 Stud | - | 0.030 0.76mm | 1.090 27.69mm | 0.470 11.94mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2009 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Circular | 4 Stud | - | 0.030 0.76mm | 0.810 20.57mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | 2009 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Circular | 3/8 Stud | Brazed Seam | 0.030 0.76mm | 1.130 28.70mm | 0.560 14.22mm | RoHS Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | 2009 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 18-22 AWG | - | Non-Insulated | Circular | 10 Stud | Brazed Seam | 0.030 0.76mm | 0.740 18.80mm | 0.310 7.87mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | 2009 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Circular | 5/16 Stud | Brazed Seam | 0.030 0.76mm | 1.080 27.43mm | 0.470 11.94mm | RoHS Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | Multi-Stud | 6 8 10 Stud | - | 0.040 1.02mm | 1.190 30.23mm | 0.390 9.91mm | RoHS Compliant | ||
Tiny WHSL | 2185 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2009 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Circular | 3/8 Stud | - | 0.030 0.76mm | 1.120 28.45mm | 0.560 14.22mm | RoHS Compliant | ||
Tiny WHSL | 2379 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Circular | 6 Stud | - | 0.030 0.76mm | 0.810 20.57mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 34 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 6 AWG | - | Non-Insulated | Circular | 1/4 Stud | Brazed Seam | 0.050 1.27mm | 1.140 28.96mm | 0.470 11.94mm | RoHS Compliant | ||
Tiny WHSL | 2435 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Circular | 10 Stud | - | 0.030 0.76mm | 0.940 23.88mm | 0.310 7.87mm | RoHS Compliant | ||
Tiny WHSL | 43 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | Multi-Stud | 6 8 10 Stud | Brazed Seam | 0.040 1.02mm | 1.190 30.23mm | 0.390 9.91mm | RoHS Compliant | ||
Tiny WHSL | 2989 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Circular | 8 Stud | - | 0.030 0.76mm | 0.920 23.37mm | 0.310 7.87mm | RoHS Compliant |