- Mounting Type
- Packaging
- Part Status
- Termination
- Wire Gauge
- Factory Lead Time
- Insulation
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Stud/Tab Size
- Terminal Type
Attribute column
Manufacturer
3M Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Gender | Voltage - Rated DC | Orientation | Depth | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Stud Size | Features | Height | Length | Width | Thickness | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 94777 3M | 1299 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.133981kg | Vinyl | - | Copper, ETP | - | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Straight | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | 14 AWG | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | M4 | Butted Seam | - | 22.86mm | 8.64mm | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | Unknown | RoHS Compliant | Contains Lead | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper, ETP | 1kV | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Red | Female | 1kV | - | - | Tin | 18-22 AWG | 18 AWG | 22 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 4 Stud | - | Butted Seam | - | 21.59mm | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.250 6.35mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
Tiny WHSL | 28 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.04553kg | Vinyl | - | Copper, ETP | - | Bulk | 2013 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 8.63mm | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Standard | 10 Stud | - | Brazed Seam | - | 22.86mm | - | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | - | RoHS Compliant | - | ||
Tiny WHSL | 46 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.114023kg | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | 2013 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | - | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 340.194306g | - | - | Copper, ETP | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | Non-Insulated | Standard | 10 Stud | - | Butted Seam | - | 18.542mm | - | - | 0.250 6.35mm | 0.730 18.54mm | 0.380 9.65mm | 0.290 7.37mm | - | RoHS Compliant | - | ||
![]() 94862 3M | 35 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | 1.088622kg | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Straight | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 10 Stud | - | Butted Seam | - | 22.098mm | 8.13mm | - | 0.440 11.18mm | 0.870 22.10mm | 0.350 8.89mm | 0.250 6.35mm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 46 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.054602kg | Polyamide (PA), Nylon | Copper | Copper, ETP | - | Bulk | 2007 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | 7.62mm | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 8 Stud | - | - | - | 21.336mm | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.054602kg | Polyamide (PA), Nylon | Copper | Copper, ETP | - | Bulk | 2013 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | 8.12mm | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Flanged | 8 Stud | - | - | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 655.440975g | - | - | Copper, ETP | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | Non-Insulated | Spring, Snap | 4 Stud | - | Butted Seam | - | 17.272mm | - | - | 0.250 6.35mm | 0.680 17.27mm | 0.250 6.35mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
Tiny WHSL | 33 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | Copper | Copper, ETP | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 8.12mm | Tin | 14-16 AWG | 16 AWG | 14 AWG | Tin | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 10 Stud | - | Butted Seam | - | 22.352mm | - | - | 0.450 11.43mm | 0.880 22.35mm | 0.320 8.13mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() 94871 3M | 807 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | - | 1.360777kg | Vinyl | - | Copper, ETP | - | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Straight | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 1/4 Stud | - | Butted Seam | - | 27.94mm | 10.9mm | - | 0.450 11.43mm | 1.100 27.94mm | 0.430 10.92mm | 0.400 10.16mm | - | RoHS Compliant | Contains Lead | ||
![]() HT-32-10 3M | 28 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 635.029318mg | - | - | - | - | Bulk | 2015 | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | Non-Insulated | Standard | 10 Stud | - | Butted Seam, High Temperature | - | 17.78mm | - | - | 0.250 6.35mm | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | - | RoHS Compliant | - | ||
Tiny WHSL | 799 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | 657.708937g | - | - | Copper | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 6.35mm | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | Non-Insulated | Standard | 4 Stud | - | Butted Seam | - | 16.51mm | - | - | 0.250 6.35mm | 0.650 16.50mm | 0.250 6.35mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper, ETP | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | 7.62mm | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 8 Stud | - | Brazed Seam | - | 22.352mm | - | - | 0.450 11.43mm | 0.880 22.35mm | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() LFV18-6Q 3M | 657 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 317.514659g | Vinyl | - | Copper, ETP | - | Bulk | 2016 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | Straight | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | -18 AWG | 0.145 (3.68mm) | Insulated | Spring, Snap | 6 Stud | M3.5 | Butted Seam | 114.3mm | 22.352mm | 6.35mm | 760μm | 0.450 11.43mm | 0.880 22.35mm | 0.270 6.86mm | 0.250 6.35mm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper, ETP | - | Bulk | 2008 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 10 Stud | - | Brazed Seam | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.280 7.11mm | - | RoHS Compliant | - | ||
Tiny WHSL | 60 |
| Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyolefin | Copper | Copper, ETP | 600V | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | Male | 600V | - | 8.12mm | - | 14-16 AWG | 14 AWG | 16 AWG | - | - | - | Insulated with Heat Shrink | Spring, Snap | 10 Stud | - | Brazed Seam | - | 25.4mm | - | - | 0.640 16.26mm | 1.000 25.40mm | 0.320 8.13mm | 0.120 3.05mm | - | RoHS Compliant | - | ||
![]() FV14-8Q 3M | 44 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 317.514659g | Vinyl | - | Copper, ETP | - | Bulk | 2013 | Highland™ | Active | 1 (Unlimited) | Crimp | Standard | Blue | - | - | Straight | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | -14 AWG | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | M4 | Butted Seam | 114.3mm | 22.86mm | 8.64mm | 760μm | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 690 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | Copper | Copper, ETP | - | Bulk | 2002 | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Male | - | - | 8.12mm | - | 10-12 AWG | 10 AWG | 12 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | 10 Stud | - | Butted Seam | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | - | ROHS3 Compliant | - | ||
![]() MV18-6FK 3M | 44 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.004707kg | Vinyl | - | Copper, ETP | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | 8.63mm | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 6 Stud | - | Brazed Seam | - | 22.86mm | - | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | - | RoHS Compliant | - |