- Mounting Type
- Packaging
- Part Status
- Termination
- Wire Gauge
- Factory Lead Time
- Insulation
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Stud/Tab Size
- Terminal Type
Attribute column
Manufacturer
3M Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Gender | Voltage - Rated DC | Orientation | Depth | Contact Finish | Approval Agency | Lead Length | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Body Plating | Wire/Cable Gauge | Insulation Diameter | Insulation | Terminal Type | Sensing Distance | Stud/Tab Size | Stud Size | Features | Height | Length | Width | Thickness | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M18-8FBK 3M | 44 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 669.048746g | - | Copper | Copper, ETP | - | - | Bulk | 2015 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 7.62mm | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | Brazed Seam | - | 16.51mm | - | - | - | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() 94863 3M | 253 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | 952.543977g | Vinyl | - | Copper, ETP | - | - | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Straight | - | Tin | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Spring, Snap | - | 10 Stud | - | Butted Seam | - | 22.352mm | 8.13mm | - | 0.450 11.43mm | 0.880 22.35mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | Contains Lead | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | Tin | Stud | Free Hanging (In-Line) | - | Copper | 907.18474g | Vinyl | - | Copper, ETP | - | 1kV | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Red | Female | 1kV | Straight | 6.35mm | Tin | CSA, UL | 3m | 18-22 AWG | 18 AWG | 22 AWG | 3m | - | 18 AWG | 0.145 (3.68mm) | Insulated | Standard | 3 m | 6 Stud | M3.5 | Brazed Seam | - | 21.59mm | 6.35mm | 760μm | 0.450 11.43mm | 0.850 21.59mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() FV14-6Q 3M | 44 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 317.514659g | Vinyl | - | Copper, ETP | - | - | Bulk | 2013 | Highland™ | Active | 1 (Unlimited) | Crimp | Standard | Blue | - | - | Straight | - | Tin | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | 14 AWG | 0.170 (4.32mm) | Insulated | Standard | - | 6 Stud | M3.5 | Butted Seam | 114.3mm | 22.86mm | 8.64mm | 760μm | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.950447g | Polyamide (PA), Nylon | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | - | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Insulated | Standard | - | 8 Stud | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 997.903214mg | Polyamide (PA), Nylon | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | - | Insulated | Standard | - | 6 Stud | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BFV18-8L 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 503.487531g | Vinyl | Copper | Copper, ETP | - | 1kV | Bulk | 2012 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | - | Red | - | - | Straight | 7.62mm | - | CSA, UL | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | 18 AWG | 0.145 (3.68mm) | Insulated | Standard | - | 8 Stud | - | Butted Seam | - | 21.59mm | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() BS-33-8 3M | 719 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | Copper, ETP | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Male | - | - | 8.12mm | Tin | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | Butted Seam | - | 18.542mm | - | - | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.360777kg | Vinyl | Copper | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 10.92mm | - | - | - | 14-16 AWG | 14 AWG | 16 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 1/4 Stud | - | Butted Seam | - | 27.94mm | 10.922mm | - | 0.450 11.43mm | 1.100 27.94mm | 0.430 10.92mm | 0.400 10.16mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | 100 | - | 498.951607g | Vinyl | Copper | Copper, ETP | - | 1kV | Bulk | 2008 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | - | Red | - | - | Straight | 7.62mm | Tin | CSA, UL | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | 18 AWG | 0.145 (3.68mm) | Insulated | Standard | - | 10 Stud | - | Butted Seam | - | 21.59mm | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | Copper | Copper, ETP | - | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 7.62mm | Tin | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Standard | - | 8 Stud | - | Brazed Seam | - | 21.59mm | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Tin | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Spring, Snap | - | 10 Stud | - | - | - | 22.098mm | - | - | 0.440 11.18mm | 0.870 22.10mm | 0.320 8.13mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | 652 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.199752kg | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 7.62mm | Tin | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 8 Stud | - | - | - | 22.606mm | - | - | 0.460 11.68mm | 0.890 22.61mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() BS-31-8 3M | 804 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 861.825503mg | - | Copper | Copper, ETP | - | - | Bulk | 2015 | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | - | 7.62mm | Tin | - | - | 18-22 AWG | 18 AWG | 22 AWG | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | - | Butted Seam | - | 16.51mm | - | - | 0.250 6.35mm | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 1.000171kg | Vinyl | - | Copper, ETP | - | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 7.62mm | Tin | - | - | 14-16 AWG | 14 AWG | 16 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Flanged | - | 8 Stud | - | Butted Seam | - | 21.59mm | 7.62mm | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() SS-31-10 3M | 28 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 680.388555mg | - | Copper | - | Vinyl | - | Bulk | 2009 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Orange | - | - | - | 8.12mm | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | Tin | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | - | Butted Seam | - | 17.272mm | - | - | 0.250 6.35mm | 0.680 17.27mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | 1009 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 816.466266mg | Vinyl | - | Copper, ETP | - | - | Bulk | 2002 | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Tin | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 4 Stud | - | Butted Seam | - | 21.59mm | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.250 6.35mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 94873 3M | 719 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | Copper | 997.903214g | Vinyl | - | Copper, ETP | - | - | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Straight | - | Tin | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | -14 AWG | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 6 Stud | - | Butted Seam | - | 22.352mm | 6.35mm | - | 0.450 11.43mm | 0.880 22.35mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | Contains Lead | ||
Tiny WHSL | 836 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.315418g | - | - | Copper, ETP | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | Brazed Seam | - | 18.542mm | - | - | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | ROHS3 Compliant | - | ||
![]() 94870 3M | 605 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | 1.496855kg | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Straight | - | Tin | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 1/4 Stud | - | Butted Seam | - | 22.606mm | 10.9mm | - | 0.460 11.68mm | 0.890 22.61mm | - | 0.250 6.35mm | RoHS Compliant | Lead Free |