- Mounting Type
- Packaging
- Part Status
- Termination
- Wire Gauge
- Factory Lead Time
- Insulation
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Stud/Tab Size
- Terminal Type
Attribute column
Manufacturer
3M Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Gender | Orientation | Depth | Contact Finish | Approval Agency | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Features | Length | Width | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 801 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 952.543977mg | Polyamide (PA), Nylon | - | - | - | Bulk | 2018 | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | Insulated | Standard | 8 Stud | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 630.493394g | - | Copper | Copper, ETP | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | 8.12mm | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | Non-Insulated | Flanged | 10 Stud | Brazed Seam | 18.542mm | - | - | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | 4915 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.088622g | Polyamide (PA), Nylon | - | - | - | Bulk | 2002 | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | Insulated | Standard | 10 Stud | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 635.029318mg | - | - | Copper, ETP | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | Non-Insulated | Standard | 8 Stud | Brazed Seam | 16.51mm | - | 0.250 6.35mm | 0.650 16.51mm | 0.300 7.62mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() BF14-10C 3M | In Stock | - | - | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | 453.59237g | - | - | Copper, ETP | - | Bulk | - | Highland™ | Obsolete | 1 (Unlimited) | Crimp | - | - | - | - | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | Non-Insulated | Standard | 10 Stud | Butted Seam | 16.51mm | - | 0.250 6.35mm | 0.650 16.51mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() BF10-8Q 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 453.59237g | - | Copper | Copper, ETP | - | Bulk | 2002 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | - | - | - | Straight | 8.13mm | Tin | CSA, UL | 10-12 AWG | 12 AWG | 10 AWG | Tin | 10 AWG | - | Non-Insulated | Standard | 8 Stud | Butted Seam | 18.542mm | - | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | - | ||
![]() FV14-10L 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 567.444055g | Vinyl | - | Copper, ETP | - | Bulk | 1996 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | Standard | Blue | - | Straight | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Standard | 10 Stud | Butted Seam | 22.86mm | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | - | ||
![]() BFV14-8L 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 548.846768g | Vinyl | Copper | Copper, ETP | 1kV | Bulk | 2012 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | - | Blue | - | Straight | 7.62mm | Tin | CSA, UL | 14-16 AWG | 16 AWG | 14 AWG | Tin | 14 AWG | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | Butted Seam | 21.59mm | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() BF18-6L 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 136.077711g | - | Copper | Copper, ETP | - | Bulk | 2008 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | - | - | - | Straight | 6.35mm | Tin | CSA, UL | 18-22 AWG | 22 AWG | 18 AWG | Tin | 22 AWG | - | Non-Insulated | Standard | 6 Stud | Butted Seam | 16.51mm | - | 0.250 6.35mm | 0.650 16.50mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() FV14-8L 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 587.402119g | Vinyl | - | Copper, ETP | - | Bulk | 2000 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | Standard | Blue | - | Straight | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | Butted Seam | 22.86mm | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | 3940 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 816.466266mg | Vinyl | Copper | Copper, ETP | - | Bulk | 2002 | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | 7.62mm | - | - | 18-22 AWG | 18 AWG | 22 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 8 Stud | Butted Seam | 21.59mm | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
Tiny WHSL | 28 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | Copper | Copper, ETP | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | 8.12mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | 10 Stud | Brazed Seam | 26.162mm | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 748.42741g | - | Copper | Copper, ETP | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | 6.35mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | Non-Insulated | Spring, Snap | 6 Stud | Butted Seam | 17.272mm | - | 0.250 6.35mm | 0.680 17.27mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() BS-21-6 3M | 471 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 680.388555mg | - | Copper | Copper, ETP | - | Bulk | 2006 | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | 7.62mm | Tin | - | 18-22 AWG | 18 AWG | 22 AWG | - | - | 0.070 (1.78mm) | Non-Insulated | Flanged | 6 Stud | Butted Seam | 16.51mm | - | 0.250 6.35mm | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() BS-31-10 3M | 44 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | Non-Insulated | Standard | 10 Stud | Butted Seam | 16.51mm | - | 0.250 6.35mm | 0.650 16.51mm | 0.300 7.62mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
Tiny WHSL | 2418 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | 655.440975g | - | - | Copper | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | 6.35mm | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | Non-Insulated | Standard | 4 Stud | Butted Seam | 16.51mm | - | 0.250 6.35mm | 0.650 16.50mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() M10-10FK 3M | 28 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 669.048746g | - | Copper | Copper, ETP | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | 9.65mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | Tin | - | - | Non-Insulated | Standard | 10 Stud | Brazed Seam | 18.542mm | - | - | 0.730 18.54mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | - | ||
![]() BFV14-6L 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 539.77492g | Vinyl | Copper | Copper, ETP | 1kV | Bulk | 2012 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | - | Blue | - | Straight | 6.35mm | - | CSA, UL | 14-16 AWG | 16 AWG | 14 AWG | - | 14 AWG | 0.170 (4.32mm) | Insulated | Standard | 6 Stud | Butted Seam | 21.59mm | - | 0.450 11.43mm | 0.850 21.59mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() 94883 3M | 303 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 952.543977g | Vinyl | - | Copper, ETP | - | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Straight | - | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 8 Stud | Butted Seam | 26.162mm | 8.13mm | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.280 7.11mm | RoHS Compliant | Contains Lead | ||
![]() 94868 3M | 793 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | 1.224699kg | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | 2002 | Highland™ | Active | 1 (Unlimited) | Crimp | - | Blue | - | Straight | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 10 Stud | Butted Seam | 22.606mm | 8.13mm | 0.460 11.68mm | 0.890 22.61mm | 0.320 8.13mm | 0.250 6.35mm | RoHS Compliant | Lead Free |