- Mounting Type
- Packaging
- Part Status
- Termination
- Wire Gauge
- Factory Lead Time
- Insulation
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Stud/Tab Size
- Terminal Type
Attribute column
Manufacturer
3M Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Weight | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Gender | Orientation | Depth | Contact Finish | Approval Agency | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Features | Length | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M14-10FK 3M | 44 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 907.18474g | - | Copper | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | 8.63mm | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | Tin | - | - | Non-Insulated | Standard | 10 Stud | Brazed Seam | 17.78mm | - | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 635.029318g | - | - | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | Non-Insulated | Spring, Snap | 10 Stud | Butted Seam | 18.542mm | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.280 7.11mm | RoHS Compliant | ||
Tiny WHSL | 928 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 954.811939g | Vinyl | - | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | - | - | - | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 10 Stud | Butted Seam | 22.86mm | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
![]() SS-32-6 3M | 641 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 680.388555mg | - | Copper | - | Vinyl | - | Bulk | 2008 | Highland™ | Active | 1 (Unlimited) | Crimp | Yellow | Female | - | 6.35mm | - | - | 14-16 AWG | 14 AWG | 16 AWG | Tin | - | - | Non-Insulated | Spring, Snap | 6 Stud | Butted Seam | 17.272mm | 0.250 6.35mm | 0.680 17.27mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
![]() BS-32-6 3M | 581 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 725.747792mg | - | Copper | Copper, ETP | - | - | Bulk | 2015 | - | Active | 1 (Unlimited) | Crimp | Blue | - | - | 6.35mm | Tin | - | 14-16 AWG | 14 AWG | 16 AWG | - | - | - | Non-Insulated | Standard | 6 Stud | Butted Seam | 16.51mm | 0.250 6.35mm | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | ROHS3 Compliant | ||
Tiny WHSL | 2489 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 861.825503mg | Vinyl | Copper | Copper, ETP | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | Crimp | Red | Male | - | 7.62mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 6 Stud | Butted Seam | 21.59mm | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() SS-31-8 3M | 877 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 680.388555mg | - | Copper | - | Vinyl | - | Bulk | 2009 | Highland™ | Active | 1 (Unlimited) | Crimp | Yellow | Female | - | 7.62mm | - | - | 18-22 AWG | 18 AWG | 22 AWG | Tin | - | - | Non-Insulated | Spring, Snap | 8 Stud | Butted Seam | 17.272mm | 0.250 6.35mm | 0.680 17.27mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 1.360777g | - | - | Copper, ETP | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | Non-Insulated | Standard | 6 Stud | Brazed Seam | 18.542mm | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | ROHS3 Compliant | ||
![]() SS-33-14 3M | 650 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 1.723651g | - | Copper | - | - | - | Bulk | 2015 | Highland™ | Active | 1 (Unlimited) | Crimp | - | - | - | 10.92mm | - | - | 10-12 AWG | 12 AWG | 10 AWG | Tin | - | - | Non-Insulated | Spring, Snap | 1/4 Stud | Butted Seam | 23.876mm | 0.250 6.35mm | 0.940 23.88mm | 0.430 10.92mm | 0.440 11.18mm | RoHS Compliant | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 1.240575kg | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Flanged | 6 Stud | - | 21.844mm | 0.460 11.68mm | 0.860 21.84mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
![]() SS-31-6 3M | 491 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 635.029318mg | - | Copper | - | Vinyl | - | Bulk | 2009 | Highland™ | Active | 1 (Unlimited) | Crimp | Red | Female | - | 6.35mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | Tin | - | - | Non-Insulated | Spring, Snap | 6 Stud | Butted Seam | 17.272mm | 0.250 6.35mm | 0.680 17.27mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | 982.934666g | Polyamide (PA), Nylon | Copper | Copper, ETP | - | - | Bulk | 2015 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | 6.35mm | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | Tin | - | 0.170 (4.32mm) | Insulated | Standard | 4 Stud | - | 21.844mm | 0.460 11.68mm | 0.860 21.84mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | - | - | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | 10 Stud | - | 26.162mm | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
![]() M14-6FBK 3M | 44 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 841.413846g | - | Copper | Copper, ETP | - | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | 7.62mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | Non-Insulated | Standard | 6 Stud | Brazed Seam | 16.51mm | - | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Copper | 750.695372g | - | Copper | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | 7.62mm | Tin | - | 14-16 AWG | 14 AWG | 16 AWG | Tin | - | - | Non-Insulated | Spring, Snap | 8 Stud | Butted Seam | 17.272mm | 0.250 6.35mm | 0.680 17.27mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Copper | 340.194306g | Vinyl | Copper | Copper, ETP | - | 1kV | Bulk | 2012 | Highland™ | Obsolete | 1 (Unlimited) | Crimp | Blue | - | Straight | 7.62mm | Tin | CSA, UL | 14-16 AWG | 16 AWG | 14 AWG | Tin | 14 AWG | 0.170 (4.32mm) | Insulated | Standard | 10 Stud | Butted Seam | 21.59mm | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Vinyl | - | Copper, ETP | - | - | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | 6.35mm | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 6 Stud | Brazed Seam | 22.352mm | 0.450 11.43mm | 0.880 22.35mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Vinyl | - | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | - | Tin | - | 14-16 AWG | - | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 4 Stud | Butted Seam | - | 0.450 11.43mm | 0.880 22.35mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 1.026026kg | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2015 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | - | 7.11mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 6 Stud | - | 26.162mm | 0.550 13.97mm | 1.030 26.16mm | 0.280 7.11mm | 0.280 7.11mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 1.199752kg | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | - | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | - | 21.844mm | 0.460 11.68mm | 0.860 21.84mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant |