- Mounting Type
- Packaging
- Part Status
- Termination
- Wire Gauge
- Factory Lead Time
- Insulation
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Stud/Tab Size
- Terminal Type
Attribute column
Manufacturer
3M Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Weight | Material - Insulation | Body Material | Contact Material - Plating | Clamp Material - Plating | Terminal Material | Screw Material - Plating | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Product Style | RoHS | Torque-Screw | Voltage Rated | Wire Size | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Gender | Fastening Type | Voltage - Rated DC | Pitch | Voltage - Supply | Orientation | Depth | Current Rating | Pitch - Mating | Shell Finish | Shell Size - Insert | Contact Finish | Contact Finish - Post | Contact Resistance | Wire Gauge | Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Positions Per Level | Insulation Diameter | Insulation | Terminal Type | Number of Logic Elements/Cells | Product Type | Mating Orientation | Wire Termination | Screw Thread | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Stud/Tab Size | Termination Post Length | Pitch - Post | Stud Size | Features | Product Length | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 323.184592g | Polyolefin | Copper | - | - | - | - | - | - | - | - | - | Copper, ETP | - | - | - | - | - | - | - | 600V | - | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | Blue | Male | - | 600V | - | - | - | 10.92mm | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | 16 AWG | 14 AWG | - | - | - | - | Insulated with Heat Shrink | Spring, Snap | - | - | - | - | - | - | - | - | 1/4 Stud | - | - | - | Brazed Seam | - | 27.94mm | - | - | 0.610 15.49mm | 1.100 27.94mm | 0.430 10.92mm | 0.270 6.86mm | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 453.59237 mg | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 12 to 10, 12 AWG | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.82 mm | - | 26.16 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 to 18, 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 21.59 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Copper | - | - | - | - | 16 (2 x 8) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | 22 to 18, 15 AWG | -55°C ~ 125°C | Bulk | - | 508 | Active | - | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | - | Gold | -- | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) | 0.100 (2.54mm) | 2.84 mm | Open Frame | 16.51 mm | - | 30.0µin (0.76µm) | 10.0µin (0.25µm) | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | 22 to 18, 16 AWG | - | - | - | - | - | - | - | - | PGA Sockets Adapters | - | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PGA Sockets Adapters | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 22.86 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 31588 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | BONDO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3448-9 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 221050 | - | - | Molex | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | 240-BQFP | - | - | 240-PQFP (32x32) | - | - | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 to 10, 26 AWG | 0°C ~ 85°C (TJ) | - | - | APEX-20KE® | Obsolete | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | - | - | 24576 | 113000 | 120 | - | - | - | 4.16 mm | - | 26.16 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 8223 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 to 10, 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 26.16 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | Brass - Tin Plated | Brass - Nickel Plated | - | Brass - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | 12 to 10, 30 AWG | -- | Bulk | - | Buchanan | Obsolete | - | - | - | - | Green | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | 12-30 AWG | 300V | Tin | 1 | 17.5A | - | - | - | - | 18 | - | - | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | 4.82 mm | Interlocking (Side) | 18.54 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | ETP (Electrolytic Tough Pitch Copper) | - | - | - | - | - | - | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | - | - | - | 16 to 14, 28 AWG | -65°C ~ 175°C | - | - | 806 | - | - | Solder | Receptacle, Female Sockets | - | Silver | - | Threaded | - | - | - | B | - | - | - | Nickel/PTFE | 25-2 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.16 mm | Ground | 21.59 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | 22 to 18, 32 AWG | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.82 mm | - | 16.51 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 1.100869kg | Vinyl | - | - | - | Copper | - | - | - | - | - | - | Copper, ETP | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 10-12 AWG | - | - | - | - | 12 AWG | 10 AWG | 12 AWG | FORK TERMINAL | - | 0.250 (6.35mm) | Insulated | Standard | - | - | - | - | - | - | - | - | 10 Stud | - | - | - | Butted Seam | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | - | Unknown | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 907.18474g | Vinyl | - | - | - | - | - | - | - | - | - | - | Copper, ETP | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | Yellow | - | - | - | - | - | - | 8.12mm | - | - | - | - | Tin | - | - | 10-12 AWG | - | - | - | - | 12 AWG | 10 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Flanged | - | - | - | - | - | - | - | - | 10 Stud | - | - | - | Butted Seam | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 1.093158kg | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper, ETP | - | - | - | - | - | - | - | - | - | - | Bulk | 1995 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 10-12 AWG | - | - | - | - | 12 AWG | 10 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Standard | - | - | - | - | - | - | - | - | 10 Stud | - | - | - | - | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 764.303143g | - | Copper | - | - | - | - | - | - | - | - | - | Copper, ETP | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | 16 AWG | 14 AWG | - | - | - | - | Non-Insulated | Flanged | - | - | - | - | - | - | - | - | 8 Stud | - | - | - | Butted Seam | - | 16.51mm | - | - | 0.250 6.35mm | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 952.543977mg | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper, ETP | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | - | 22 AWG | 18 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Flanged | - | - | - | - | - | - | - | - | 10 Stud | - | - | - | - | - | 21.336mm | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | - | - | ROHS3 Compliant | ||
![]() 32-6-W 3M | In Stock | - | - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 816.466266mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | 16 AWG | 14 AWG | - | - | - | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | 6 Stud | - | - | - | Brazed Seam | - | 17.78mm | - | - | - | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | - | - | RoHS Compliant |