- Mounting Type
- Packaging
- Part Status
- Termination
- Wire Gauge
- Factory Lead Time
- Insulation
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Stud/Tab Size
- Terminal Type
Attribute column
Manufacturer
3M Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Material - Insulation | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Depth | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Features | Length | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MV14-8FK 3M | 28 |
| - | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 1.072746kg | Vinyl | Copper, ETP | Bulk | 2015 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | 8.63mm | Tin | 14-16 AWG | 16 AWG | 14 AWG | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | Brazed Seam | 22.86mm | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | Tin | 10-12 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | 6 Stud | Butted Seam | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | - | Tin | 18-22 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 6 Stud | Butted Seam | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper, ETP | Bulk | 2013 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | Tin | 10-12 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | 6 Stud | Brazed Seam | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 2597 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | - | Tin | 18-22 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 8 Stud | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 37 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | - | Tin | 18-22 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 10 Stud | Brazed Seam | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 11 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | - | Tin | 18-22 AWG | - | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 10 Stud | - | - | 0.440 11.18mm | 0.870 22.10mm | 0.320 8.13mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | - | Tin | 18-22 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 8 Stud | Brazed Seam | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 2928 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | - | Tin | 18-22 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | 8 Stud | - | - | 0.440 11.18mm | 0.730 18.54mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 2912 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | - | Tin | 18-22 AWG | - | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 6 Stud | - | - | 0.440 11.18mm | 0.870 22.10mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | Tin | 10-12 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | Brazed Seam | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | Tin | 10-12 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 17 |
| - | 3 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper, ETP | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | - | Tin | 14-16 AWG | - | - | 0.170 (4.32mm) | Insulated | Standard | 6 Stud | Brazed Seam | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Polyolefin | Copper, ETP | Bulk | 2012 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | Tin | 10-12 AWG | - | - | - | Insulated with Heat Shrink | Spring, Snap | 10 Stud | Brazed Seam | - | 0.640 16.26mm | 1.000 25.40mm | 0.320 8.13mm | 0.160 4.06mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | Copper, ETP | Bulk | 2012 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | Tin | 10-12 AWG | - | - | - | Non-Insulated | Standard | 10 Stud | Brazed Seam | - | - | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Polyolefin | Copper, ETP | Bulk | 2012 | Scotchlok™ | Active | 1 (Unlimited) | Screw | Yellow | - | Tin | 10-12 AWG | - | - | - | Insulated with Heat Shrink | Spring, Snap | 1/4 Stud | Brazed Seam | - | 0.650 16.51mm | 1.200 30.48mm | 0.430 10.92mm | 0.300 7.62mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | Bulk | 2013 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | - | 10-12 AWG | - | - | - | Non-Insulated | Spring, Snap | 10 Stud | Brazed Seam | - | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.280 7.11mm | RoHS Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | Tin | 10-12 AWG | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 10 Stud | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.280 7.11mm | RoHS Compliant | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2002 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | - | Tin | 10-12 AWG | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 1/4 Stud | - | - | 0.550 13.97mm | 1.240 31.50mm | 0.430 10.92mm | 0.440 11.18mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | Copper, ETP | Bulk | 2013 | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | Tin | 10-12 AWG | - | - | - | Non-Insulated | Standard | 10 Stud | Brazed Seam | - | 0.250 6.35mm | 0.730 18.54mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant |