- Mounting Type
- Packaging
- Part Status
- Termination
- Wire Gauge
- Factory Lead Time
- Insulation
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Stud/Tab Size
- Terminal Type
Attribute column
Manufacturer
3M Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Flanged | 8 Stud | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2181 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Standard | 6 Stud | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | 0.145 (3.68mm) | Insulated | Standard | 8 Stud | Brazed Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2648 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Standard | 10 Stud | - | 0.460 11.68mm | 0.860 21.84mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 18-22 AWG | - | Non-Insulated | Standard | 10 Stud | Brazed Seam | 0.250 6.35mm | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 51 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | 0.250 (6.35mm) | Insulated | Standard | 6 Stud | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 10-12 AWG | - | Non-Insulated | Spring, Snap | 10 Stud | - | 0.250 6.35mm | 0.730 18.54mm | 0.360 9.14mm | 0.280 7.11mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | Non-Insulated | Standard | 8 Stud | Brazed Seam | - | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 28 |
| - | 3 Weeks | Free Hanging (In-Line) | - | - | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | 18-22 AWG | 0.070 (1.78mm) | Non-Insulated | Spring, Snap | 6 Stud | Brazed Seam | 0.430 10.92mm | 0.250 6.35mm | 0.270 6.86mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | Non-Insulated | Standard | 6 Stud | Brazed Seam | - | 0.650 16.50mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 10-12 AWG | - | Non-Insulated | Spring, Snap | 1/4 Stud | - | 0.250 6.35mm | 0.940 23.88mm | 0.480 12.19mm | 0.440 11.18mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 18-22 AWG | - | Non-Insulated | Standard | 6 Stud | Brazed Seam | 0.250 6.35mm | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Spring, Snap | 4 Stud | Brazed Seam | 0.450 11.43mm | 0.880 22.35mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 8 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Spring, Snap | 8 Stud | Brazed Seam | 0.450 11.43mm | 0.880 22.35mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Flanged | 6 Stud | - | 0.460 11.68mm | 0.710 18.03mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | - | 0.460 11.68mm | 0.860 21.84mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | 0.170 (4.32mm) | Insulated | Standard | 6 Stud | - | 0.460 11.68mm | 0.860 21.84mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | Non-Insulated | Standard | 6 Stud | Brazed Seam | - | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Obsolete | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | Non-Insulated | Standard | 6 Stud | Brazed Seam | 0.250 6.35mm | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant |