- Series
- Color
- Insulation
- Terminal Type
- Termination
- Wire Gauge
- Features
- Number of Wire Entries
- Mfr
- Package
- Product Status
- Part Status
Attribute column
Manufacturer
3M Terminals - Wire Splice Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Weight | Body Material | Mounting Option 1 | Terminal Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Wire Gauge | Mating Contact Pitch | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Body Plating | Wire/Cable Gauge | Contact Pattern | Insulation | Terminal Type | Sensing Distance | Number of Wire Entries | Features | Diameter | Length | Thickness | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M18BCK 3M | 100 |
| Datasheet | 3 Weeks | - | - | - | - | 907.18474g | Copper | - | - | - | - | - | - | - | - | Bulk | 2002 | Scotchlok™ | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | 22 AWG | 18 AWG | - | Tin | -18 AWG | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | 16mm | - | - | - | RoHS Compliant | - | ||
![]() MVU18PCK 3M | 7 |
| Datasheet | 3 Weeks | - | - | - | - | 720.758276g | - | - | - | - | - | Vinyl | - | - | - | Bulk | 2013 | Scotchlok™ | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | 22 AWG | 18 AWG | - | - | - | - | Fully Insulated | Inline, Individual Openings (Parallel) | - | Varies by Wire Size | - | - | 17.018mm | - | - | - | RoHS Compliant | - | ||
![]() 61-NBM-A 3M | 346 |
| Datasheet | 3 Weeks | - | - | - | - | 1.496855g | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | 22 AWG | 18 AWG | - | - | - | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | Gel Filled | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62-S 3M | 7 |
| - | 3 Weeks | - | - | BOARD | - | 1.088622g | - | LOCKING | - | GOLD OVER NICKEL | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 70°C | - | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | Crimp | EAR99 | BOARD CONNECTOR | - | - | Blue | 1 | - | 3M | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | ONE | UL | COMMERCIAL | 0.68 inch | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | 0.51 inch | 5A | SQ PIN-SKT | 14-16 AWG | 0.1 inch | PLUG | POLARIZED HOUSING | 1000VAC V | 16 AWG | 14 AWG | - | - | - | RECTANGULAR | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | 0.1 inch | - | RoHS Compliant | - | ||
Tiny WHSL | 94 |
| Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | Twist On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10-18 AWG | - | - | - | - | - | - | - | - | - | - | Fully Insulated | Wire Nut, Wing | - | Varies by Wire Size | Direct Burial, Gel Filled | - | - | - | - | - | RoHS Compliant | - | ||
![]() 314U-BOX 3M | 520 | - | Datasheet | 3 Weeks | Tin | - | - | - | 1.995806kg | - | - | - | - | Brass | Nylon | - | - | - | Bulk | 2008 | Scotchlok™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3m | - | - | - | 14-22 AWG | - | - | - | - | 14 AWG | 22 AWG | 3m | - | 14 AWG | - | Fully Insulated | Inline, Tap | 3 m | 3 | Flame Retardant | 3.8mm | 3m | 500μm | - | - | RoHS Compliant | - | ||
![]() 902-BOX 3M | 430 |
| Datasheet | 3 Weeks | - | Box | - | - | 2.041166kg | - | - | - | - | - | - | - | - | - | Bulk | - | Scotchlok™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10-18 AWG | - | - | - | - | 18 AWG | 10 AWG | - | - | - | - | Fully Insulated | Inline, Tap (Suitcase) | - | 2 | Flame Retardant, Hinged Lid(s) | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | PP, Polypropylene | 5.805982kg | - | - | - | - | - | PP | - | - | - | Bulk | - | Scotchlok™ | - | - | Discontinued | 1 (Unlimited) | IDC | - | - | 140°C | -40°C | Red | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19-26 AWG | - | - | - | - | 26 AWG | 19 AWG | - | - | -19 AWG | - | Fully Insulated | Butt Splice, Closed End, Individual Openings | - | Varies by Wire Size | Gel Filled | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 7 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | Scotchlok™ | - | - | Discontinued | 1 (Unlimited) | IDC | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19-26 AWG | - | - | - | - | 26 AWG | 19 AWG | - | - | - | - | Fully Insulated | Butt Splice, Closed End, Individual Openings | - | Varies by Wire Size | Gel Filled | - | - | - | - | - | RoHS Compliant | - | ||
![]() 94795 3M | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 2.465275kg | - | - | - | - | - | Vinyl | - | - | - | Bulk | 2004 | - | - | - | Obsolete | 1 (Unlimited) | Crimp | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 AWG | - | - | - | - | - | - | - | - | 4 AWG | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | Brazed Seam | - | 53.8mm | - | - | - | RoHS Compliant | - | ||
![]() MC4/0BCX 3M | 7 |
| Datasheet | 3 Weeks | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | Bulk | 2002 | Scotchlok™ | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Purple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG | - | - | - | - | - | - | - | Tin | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | 50.8mm | - | - | - | RoHS Compliant | - | ||
![]() 10003 3M | 28 |
| Datasheet | 3 Weeks | Tin | - | CABLE | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | Copper | - | - | - | 35kV | Bulk | 2014 | Scotchlok™ | e4 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | BOARD CONNECTOR | - | - | Brown | 2 | Female | 3M | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 2 AWG | - | SOCKET | - | - | - | - | - | - | 2 AWG | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | Copper Wire Only | - | 47.7mm | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 42 | - | Datasheet | 3 Weeks | Tin | - | - | - | - | - | - | Brass | - | Brass | Nylon | - | - | - | Bulk | 2000 | Scotchlok™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | 22 AWG | 18 AWG | - | - | 22 AWG | - | Fully Insulated | Inline, Tap | - | 1 | Flame Retardant, Hinged Lid(s) | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 94861 3M | 359 |
| Datasheet | 3 Weeks | - | - | - | - | 385.553543g | - | - | - | - | - | - | - | - | - | Bulk | 2000 | Scotchlok™ | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | 18 AWG | 22 AWG | - | - | - | - | Fully Insulated Heat Shrink | Butt Splice, Inline, Individual Openings | - | 2 | - | - | 30.5mm | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 76609 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Scotchlok™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | Fully Insulated | Inline, Tap | - | 1 | Flame Retardant, Mates to 0.250 (6.35mm) Male Quick Connect | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62-SN 3M | 7 |
| - | 3 Weeks | - | - | - | - | 1.360777kg | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | 16 AWG | 14 AWG | - | - | - | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 453.59237g | - | - | - | - | - | - | - | - | - | Bulk | 1998 | Scotchlok™ | - | - | Discontinued | 1 (Unlimited) | IDC | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19-26 AWG | - | - | - | - | 19 AWG | 26 AWG | - | - | - | - | Fully Insulated | Butt Splice, Closed End, Individual Openings | - | Varies by Wire Size | Gel Filled | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC1/0BCX 3M | 7 |
| Datasheet | 3 Weeks | - | - | - | - | 2.086525kg | Copper | - | - | - | - | - | - | - | 600V | Bulk | 2002 | Scotchlok™ | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Pink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/0 AWG | - | - | - | - | - | - | - | Tin | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | 39.37mm | - | - | - | RoHS Compliant | - | ||
![]() 564-BULK 3M | 3264 | - | Datasheet | 3 Weeks | Tin | - | - | - | - | - | - | Brass | - | Brass | Polypropylene | - | - | 32V | Bulk | 2003 | Scotchlok™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | - | White | - | Male | - | - | 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-18 AWG | - | - | - | - | 14 AWG | 14 AWG | - | - | 18 AWG | - | Fully Insulated | Inline, Tap (Suitcase) | - | 2 | Hinged Lid | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 801-BULK 3M | 6414 |
| Datasheet | 3 Weeks | Tin | - | - | Brass | 7.869828kg | - | - | - | - | Brass | Polypropylene | - | - | 600V | Bulk | 2003 | Scotchlok™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-18 AWG | - | - | - | - | 18 AWG | 14 AWG | - | - | - | - | Fully Insulated | Inline, Tap (Suitcase) | - | 2 | Hinged Lid | - | - | - | - | - | RoHS Compliant | - |