- Series
- Mfr
- Package
- Product Status
- Density
- Material
- Material Flammability Rating
- Size / Dimension
- Thickness
- Color
- Base Product Number
- RoHS
Attribute column
Manufacturer
3M Foam
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Weight | Material - Frame | Material - Blade | Base Product Number | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Failure Rate | Density | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height Seated (Max) | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-2506 | - | 3M (TC) | Bag | Active | - | - | ISOLOSS™ LS | 2.00 Diameter (50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 25 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | CF-42SC | - | 3M (TC) | Bag | Active | - | - | CONFOR™ SC | 1.00 W x 1.00 L (25.4mm x 25.4mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 101 kg/m³ | - | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | UL94 HF-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-2006 | - | 3M (TC) | Bulk | Active | - | - | ISOLOSS™ LS | 1.00 W x 180.00 L (25.4mm x 4572.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 20 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-1506 | - | 3M (TC) | Bag | Active | - | - | ISOLOSS™ LS | 1.00 W x 1.00 L (25.4mm x 25.4mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 15 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-2506 | - | 3M (TC) | Bulk | Active | - | - | ISOLOSS™ LS | 1.00 W x 180.00 L (25.4mm x 4572.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 25 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-2025 | - | 3M (TC) | Bulk | Active | - | - | ISOLOSS™ LS | 0.50 W x 180.00 L (12.7mm x 4572.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 20 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | - | - | 3M (TC) | Bulk | Active | - | - | ISOLOSS | 54.02 W x 1920.00 L (1372.0mm x 48768.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 400.462 kg/m³ | - | - | - | - | - | - | - | - | - | - | 0.120 (3.05mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | - | - | 3M (TC) | Bulk | Active | - | - | ISOLOSS | 54.02 W x 720.00 L (1372.0mm x 18288.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 160.185 kg/m³ | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | - | - | 3M (TC) | Bulk | Active | - | - | ISOLOSS | 54.02 W x 1920.00 L (1372.0mm x 48768.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 160.185 kg/m³ | - | - | - | - | - | - | - | - | - | - | 0.120 (3.05mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | 208393 | - | Molex | Bulk | Active | - | - | * | 12.00 W x 12.00 L (304.8mm x 304.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 101 kg/m³ | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | UL94 HF-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | Plastic | Plastic | CF-42SC | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | - | - | 3 Wire Leads | - | - | - | Black | 17.04 W | 0.710A | - | - | - | 101 kg/m³ | 6200 RPM | Ball | Tubeaxial | 141.2 CFM (3.95m³/min) | 59.0dB | 14 ~ 27.6VDC | 1.020 in H2O (255.0 Pa) | Auto Restart, Locked Rotor Sensor | - | 38.00mm | 0.020 (0.50mm) | UL94 HF-1 | - | ||
Tiny WHSL | In Stock | - | - | 1206 (3216 Metric) | 1206 | Polyurethane | - | - | - | MCA1206 | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | MCA - Precision | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±25ppm/°C | 5.9 kOhms | Thin Film | Black | 0.25W, 1/4W | - | - | - | - | 10 lb/ft³ | - | - | - | - | - | - | - | Anti-Sulfur | 0.026 (0.65mm) | - | 0.250 (6.35mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 Metric) | 0603 | Polyurethane | - | - | - | RS73G1J | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | RS73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±50ppm/°C | 15.8 kOhms | Thick Film | Black | 0.2W, 1/5W | - | - | - | - | 96.1 kg/m³ | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | 0.079 (2.00mm) | UL94 HF-1 | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-2525 | - | 3M (TC) | Bulk | Obsolete | - | - | ISOLOSS™ LS | 0.75 W x 180.00 L (19.1mm x 4572.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 25 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | CF-42SC | - | 3M (TC) | Bag | Active | - | - | CONFOR™ SC | 1.00 W x 1.00 L (25.4mm x 25.4mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 101 kg/m³ | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | UL94 HF-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-2525 | - | 3M (TC) | Bulk | Active | - | - | ISOLOSS™ LS | 1.00 W x 180.00 L (25.4mm x 4572.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 25 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Thermoplastic | - | - | - | C-1002 | - | 3M (TC) | Bag | Active | - | - | ISODAMP™ C-1000 | 1.00 W x 1.00 L (25.4mm x 25.4mm) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-1506 | - | 3M (TC) | Bag | Active | - | - | ISOLOSS™ LS | 2.00 W x 2.00 L (50.8mm x 50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 15 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | LS-1006LM | - | 3M (TC) | Bag | Active | - | - | ISOLOSS™ LS | 2.00 Diameter (50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 10 lb/ft³ | - | - | - | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyurethane | - | - | - | CF-40EG | - | 3M (TC) | Bag | Active | - | - | CONFOR™ EG | 2.00 W x 2.00 L (50.8mm x 50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | 96.1 kg/m³ | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | UL94 HF-1 | - |