- Series
- Mfr
- Package
- Product Status
- Density
- Material
- Material Flammability Rating
- Size / Dimension
- Thickness
- Color
- Base Product Number
- RoHS
Attribute column
Manufacturer
3M Foam
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Applications | Power (Watts) | Technology | Ingress Protection | Style | Failure Rate | Number of Circuits | Density | 1st Connector | 2nd Connector | Voltage - Clamping | Voltage - Working | Features | Height Seated (Max) | Length | Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | LS-1006LM | - | - | 3M (TC) | - | Bag | Active | - | - | ISOLOSS™ LS | 2.00 W x 2.00 L (50.8mm x 50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 10 lb/ft³ | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | - | - | - | 3M (TC) | - | Bulk | Active | - | - | ISOLOSS | 54.02 W x 3600.00 L (1372.0mm x 91440.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 400.462 kg/m³ | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | ||
![]() LS-2506/PSA-5-7(10) 3M (TC) | In Stock | - | - | - | - | - | Polyurethane | - | - | LS-2506 | - | - | - | - | - | - | - | Bag | ISOLOSS™ LS | 5.00" W x 7.00" L (127.0mm x 177.8mm) | - | Obsolete | - | - | - | - | Black | - | - | - | - | - | - | - | 25 lb/ft³ | - | - | - | - | - | - | - | 0.060" (1.52mm) | UL94 HBF | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3M | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | - | - | - | 3M (TC) | - | Bulk | Active | - | - | ISOLOSS | 54.02 W x 1200.00 L (1372.0mm x 30480.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 160.185 kg/m³ | - | - | - | - | - | - | - | 0.190 (4.83mm) | UL94 HBF | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | Polyurethane | - | - | MAX14588 | - | - | Analog Devices Inc./Maxim Integrated | - | Strip | Active | - | - | - | 54.02 W x 960.00 L (1372.0mm x 24384.0mm) | - | - | - | - | - | - | Black | General Purpose | - | Internal Switch | - | - | - | 1 | 320.369 kg/m³ | - | - | - | 36V | - | - | - | 0.250 (6.35mm) | UL94 HBF | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | 120087 | - | - | Molex | - | Bulk | Active | - | - | * | 2.00 Diameter (50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 96.1 kg/m³ | - | - | - | - | - | - | - | 0.079 (2.00mm) | UL94 HF-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | Female | Male | Q-0903U0 | RG-58 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | 1.00 Diameter (25.4mm) | - | - | - | - | - | - | Black | - | - | - | - | BNC to SMB | - | - | 15 lb/ft³ | BNC Jack | SMB Plug, Right Angle | - | - | Shielded | - | 60.0 (1.5m) 5.0 | 0.060 (1.52mm) | UL94 HBF | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | 121050 | - | - | Molex | - | Bulk | Active | - | - | Brad 121050 mPm | 0.50 W x 180.00 L (12.7mm x 4572.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 20 lb/ft³ | - | - | - | - | - | - | - | 0.125 (3.18mm) | UL94 HBF | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | CF-40EG | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | * | 2.00 Diameter (50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 96.1 kg/m³ | - | - | - | - | - | - | - | 0.079 (2.00mm) | UL94 HF-1 | ||
Tiny WHSL | In Stock | - | - | - | 3017 J-Lead | SMD | Polyurethane | - | - | CF-42SC | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Tape & Reel (TR) | Active | -55°C ~ 175°C | - | SMR3D | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.1% | - | 2 | ±2ppm/°C | 10 Ohms | Metal Foil | Black | - | 0.6W | - | - | - | - | - | 101 kg/m³ | - | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | 0.122 (3.10mm) | - | 0.059 (1.50mm) | UL94 HF-1 | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | Polyurethane | - | - | ERC50 | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | -65°C ~ 175°C | - | ERC | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | - | 2 | ±50ppm/°C | 3.88 kOhms | Metal Film | Black | - | 0.1W, 1/10W | - | - | - | - | - | 101 kg/m³ | - | - | - | - | Moisture Resistant | - | - | 0.039 (1.00mm) | UL94 HF-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | LS-2006 | - | - | 3M (TC) | - | Bag | Active | - | - | ISOLOSS™ LS | 1.00 W x 1.00 L (25.4mm x 25.4mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 20 lb/ft³ | - | - | - | - | - | - | - | 0.060 (1.52mm) | UL94 HBF | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | CF-42SC | - | - | 3M (TC) | - | Bag | Active | - | - | CONFOR™ SC | 2.00 W x 2.00 L (50.8mm x 50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 101 kg/m³ | - | - | - | - | - | - | - | 0.039 (1.00mm) | UL94 HF-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | CF-42SC | - | - | 3M (TC) | - | Bag | Active | - | - | CONFOR™ SC | 12.00 W x 12.00 L (304.8mm x 304.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 101 kg/m³ | - | - | - | - | - | - | - | 0.059 (1.50mm) | UL94 HF-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Thermoplastic | - | - | C-1002 | - | - | 3M (TC) | - | Bulk | Active | - | - | ISODAMP™ C-1000 | 0.75 W x 180.00 L (19.1mm x 4572.0mm) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 (0.25mm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | CF-47SC | - | - | 3M (TC) | - | Bag | Active | - | - | CONFOR™ SC | 2.00 Diameter (50.8mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 101 kg/m³ | - | - | - | - | - | - | - | 0.039 (1.00mm) | UL94 HF-1 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyurethane | - | - | LS-1525 | - | - | 3M (TC) | - | Bulk | Active | - | - | ISOLOSS™ LS | 0.50 W x 180.00 L (12.7mm x 4572.0mm) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 15 lb/ft³ | - | - | - | - | - | - | - | 0.250 (6.35mm) | UL94 HBF | ||
Tiny WHSL | In Stock | - | - | - | - | - | Thermoplastic | - | - | C-1002 | - | - | 3M (TC) | - | Bulk | Active | - | - | ISODAMP™ C-1000 | 0.50 W x 180.00 L (12.7mm x 4572.0mm) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Thermoplastic | - | - | C-1002 | - | - | 3M (TC) | - | Bag | Active | - | - | ISODAMP™ C-1000 | 5.00 W x 7.00 L (127.0mm x 177.8mm) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 (0.25mm) | UL94 V-0 |