- Series
- Type
- Mfr
- Package
- Product Status
- Part Status
- Product Length
- Operating Temperature
- Manufacturer
- Subcategory
- RoHS
- Mounting
Attribute column
Manufacturer
3M Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Cable Types | Capacitance Tolerance | Contact Materials | For Use With | Mounting | Tab Size | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Housing Color | Interface | Plating | Impedance | Number of Ports | Cable Length | Program Memory Size | Data Bus Width | Cable Diameter | Resistance Tolerance | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | 15 | Nylon | Straight | - | - | Phosphor Bronze | - | Through Hole | - | Solder | - | - | - | - | - | - | Power | - | - | - | Receptacle | - | - | 6.3500 mm | - | - | 15 POS | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.95 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0000 ppm/°C | - | - | 46.4 Ohm | - | - | - | - | 7.0000 W | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | - | - | - | - | - | - | 1 | 22.23 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | - | - | - | 128 KB | 32 Bit | - | - | - | - | ColdFire | ||
Tiny WHSL | In Stock | - | - | Gold Flash Over Palladium Nickel | - | - | Polyester | Right Angle | - | - | Brass | - | Through Hole | - | Solder | 250 Vac | - | -65 to 105 °C | - | - | - | Board to Board | - | - | 2 | HDR | - | - | 2.5400 mm | - | 60 | 60 POS | Black | - | - | - | - | - | - | - | - | - | 81.28 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | PVC | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 8POS Right Angle Circular | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Ohm | - | - | - | - | 34.42 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | 3.86 mm² | - | - | 22 to 18, 22 AWG | - | - | - | - | Quick Disconnect Terminal | - | - | - | Receptacle | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 21.7 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Viton | - | - | - | - | - | - | Cables | - | - | - | - | - | -55 to 200 °C | - | - | - | Boot | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Nylon | Right Angle | - | - | Copper Alloy | - | Cable Mount | - | IDT | - | - | -55 to 105 °C | - | - | - | - | - | - | - | Receptacle | - | - | 3.9600 mm | - | - | - | Orange | - | - | - | - | - | - | - | - | - | 11.89 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Nylon | Straight | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | Housing | - | - | 2 | Receptacle | - | - | - | - | - | 10 POS | Natural | - | - | - | - | - | - | - | - | - | 49 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Nylon | Straight | - | - | - | - | Cable Mount | - | - | - | 30 to 20, 30 AWG | -65 to 105 °C | - | - | - | - | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | 15.24 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin/Nickel | - | - | Polyamide 66 | Right Angle | - | - | Phosphor Bronze/Brass | - | Cable Mount | - | Screw | - | 30 to 12, 30 AWG | -40 to 105 °C | - | - | - | Terminal Block | - | - | 1 | PL | - | - | 7.5000 mm | - | - | - | Green | - | - | - | - | - | - | - | - | - | 58 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Pre-Tin | - | 3 | Nylon | Straight | - | - | Phosphor Bronze | - | Through Hole | - | Solder | - | - | - | - | - | - | Power | - | - | - | Header | - | - | 6.3500 mm | - | - | 3 POS | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Thermoplastic | Straight | - | - | Phosphor Bronze | - | Surface Mount | - | Solder | - | - | -65 to 105 °C | - | - | - | - | - | - | - | Header | - | - | 1.2700 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | 25.24 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 48 V | - | -20 to 70 °C | Leads | - | - | - | - | - | - | - | - | 149.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 139.6 mm | - | - |