- Base Product Number
- Base/Housing Material
- Body Orientation
- Composition
- Contact Materials
- Contact Plating
- Features
- Gender
- Height Seated (Max)
- Housing Color
- Maximum Voltage Rating
- Mfr
Attribute column
Manufacturer
3M Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Base Product Number | Base/Housing Material | Body Orientation | Contact Materials | Maximum Voltage Rating | Mfr | Mounting | Package | Product Status | Termination Method | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Number of Rows | Gender | Power (Watts) | Pitch | Housing Color | Features | Product Length | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18093 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS462CD 3M | In Stock | - | - | Gold | Wide 0603 (1608 Metric), 0306 | - | WK73R1J | PBT (Polybutylene Terephthalate) | Right Angle | Copper Alloy | 1000 V | KOA Speer Electronics, Inc. | Cable Mount | Tape & Reel (TR) | Active | IDT | -55°C ~ 155°C | WK73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 430 kOhms | Thick Film | 2 | Plug | 0.5W, 1/2W | 2.5400 mm | Gray | Automotive AEC-Q200, Moisture Resistant | 43.2 mm | 0.022 (0.55mm) | AEC-Q200 |