- Series
- Width
- Type
- Shape
- Thickness - Overall
- Material
- Operating Temperature
- Length
- Adhesive
- Part Status
- Shelf Life
- Shelf Life Start
Attribute column
Manufacturer
3M RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Mfr | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Copper Foil | - | Tape | Bulk | 3M | Active | - | - | - | - | - | Shielding Tape | - | - | 60 Months | Acrylic, Nonconductive | 50°F ~ 80°F (10°C ~ 27°C) | Date of Manufacture | 54.000' (16.50m) | 2.000" (50.80mm) | - | 0.004" (0.11mm) | - | ||
![]() 5-AB5010-2S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Square | - | - | - | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | - | Non-Conductive, Single Sided | - | - | 50.8mm | 2.000 50.80mm | 127μm | 0.005 0.13mm | RoHS Compliant | |||
![]() 8.26X12-6-AB5030 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Rectangular | - | - | - | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 12.000' 3.65m | 8.268 210.00mm | 355.6μm | 0.012 0.30mm | RoHS Compliant | |||
![]() 5-AB5010-1.5S 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Square | - | - | - | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | - | Non-Conductive, Single Sided | - | - | 1.500 38.10mm | 1.500 38.10mm | 127μm | 0.005 0.13mm | RoHS Compliant | |||
![]() 5-AB5010-1S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Square | - | - | - | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 1.000 25.40mm | 1.000 25.40mm | 127μm | 0.005 0.13mm | RoHS Compliant | |||
![]() AB7020HF 3M | In Stock | - | Datasheet | 9 Weeks | Metal | Polymer Resin, Metal Flakes | 149.685482g | Rectangular | - | - | - | -25°C~85°C | 2009 | AB7000HF | Active | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 254μm | 0.010 0.25mm | RoHS Compliant | |||
![]() 5-AB5030-2S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Square | - | - | - | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 2.000 50.80mm | 2.000 50.80mm | 355.6μm | 0.014 0.35mm | RoHS Compliant | |||
![]() 5-AB5030-1-3R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | - | - | - | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 3.000 76.20mm | 1.000 25.40mm | 355.6μm | 0.014 0.35mm | RoHS Compliant | |||
![]() 5-AB5030-1.5S 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Square | - | - | - | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | - | Non-Conductive, Single Sided | - | - | 1.500 38.10mm | 1.500 38.10mm | 355.6μm | 0.014 0.35mm | RoHS Compliant | |||
![]() 5-AB5030-1-2R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | - | - | - | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 2.000 50.80mm | 1.000 25.40mm | 355.6μm | 0.014 0.35mm | RoHS Compliant | |||
![]() 3M AB5010 CIRCLE-0.5"-250 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Circular | - | - | - | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 0.500 12.70mm | - | 0.005 0.13mm | - | |||
![]() 3M AB5030 1"SQ-250 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | - | - | - | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 1.000 25.40mm | 1.000 25.40mm | - | 0.014 0.35mm | - | |||
![]() CN-4190 3M | In Stock | - | Datasheet | Adhesive | - | Nickel-Copper (NI/CU) Fabric | - | Rectangular | - | - | - | - | 2008 | CN-4190 | Obsolete | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 10.000 254.00mm | 9.800 249.00mm | 101.6μm | 0.004 0.11mm | RoHS Compliant | |||
![]() AB7050HF 3M | In Stock | - | Datasheet | 13 Weeks | Metal | Polymer Resin, Metal Flakes | 149.685482g | Rectangular | - | - | - | -25°C~85°C | 2009 | AB7000HF | Active | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 533.4μm | 0.022 0.55mm | RoHS Compliant | |||
![]() 3M AB5010 0.75"SQ-250 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Square | - | - | - | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 0.750 19.05mm | 0.750 19.05mm | - | 0.005 0.13mm | - | |||
![]() 3M AB5010 0.5"SQ-250 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Square | - | - | - | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 0.500 12.70mm | 0.500 12.70mm | - | 0.005 0.13mm | - | |||
![]() 3M AB5010 1" X 4"-100 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Rectangular | - | - | - | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 4.000 101.60mm | 1.000 25.40mm | - | 0.005 0.13mm | - | |||
![]() 3M AB5010 CIRCLE-1"-250 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Circular | - | - | - | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 1.000 25.40mm | - | 0.005 0.13mm | - | |||
![]() 3M AB5030 CIRCLE-1"-250 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Circular | - | - | - | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 1.000 25.40mm | - | 0.014 0.35mm | - | |||
![]() 23X36-1-1245 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Embossed Copper Foil | - | Rectangular | - | - | - | - | 1999 | 1245 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 36.000 914.40mm | 22.992 584.00mm | 101.6μm | 0.004 0.10mm | ROHS3 Compliant |