- Series
- Width
- Type
- Shape
- Thickness - Overall
- Material
- Operating Temperature
- Length
- Adhesive
- Part Status
- Shelf Life
- Shelf Life Start
Attribute column
Manufacturer
3M RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6-5-1170 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Aluminum Foil | - | - | -40°C~130°C | 1999 | 1170 | Active | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 15.000' 4.60m | 6.000 152.40mm | 81.28μm | 0.003 0.08mm | ROHS3 Compliant | ||
![]() 3M AB5100HF 2.06" X 1.25"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | - | AB5100HF | Active | Not Applicable | Absorbing Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 2.060 52.32mm | 1.250 31.75mm | - | 0.039 1.00mm | RoHS Compliant | ||
Tiny WHSL | 87 |
| Datasheet | 3 Weeks | Aluminum | Aluminum Foil | 2.041166kg | - | -40°C~130°C | 1999 | 1170 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 0.250 6.35mm | - | 0.003 0.08mm | RoHS Compliant | ||
![]() 1-6-1181 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Copper Foil | - | - | -40°C~130°C | 1999 | 1181 | Active | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 18.000' 5.50m | 1.000 25.40mm | 76.2μm | 0.003 0.07mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | - | - | Square | -30°C~85°C | - | EM15TF | Active | Not Applicable | Absorbing/Shielding Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 4.921 125.00mm | 4.921 125.00mm | - | 0.004 0.12mm | - | ||
![]() 2-6-1120 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Aluminum Foil | - | - | - | 2001 | 1120 | Active | 1 (Unlimited) | Shielding Tape | 149°C | 300°C | - | Conductive, Single Sided | - | - | 18.000' 5.50m | 2.000 50.80mm | 101.6μm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() 1/2-6-1126 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Copper Foil | - | - | - | 2001 | 1126 | Active | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 18.000' 5.50m | 0.500 12.70mm | 76.2μm | 0.004 0.09mm | ROHS3 Compliant | ||
![]() 1/2-6-1120 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Aluminum | Aluminum Foil | - | - | - | 2001 | 1120 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | Conductive, Single Sided | - | - | 15.000' 4.60m | 0.500 12.70mm | 101.6μm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() 3-6-1120 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Aluminum Foil | - | - | - | 2001 | 1120 | Active | 1 (Unlimited) | Shielding Tape | 149°C | 300°C | - | Conductive, Single Sided | - | - | 18.000' 5.50m | 3.000 76.20mm | 101.6μm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() 6-6-1120 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Aluminum Foil | - | - | - | 2001 | 1120 | Active | 1 (Unlimited) | Shielding Tape | 149°C | 300°C | - | Conductive, Single Sided | - | - | 18.000' 5.50m | 6.000 152.40mm | 101.6μm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() 1-6-1120 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Aluminum | Aluminum Foil | - | - | - | 2001 | 1120 | Active | 1 (Unlimited) | Shielding Tape | 149°C | 300°C | - | Conductive, Single Sided | - | - | 18.000' 5.50m | 1.000 25.40mm | 101.6μm | 0.002 0.05mm | ROHS3 Compliant | ||
![]() 3M AB5020HF 2.95" X 5"-10 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | - | AB5020HF | Active | Not Applicable | Absorbing Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | 5.000 127.00mm | 2.950 74.93mm | - | 0.008 0.20mm | ROHS3 Compliant | ||
![]() 3M AB5020HF 1"CIRCLE-50 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Circular | -25°C~85°C | - | AB5020HF | Active | Not Applicable | Absorbing Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | - | 1.000 25.40mm | - | 0.008 0.20mm | ROHS3 Compliant | ||
![]() 3M AB5020HF 1.75"CIRCLE-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Circular | -25°C~85°C | - | AB5020HF | Active | Not Applicable | Absorbing Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | - | 1.750 44.45mm | - | 0.008 0.20mm | ROHS3 Compliant | ||
![]() 3M AB5020HF 2.95" X 8.625"-5 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | - | AB5020HF | Active | Not Applicable | Absorbing Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | 8.625 219.08mm | 2.950 74.93mm | - | 0.008 0.20mm | ROHS3 Compliant | ||
![]() 1/2-6-1125 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Copper Foil | - | - | - | 2001 | 1125 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | Non-Conductive, Single Sided | - | - | 18.000' 5.50m | 0.500 12.70mm | 88.9μm | 0.004 0.09mm | ROHS3 Compliant | ||
![]() 5-1181-1/2S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Copper Foil | - | Square | -40°C~130°C | 1999 | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 0.500 12.70mm | 0.500 12.70mm | 88.9μm | 0.004 0.09mm | ROHS3 Compliant | ||
![]() X-7001 3M | In Stock | - | - | 10 Weeks | - | Copper (CU) Polyester | - | Roll | -40°C~130°C | - | X-7001 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Double Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 32.700' 9.97m | 0.750 19.05mm | - | 0.005 0.13mm | RoHS Compliant | ||
Tiny WHSL | 2968 |
| Datasheet | 9 Weeks | - | - | - | Rectangular | -25°C~110°C | 2013 | EM80KM | Active | Not Applicable | Shielding Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 32.810' 10.00m | 1.969 50.00mm | - | 0.002 0.05mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Tin-Plated Copper Foil | - | - | -40°C~130°C | 2001 | 1183 | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 0.380 9.65mm | - | 0.003 0.07mm | - |