- Series
- Width
- Type
- Shape
- Thickness - Overall
- Material
- Operating Temperature
- Length
- Adhesive
- Part Status
- Shelf Life
- Shelf Life Start
Attribute column
Manufacturer
3M RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3M AB5020HF 2.95" X 1.25"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | - | AB5020HF | Active | Not Applicable | Absorbing Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | 1.250 31.75mm | 2.950 74.93mm | - | 0.008 0.20mm | ROHS3 Compliant | ||
![]() AB5010S 3M | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Rectangular | - | 2006 | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 11.693 297.00mm | 8.268 210.00mm | - | 0.005 0.13mm | - | ||
![]() AB5016RF 3M | In Stock | - | Datasheet | - | - | - | 149.685482g | Square | -30°C~85°C | 2012 | - | Obsolete | Not Applicable | Flexible Ferrite Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 4.528 115.00mm | 4.528 115.00mm | 160μm | 0.007 0.18mm | Non-RoHS Compliant | ||
Tiny WHSL | 533 |
| Datasheet | 8 Weeks | - | Polymer Resin, Metal Flakes | - | Sheet | - | 2014 | AB5000HF | Active | Not Applicable | Absorbing Tape | 185°C | -13°C | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | 49.210' 15.00m | 8.268 210.00mm | 304.8μm | 0.012 0.30mm | Non-RoHS Compliant | ||
Tiny WHSL | 280 |
| Datasheet | 3 Weeks | - | Embossed Copper Foil | - | - | - | 1999 | 1245 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | Non-Conductive, Single Sided | - | - | 54.000' 16.50m | 0.500 12.70mm | - | 0.004 0.10mm | ROHS3 Compliant | ||
Tiny WHSL | 68 | - | Datasheet | 3 Weeks | - | Embossed Copper Foil | - | - | - | - | 1245 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | Non-Conductive, Single Sided | - | - | 54.000' 16.50m | 0.250 6.35mm | - | 0.004 0.10mm | ROHS3 Compliant | ||
Tiny WHSL | 50 |
| Datasheet | 3 Weeks | - | Embossed Copper Foil | - | - | - | 1999 | 1245 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | Non-Conductive, Single Sided | - | - | 54.000' 16.50m | 0.750 19.10mm | - | 0.004 0.10mm | ROHS3 Compliant | ||
Tiny WHSL | 963 |
| Datasheet | 3 Weeks | - | Embossed Copper Foil | - | - | - | 1999 | 1245 | Active | Not Applicable | Shielding Tape | - | - | - | Non-Conductive, Single Sided | - | - | 54.000' 16.50m | 1.000 25.40mm | - | 0.004 0.10mm | ROHS3 Compliant | ||
Tiny WHSL | 538 |
| Datasheet | 10 Weeks | - | Nickel-Copper (NI/CU) Polyester | - | Tape | - | - | - | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 163.50' 49.83m | 41.30 104.90cm | - | 0.004 0.11mm | RoHS Compliant | ||
Tiny WHSL | 926 |
| - | 3 Weeks | - | Aluminum Foil | - | - | -40°C~130°C | - | 1170 | Active | Not Applicable | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 22.992 584.00mm | - | - | RoHS Compliant | ||
![]() 30X170-1181-100 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Copper Foil | - | Rectangular | -40°C~130°C | 2010 | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 6.693 170.00mm | 1.181 30.00mm | 76.2μm | 0.003 0.07mm | ROHS3 Compliant | ||
![]() 22MM-8MM-1181-250PK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Copper Foil | - | Square | -40°C~130°C | 2010 | - | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 0.315 8.00mm | 0.866 22.00mm | 66.04μm | 0.003 0.07mm | ROHS3 Compliant | ||
Tiny WHSL | 632 |
| Datasheet | 10 Weeks | - | Aluminum Foil | - | - | -40°C~130°C | 2009 | 1115 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | Conductive, Single Sided | - | - | 180.000' 55.00m | 6.000 152.40mm | - | 0.006 0.15mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | - | 2014 | AB5010HF | Active | Not Applicable | Absorbing Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | 49.210' 15.00m | 11.811 300.00mm | - | 0.004 0.10mm | RoHS Compliant | ||
![]() 1-5-1170 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Aluminum | Aluminum Foil | - | - | -40°C~130°C | 1999 | 1170 | Active | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 15.000' 4.60m | 1.000 25.40mm | 76.2μm | 0.003 0.08mm | ROHS3 Compliant | ||
![]() 3M CN3490 CIRCLE-3.000"-100 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | Circular | - | - | CN-3490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | - | 3.000 76.20mm | - | 0.002 0.06mm | RoHS Compliant | ||
![]() 3M CN4490 0.5" X 0.75"-250 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | Rectangular | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 0.750 19.05mm | 0.500 12.70mm | - | 0.002 0.05mm | RoHS Compliant | ||
![]() 3M CN4490 2" X 3"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | Rectangular | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 3.000 76.20mm | 2.000 50.80mm | - | 0.002 0.05mm | RoHS Compliant | ||
![]() 3M CN3190 0.5" X 1.25"-250 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | Rectangular | - | - | CN-3190 | Active | Not Applicable | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 0.500 12.70mm | 1.250 31.75mm | - | 0.004 0.11mm | ROHS3 Compliant | ||
![]() 3M CN4490 3" X 4"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | Rectangular | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 4.000 101.60mm | 3.000 76.20mm | - | 0.002 0.05mm | RoHS Compliant |