- Series
- Width
- Type
- Shape
- Thickness - Overall
- Material
- Operating Temperature
- Length
- Adhesive
- Part Status
- Shelf Life
- Shelf Life Start
Attribute column
Manufacturer
3M RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3M CN4490 6" X 1.25"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Nickel-Copper (NI/CU) Fabric | Rectangular | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 6.000 152.40mm | 1.250 31.75mm | - | 0.002 0.05mm | RoHS Compliant | ||
![]() 3M CN3490 7" X 7.25"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Nickel-Copper (NI/CU) Fabric | Rectangular | - | - | CN-3490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 7.250 184.15mm | 7.000 177.80mm | - | 0.002 0.06mm | RoHS Compliant | ||
![]() 3M CN4490 7" X 10.5"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Nickel-Copper (NI/CU) Fabric | Rectangular | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 10.500 266.70mm | 7.000 177.80mm | - | 0.002 0.05mm | RoHS Compliant | ||
![]() 3M CN4490 2" X 10.5"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Nickel-Copper (NI/CU) Fabric | Rectangular | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 10.500 266.70mm | 2.000 50.80mm | - | 0.002 0.05mm | RoHS Compliant | ||
![]() 3M CN4490 5.75" X 5.75"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Nickel-Copper (NI/CU) Fabric | Rectangular | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 5.750 146.05mm | 5.750 146.05mm | - | 0.002 0.05mm | RoHS Compliant | ||
Tiny WHSL | 1547 |
| Datasheet | - | Copper Foil | - | -40°C~130°C | - | 1181 | Active | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 0.500 12.70mm | - | 0.003 0.07mm | ROHS3 Compliant | ||
Tiny WHSL | 2823 |
| Datasheet | 3 Weeks | Copper Foil | - | -40°C~130°C | 2001 | 1181 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 1.000 25.40mm | - | 0.003 0.07mm | ROHS3 Compliant | ||
![]() 5-1120-2S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Aluminum Foil | Square | - | 2001 | 1120 | Active | 1 (Unlimited) | Shielding Sheet | 149°C | 300°C | - | Conductive, Single Sided | - | - | 2.000 50.80mm | 2.000 50.80mm | 101.6μm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() 3M AB5010 0.5" X 10"-250 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | - | AB5000 | Active | Not Applicable | Absorbing Sheet | - | - | - | Acrylic, Pressure Sensitive Adhesive (PSA), Non-Conductive, Double Sided | - | - | 10.000 254.00mm | 0.500 12.70mm | - | 0.004 0.10mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Roll | -30°C~105°C | 2014 | AB6000S | Active | 1 (Unlimited) | Absorbing Tape | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 164.042' 50.00m | - | - | 0.004 0.11mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Aluminum Polyester Foil | - | - | 2004 | AL | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | - | Conductive, Single Sided | - | - | 64.960' 19.80m | 1.000 25.40mm | - | 0.003 0.07mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold Fabric | - | - | 2004 | AU | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | - | Conductive, Single Sided | - | - | 164.000' 49.90m | 1.000 25.40mm | - | 0.004 0.11mm | - | ||
![]() 3M AB5010 0.5" X 1.5"-250 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | - | AB5000 | Active | Not Applicable | Absorbing Sheet | - | - | - | Acrylic, Pressure Sensitive Adhesive (PSA), Non-Conductive, Double Sided | - | - | 1.500 38.10mm | 0.500 12.70mm | - | 0.004 0.10mm | RoHS Compliant | ||
Tiny WHSL | 2119 |
| Datasheet | 3 Weeks | Copper Foil | - | -40°C~130°C | - | 1126 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 108.000' 32.90m | 1.000 25.40mm | - | 0.004 0.09mm | ROHS3 Compliant | ||
Tiny WHSL | 756 |
| Datasheet | 3 Weeks | Copper Foil | - | -40°C~130°C | - | 1181 | Active | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 0.250 6.35mm | - | 0.003 0.07mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | - | -30°C~105°C | 2014 | AB6000 | Active | 1 (Unlimited) | Absorbing Tape | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 164.042' 50.00m | - | - | 0.004 0.11mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | - | -30°C~105°C | 2014 | AB6000 | Active | 1 (Unlimited) | Absorbing Tape | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 328.084' 100.00m | - | - | 0.004 0.11mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold Fabric | - | - | 2004 | AU | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | - | Conductive, Single Sided | - | - | 164.000' 49.90m | 6.000 152.40mm | - | 0.004 0.11mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Aluminum Polyester Foil | - | - | 2004 | AL | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | - | Conductive, Single Sided | - | - | 64.960' 19.80m | 6.000 152.40mm | - | 0.003 0.07mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Rectangular | - | - | ECAP | Obsolete | Not Applicable | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 164.042' 50.00m | 9.450 240.03mm | - | 0.012 0.30mm | - |