- Series
- Width
- Type
- Shape
- Thickness - Overall
- Material
- Operating Temperature
- Length
- Adhesive
- Part Status
- Shelf Life
- Shelf Life Start
Attribute column
Manufacturer
3M RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3M AB5050 CIRCLE-2"-100 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | Circular | -25°C~85°C | 2006 | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 2.000 50.80mm | - | 0.022 0.55mm | - | ||
![]() 3M AB5050 1" X 3"-100 3M (TC) | In Stock | - | Datasheet | - | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | - | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 3.000 76.20mm | 1.000 25.40mm | - | 0.022 0.55mm | - | ||
![]() 3M AB5050 1" X 4"-100 3M (TC) | In Stock | - | Datasheet | - | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | - | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 4.000 101.60mm | 1.000 25.40mm | - | 0.022 0.55mm | - | ||
![]() 3M AB5050 1"SQ-250 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | 2006 | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 1.000 25.40mm | 1.000 25.40mm | - | 0.022 0.55mm | - | ||
![]() 3M AB5050 1" X 2"-100 3M (TC) | In Stock | - | Datasheet | - | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | - | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 2.000 50.80mm | 1.000 25.40mm | - | 0.022 0.55mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Roll | -30°C~105°C | - | AB6005HF | Active | Not Applicable | Absorbing/Shielding Sheet | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 32.810' 10.00m | 0.98 25.00mm | - | 0.004 0.11mm | - | ||
![]() 5-1181-1.5S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | Square | -40°C~130°C | - | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 1.500 38.10mm | 1.500 38.10mm | 88.9μm | 0.004 0.09mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Polymer Resin, Metal Flakes | Sheet | - | 2014 | AB5000HF | Active | Not Applicable | Absorbing Tape | 185°C | -13°C | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | 49.210' 15.00m | 8.268 210.00mm | 508μm | 0.020 0.50mm | RoHS Compliant | ||
![]() 3-6-1267 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Embossed Aluminum Foil | - | - | 1999 | 1267 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | Non-Conductive, Single Sided | - | - | 18.000' 5.50m | 3.000 76.20mm | 127μm | 0.005 0.13mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Polymer Resin, Metal Flakes | Rectangular | - | 2014 | AB50000SHF | Active | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 203.2μm | 0.008 0.20mm | RoHS Compliant | ||
![]() 5-1181-1-2R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | Rectangular | -40°C~130°C | 1999 | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 2.000 50.80mm | 1.000 25.40mm | 88.9μm | 0.004 0.09mm | ROHS3 Compliant | ||
![]() 5-1126-1-3R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Copper Foil | Rectangular | -40°C~130°C | 2001 | 1126 | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 3.000 76.20mm | 1.000 25.40mm | 50.8μm | 0.004 0.09mm | ROHS3 Compliant | ||
![]() 11.5X12-6-1345 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Embossed Tin-Plated Copper Foil | - | -40°C~130°C | - | 1345 | Active | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Non-Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 12.000 304.80mm | 11.500 292.00mm | 88.9μm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() 3M AB5020 CIRCLE-1.5"-100 3M (TC) | In Stock | - | - | - | Polymer Resin, Metal Flakes | Circular | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 1.500 38.10mm | - | 0.010 0.25mm | - | ||
![]() 3M AB5020 2"SQ-100 3M (TC) | In Stock | - | - | 3 Weeks | Polymer Resin, Metal Flakes | Square | -25°C~85°C | 2014 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 2.000 50.80mm | 2.000 50.80mm | - | 0.010 0.25mm | - | ||
![]() 3M AB5020 CIRCLE-2"-100 3M (TC) | In Stock | - | - | 3 Weeks | Polymer Resin, Metal Flakes | Circular | -25°C~85°C | 2014 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 2.000 50.80mm | - | 0.010 0.25mm | - | ||
![]() 3M AB5020 0.5"SQ-250 3M (TC) | In Stock | - | - | - | Polymer Resin, Metal Flakes | Square | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 0.500 12.70mm | 0.500 12.70mm | - | 0.010 0.25mm | - | ||
![]() 5-AB5030-3/4-2R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 2.000 50.80mm | 0.750 19.10mm | 355.6μm | 0.014 0.35mm | RoHS Compliant | ||
![]() 5-AB5030-3/4-4R 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 4.000 101.60mm | 0.750 19.10mm | 355.6μm | 0.014 0.35mm | RoHS Compliant | ||
![]() 5-AB5030-3/4S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Polymer Resin, Metal Flakes | Square | -25°C~85°C | 2006 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 0.750 19.10mm | 0.750 19.10mm | 355.6μm | 0.014 0.35mm | RoHS Compliant |