- Color
- Length
- Material
- Series
- Features
- Inner Diameter - Recovered
- Inner Diameter - Supplied
- Lead Free Status / RoHS Status
- Operating Temperature
- Part Status
- Recovered Wall Thickness
- Shrink Temperature
Attribute column
Manufacturer
3M Touch Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | NEMA Rating | RoHS | Operating Temperature | Series | Part Status | Type | Color | Subcategory | Housing Color | Product Type | Ventilation | Shrinkage Ratio | Shrink Temperature | Product | Features | Product Category | IP Rating | Height | Length | Width | Recovered Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Fluoroelastomer (FKM) | - | - | 1.000 (25.40mm) | 2.000 (50.80mm) | -- | - | - | - | - | -55°C ~ 200°C | Q-200E | Active | Tubing, Flexible | Black | - | - | - | - | 2 to 1 | 150°C | - | Abrasion Resistant, Corrosion Resistant, Cut-Through Resistant, Impact Resistant, Solvent Resistant | - | - | - | 4.00 (1.22m) | - | 0.110 (2.79mm) | ||
Tiny WHSL | In Stock | - | - | Polyolefin (PO), Irradiated, Halogen Free | - | - | 0.375 (9.53mm) | 0.750 (19.05mm) | -- | - | - | - | - | -55°C ~ 125°C | Q2-LS | Active | Tubing, Flexible | Black | - | - | - | - | 2 to 1 | 65°C | - | Low Shrink Temperature | - | - | - | 200.0 (61.0m) | - | 0.031 (0.79mm) | ||
Tiny WHSL | In Stock | - | - | Polyolefin (PO) | - | - | 0.472 (12.00mm) | 1.575 (40.01mm) | -- | - | - | - | - | -55°C ~ 125°C | Q5-3XM | Active | Tubing, Flexible | Black | - | - | - | - | 3 to 1 | 80°C | - | Adhesive Lined, Fluid Resistant | - | - | - | 4.00 (1.22m) | - | 0.118 (3.00mm) | ||
Tiny WHSL | In Stock | - | - | Polyolefin (PO) | - | - | 0.095 (2.41mm) | 0.187 (4.75mm) | -- | - | - | - | - | -45°C ~ 125°C | Q5-2X | Active | Tubing, Flexible | Black | - | - | - | - | 2 to 1 | 100°C | - | Adhesive Lined, Self Extinguishing | - | - | - | 328.1 (100.0m) | - | 0.028 (0.71mm) | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Amphenol Wilcoxon | - | - | - | - | Amphenol | - | 4X | Details | - | VLD | - | - | Gray | Enclosures, Racks and Boxes | Gray | Electrical Enclosures | Not Available | - | - | Junction Boxes | - | Electrical Enclosures | IP66 | 8 in | 1.667 ft | 1.333 ft | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | 2N4929 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polyolefin (PO) | - | - | 0.500 (12.70mm) | 1.000 (25.40mm) | -- | - | - | - | - | -55°C ~ 135°C | Q2-R | Active | Tubing, Semi Rigid | Black | - | - | - | - | 2 to 1 | 70°C | - | Flame Retardant, Fluid Resistant, Solvent Resistant | - | - | - | 150.0 (45.7m) | - | 0.036 (0.90mm) | ||
Tiny WHSL | In Stock | - | - | Fiberglass | Amphenol Wilcoxon | 1 | - | - | - | Amphenol | - | 4X | Details | - | VLD | - | - | Gray | Enclosures, Racks and Boxes | Gray | Electrical Enclosures | Not Available | - | - | Junction Boxes | - | Electrical Enclosures | IP66 | 8 in | 1.667 ft | 1.333 ft | - |