- RoHS
- Color
- Weight
- Length
- Width
- Height
- Resistance
- Material
- Series
- Thickness
- Manufacturer
- Lead Free
Attribute column
Manufacturer
3M Static Control Shielding Bags, Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Shape | Package Cooled | Brand | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Color | Applications | Subcategory | Style | Base Part Number | Termination Style | Number of Outputs | Voltage - Input (Max) | Output Type | Lead Spacing | Output Configuration | Current - Output | Control Features | Voltage - Output | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Voltage Dropout (Max) | Circuit Type | PSRR | Product Type | Voltage - Output (Max) | Product | Features | Product Category | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13954 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13767 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13371 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13763 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13374 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -40°C ~ 85°C | Tube | -- | - | Active | - | - | - | - | Controller, Intel Pentium® II, AMD-K6® | - | - | LTC1430 | - | 1 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | - | 14.333519 kg | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | LT1761 | - | - | 20V | Fixed | - | Positive | 100mA | Enable | - | 2.5V | 1 | Over Current, Over Temperature, Reverse Polarity | 0.45V @ 100mA | - | 65dB (120Hz) | - | -- | - | - | - | - | - | - | - | ||
![]() 3001216 3M | In Stock | - | - | - | - | - | - | - | Polycarbonate | - | - | - | - | USA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ejector Grounding | - | - | - | - | Aluminum Body | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass Filled 20% | - | - | - | - | - | ||
![]() 19158 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-UH-077A-6+B055+K466 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203.2 mm | 127 mm | - | ||
Tiny WHSL | In Stock | - | - | External | - | - | - | - | - | 4.989516 kg | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 305 mm | - | - | - | ||
![]() 19058 3M | In Stock | - | - | Push Pin | - | - | - | - | Aluminium | - | Fins, Square | ASIC | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.9936 mm | 24.9936 mm | - | ||
![]() 2101216 3M | In Stock | - | - | - | - | - | - | - | - | 12.246994 kg | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 2.1 kΩ | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3001024 3M | In Stock | - | - | - | - | - | - | - | - | 3.175147 kg | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 584.2 mm | ||
![]() D271216 3M | In Stock | - | - | - | - | - | - | - | - | 4.898798 kg | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 406.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 8.436818 kg | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2101624 3M | In Stock | - | - | - | - | - | 9 | - | - | 9.979032 kg | - | - | CTS Electronic Components | - | 3000 | CTS | - | + 125 C | - 55 C | 0.64 W | 4.7 kOhms | Details | 25 V | - | Reel | 753 | 2 % | - | 200 PPM / C | Surface Mount Resistor Network | - | Silver | - | Resistors | - | - | SMD/SMT | - | - | - | 0.64 mm | - | - | - | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | Networks | - | Resistor Networks & Arrays | - | 6.86 mm | 2.03 mm | - | ||
![]() 1345-1 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Adhesive | - | - | - | - | - | 47.627199 kg | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3458 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21135 3M | In Stock | - | - | - | - | - | - | - | Metal | 3.628739 kg | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 mm | 127 mm | 76.2 mm | - |