- RoHS
- Color
- Weight
- Length
- Width
- Height
- Resistance
- Material
- Series
- Thickness
- Manufacturer
- Lead Free
Attribute column
Manufacturer
3M Static Control Shielding Bags, Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Failure Rate | Product Type | Features | Product Category | Height | Length | Width | Thickness | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1501014 3M | In Stock | - | - | - | 1.859729 kg | - | - | - | - | DALE RESISTOR | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 355.6 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 15.422141 kg | Royalohm | 1210 | 5025 | 5000 | Royalohm | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000564 oz | 200 V | Reel | CQ | 1 % | - | 100 PPM / C | 180 Ohms | - | - | - | Black | Automotive Grade | Resistors | 500 mW (1/2 W) | - | Thick Film | SMD/SMT | - | Thick Film Resistors | Anti-Sulfur Resistors | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 2.6 mm | - | - | - | ||
![]() 2101824 3M | In Stock | - | - | - | 10.886217 kg | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 1 % | 2 | 50 ppm/°C | 110 kΩ | 150 °C | -55 °C | Thin Film | Silver | - | - | - | 150 mW | - | - | 0.01 % | - | Military | - | 838.2 µm | 3.937 mm | 1.27 mm | - | - | - | ||
![]() 100612 3M | In Stock | - | - | Metal | 4.281912 kg | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Clear, Silver | - | - | - | - | - | - | - | - | - | - | 304.8 mm | 304.8 mm | 152.4 mm | 304.8 mm | - | Lead Free | ||
![]() 21144 3M | In Stock | - | - | - | 3.628739 kg | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D34418 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2101115 3M | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 381 mm | 279.4 mm | - | - | - | ||
![]() 2121411 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 2.12 kΩ | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2121611 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 2.12 kΩ | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2121811 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 2.12 kΩ | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150Z1012 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1003024 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D271020 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1901024 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13373 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21287 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 177.8 mm | 177.8 mm | 203.2 mm | - | - | - | ||
![]() 2111115 3M | In Stock | - | - | - | 8.618255 kg | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 2 Ω | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 381 mm | 381 mm | 279.4 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10.432625 kg | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1002436 3M | In Stock | - | - | Metal | 9.344003 kg | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Clear, Silver | - | - | - | - | - | - | - | - | - | - | 914.4 mm | 914.4 mm | 609.6 mm | 914.4 mm | No SVHC | Lead Free | ||
![]() 2121815 3M | In Stock | - | - | - | 11.793402 kg | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |