- RoHS
- Color
- Weight
- Length
- Width
- Height
- Resistance
- Material
- Series
- Thickness
- Manufacturer
- Lead Free
Attribute column
Manufacturer
3M Static Control Shielding Bags, Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Approvals | Dimensions | ECCN | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | RoHS | Version | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Current Rating | Base Part Number | Number of Outputs | Efficiency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Failure Rate | Note | Voltage | Current - Output (Max) | Output Current | Number of Poles | Voltage - Output 2 | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Input Connector | Output Connector | USB | Connection Type | Features | Input Voltage | Phase | Height | Height Seated (Max) | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70046 3M | In Stock | - | - | External | - | - | - | - | 1.000171 kg | - | 105x68x39mm | - | - | - | - | - | - | - | Yes | Plug-in | - | - | - | MPP | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 5Vdc | - | - | Medical | - | - | 4 A | - | - | - | 0-C...+40-C | - | Friwo Plug System | Universal Output Plug System | - | - | - | 100-240Vac | - | 152.4 mm | - | 152.4 mm | 101.6 mm | 152.4 mm | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.7 m | 1.372 m | 4 mm | - | ||
![]() 2121211 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 2.12 kΩ | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21267 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 2.12 kΩ | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10045 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2121823 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 2.12 kΩ | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 9.344003 kg | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19146 3M | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | Unavailable | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 11 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152.4 mm | - | 152.4 mm | 101.6 mm | - | - | ||
![]() 191610 3M | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | No | - | - | Hubbell | GFRST15I3 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 11 Ω | - | Ivory | - | - | 15 A | - | - | - | - | - | - | - | - | 125 VAC | - | - | 2 | - | - | - | - | - | - | No | Duplex Receptacle | - | - | 1 | - | - | 254 mm | 152.4 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | TO-247-2 | TO-247 | Polyolefin | 18.143695 kg | - | - | - | - | - | Polyolefin | - | - | - | Compliant | - | - | -55°C ~ 175°C | Tube | LTO 100 | 0.620 L x 0.197 W (15.76mm x 5.00mm) | ±5% | Active | 2 | ±350ppm/°C | - | 1 Ohms | Thick Film | White | - | 100W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Non-Inductive | - | - | - | 0.827 (21.00mm) | - | 127 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 25-PowerBBGA Module | 25-BGA (6.25x6.25) | - | 19.504472 kg | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 1.5 ~ 12 V | -40°C ~ 125°C | - | µModule® | 0.25 L x 0.25 W x 0.10 H (6.3mm x 6.3mm x 2.4mm) | - | Active | - | - | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | LTM4622 | 2 | -- | 20V | - | 3.6V | - | - | - | 2A, 2A | - | - | 1.5 ~ 12 V | -- | - | -- | - | - | - | - | OCP, OTP, OVP | - | - | - | - | - | - | - | - | ||
![]() 19168 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2101218 3M | In Stock | - | - | - | Panel mounting hole | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | Non-Compliant | - | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 0, NC - 2 | - | - | - | - | - | 2.1 kΩ | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 12V AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457 mm | - | - | - | - | - | ||
![]() 2101818 3M | In Stock | - | - | - | - | - | - | - | 8.164663 kg | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 14.968548 kg | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |