- Manufacturer
- Subcategory
- Product Type
- Product Category
- Brand
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Mfr
- Package
- Product Status
- Manufacturer Part Number
Attribute column
Manufacturer
3M Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Material - Insulation | Terminal Screw Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Contact Finish Mating | Contact Materials | Current - Average Rectified (Io) (per Diode) | Current - Continuous Drain (Id) @ 25℃ | Current-Collector (Ic) (Max) | Current-IEC | Current-UL | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Power Dissipation (Max) | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Technology | Ingress Protection | Insulation Height | Current Rating | Pitch - Mating | Base Part Number | Termination Style | Contact Finish - Post | Contact Resistance | Wire Gauge | Contact Tail Length | Number of Circuits | Number of Levels | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Contact Mating Finish | Wire Gauge or Range - AWG | Operating Temperature - Junction | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Input Capacitance (Ciss) (Max) @ Vds | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Plug Wire Entry | Header Orientation | Drain to Source Voltage (Vdss) | Vgs (Max) | Wire Gauge or Range - mm² | Product Type | Transistor Type | Wire Strip Length | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Terminal Screw Finish | Capacitance @ Vr, F | Screw Size | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Diode Configuration | Termination Post Length | Pitch - Post | Number of Wire Entries | FET Feature | Reverse Recovery Time (trr) | Product | Features | Product Category | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | TO-92-3 | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | 150mA | - | - | - | 10 | 3M | - | - | - | - | 150°C (TJ) | Tube | -- | Obsolete | - | - | - | - | - | Tools | - | - | - | - | - | - | 2PC1815 | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | NPN | - | 200 @ 2mA, 6V | 100nA (ICBO) | 300mV @ 10mA, 100mA | - | - | - | 50V | 80MHz | - | - | - | - | - | - | - | - | Other Tools | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | - | - | - | - | - | - | - | - | 860mA (Tc) | - | - | - | 5V, 10V | - | - | 725mW (Ta), 6.25W (Tc) | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | Obsolete | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 4 Ohm @ 1A, 10V | 2V @ 1mA | - | - | - | - | - | 50pF @ 25V | - | - | - | - | 90V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 20ETF04 | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 100µA @ 400V | 1.3V @ 20A | - | - | - | -40°C ~ 150°C | - | - | - | - | - | - | - | - | - | 400V | 20A | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 160ns | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic Resin | - | - | - | - | - | 3M Electronic Specialty | - | Copper Alloy | - | - | - | -- | 12A | - | 1 | 3M | - | 0.4 Nm (3.5 Lb-In) | 300V | - | -40°C ~ 115°C | Bulk | 02-500 | Active | - | Plug, Female Sockets | 4 | Green | - | Supplies | 0.197 (5.00mm) | - | -- | 1.024 (26.01mm) | - | - | - | Screw - Rising Cage Clamp | - | - | - | -- | - | 1 | - | - | - | - | - | Tin | 12-24 AWG | - | - | - | - | - | - | - | 4 | - | - | - | - | 270° | -- | - | - | 1-2.5mm² | Labels | - | 6-7mm | - | - | - | - | - | M3 | - | - | - | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | Labels and Industrial Warning Signs | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | -- | 11A | - | - | - | - | -- | 300V | - | -40°C ~ 110°C | Bulk | Buchanan | Obsolete | - | Header, Male Pins, Shrouded (2 Side) | 3 | Green | - | - | 0.138 (3.50mm) | - | -- | 0.362 (9.20mm) | - | - | - | Solder | - | - | - | 0.134 (3.40mm) | - | 1 | - | - | - | - | - | Tin | -- | - | - | - | - | - | - | - | 3 | - | - | - | - | -- | Vertical | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | PRM4 | PRM4 (Isolated) | - | - | - | - | - | - | - | - | - | 110A | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 10mA @ 25V | 480mV @ 110A | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | PRM4 | PRM4 (Isolated) | - | - | - | - | - | - | 3M Electronic Specialty | - | - | 100A | - | - | - | - | - | 200 | 3M | - | - | - | - | - | Bulk | -- | Active | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 10mA @ 45V | 540mV @ 100A | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | 45V | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | Other Tools | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 26 (2 x 13) | Beryllium Copper | Brass | 3M Electronic Specialty | Gold | - | - | - | - | - | - | - | 1 | 3M | - | - | - | - | -55°C ~ 105°C | Bulk | 8 | Active | Solder | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | Tools | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Gold | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | - | - | - | Closed Frame, Elevated | Other Tools | 30.0µin (0.76µm) | 10.0µin (0.25µm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | D-67 HALF-PAK | HALF-PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 6mA @ 100V | 860mV @ 240A | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | 240A | - | - | - | - | - | - | - | - | - | - | - | - | 5500pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 22 (1 x 22) | Beryllium Copper | Brass | 3M Electronic Specialty | Gold | - | - | - | - | - | - | - | 1 | 3M | - | - | - | - | -- | Bulk | 518 | Active | Solder | SIP | - | - | - | Tools | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | Open Frame | Other Tools | 10.0µin (0.25µm) | 200.0µin (5.08µm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Chassis, Panel | - | - | - | Polybutylene Terephthalate (PBT) | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 120°C | Bulk | Buchanan | Obsolete | - | - | - | Black | 2 | - | 0.375 (9.53mm) | - | - | - | 20A | - | - | - | - | - | 12-22 AWG | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | Closed | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | 42 | - | - | - | Flange | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | - | 26 (1 x 26) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Bulk | 508 | Active | Wire Wrap | SIP | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.360 (9.14mm) | -- | - | - | - | - | -- | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 28 (2 x 14) | Beryllium Nickel | Beryllium Nickel | - | Nickel Boron | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | 57 | Active | Solder | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | - | Nickel Boron | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 (2.78mm) | 0.100 (2.54mm) | - | - | - | - | Closed Frame | - | 50.0µin (1.27µm) | 50.0µin (1.27µm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Chassis, Panel | - | - | - | Thermoplastic | Steel | - | - | - | 3M Electronic Specialty | - | - | - | - | - | - | - | - | 20 | 3M | - | - | - | 600V | -60°C ~ 105°C | Bulk | SSB7, Buchanan | Obsolete | - | - | - | Black | 1 | Tools | 0.438 (11.12mm) | - | - | - | 20A | - | - | - | - | - | 12-22 AWG | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | Quick Connect (0.250), Insulated | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | 24 | - | - | Cleaning Tools | Flange | Other Tools | - | - | UL94 V-2 | ||
Tiny WHSL | In Stock | - | - | Chassis, Panel | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 120°C | Bulk | Buchanan | Obsolete | - | - | - | Black | 2 | - | 0.433 (11.00mm) | - | - | - | 25A | - | - | - | - | - | 14-22 AWG | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | Closed | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | 44 | - | - | - | Flange | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 23 (1 x 23) | Phosphor Bronze | Phosphor Bronze | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | 501 | Active | Wire Wrap | SIP | - | - | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | - | Gold | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.420 (10.67mm) | 0.100 (2.54mm) | - | - | - | - | -- | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | -- | Beryllium Copper | Brass | 3M Electronic Specialty | Tin | - | - | - | - | - | - | - | 200 | 3M | - | - | - | - | -55°C ~ 105°C | Bulk | PGM | Active | Solder | PGA | - | - | - | Tools | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | 0.165 (4.19mm) | 0.100 (2.54mm) | - | - | - | - | -- | Other Tools | 200.0µin (5.08µm) | 200.0µin (5.08µm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Chassis, Panel | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -60°C ~ 105°C | Bulk | SSB7, Buchanan | Obsolete | - | - | - | Black | 1 | - | 0.438 (11.12mm) | - | - | - | 20A | - | - | - | - | - | 12-22 AWG | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Block | Quick Connect (0.250), Insulated | 2 Wall (Dual) | - | Screws | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | 23 | - | - | - | Flange | - | - | - | UL94 V-2 |