- Subcategory
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Brand
- Series
- Part Status
- Operating Temperature
- Type
- Features
- Packaging
Attribute column
Manufacturer
3M Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Surface Mount Land Size | Brand | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Mated Stacking Heights | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Capacitance | Fastening Type | Subcategory | Contact Type | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | ESR (Equivalent Series Resistance) | Lead Spacing | Overall Contact Length | Polarization | Ripple Current @ Low Frequency | Product Type | Product | Features | Product Category | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | Square | - | - | Gold | - | Copper Alloy | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -- | - | -- | -25°C ~ 85°C | Bulk | -- | - | - | Active | - | Solder | Receptacle | - | 40 | -- | 2 | - | Push-Pull | - | Forked | -- | 0.469 (11.90mm) | Board to Board | All | -- | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | 0.185 (4.70mm) | - | Tin | - | - | - | - | - | - | - | -- | - | - | 8.00µin (0.203µm) | 78.7µin (2.00µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | Circular | - | - | Tin-Lead | -- | Brass | - | Thermoplastic | - | - | - | -- | - | 600V | -55°C ~ 130°C | Tube | Metrimate | - | - | Active | - | Solder | Header | - | 6 | Automotive, General Purpose, Industrial | 1 | - | Latch Holder | - | Male Pin | -- | 0.550 (13.97mm) | Board to Board or Cable | All | 7.5A | 0.200 (5.08mm) | Red | -- | 0.120 (3.05mm) | Shrouded - 4 Wall | Tin-Lead | - | - | -- | - | - | - | - | Mounting Flange | - | - | 150.0µin (3.81µm) | 150.0µin (3.81µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Square | - | 3M Electronic Specialty | Gold | -- | Brass | 10 | Polyamide (PA), Nylon | - | - | 3M | -- | - | 250V | -40°C ~ 105°C | Tray | Micro MATE-N-LOK | - | - | Active | - | Solder | Header | - | 20 | General Purpose | 2 | - | Locking Ramp | Tools | Male Pin | -- | 0.364 (9.25mm) | Board to Cable/Wire | All | Varies by Wire Gauge | 0.118 (3.00mm) | Black | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | Tin-Lead | - | - | -- | - | - | Hand Tools | - | Board Lock | Other Tools | - | 30.0µin (0.76µm) | 100.0µin (2.54µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | Square | - | 3M Electronic Specialty | Gold | 0.228 (5.80mm) | Brass | 250 | Polybutylene Terephthalate (PBT) | - | - | 3M | -- | - | -- | -65°C ~ 105°C | Bulk | AMPMODU Mod II | - | - | Active | - | Solder | Header, Breakaway | - | 52 | -- | 2 | - | Push-Pull | Tools | Male Pin | -- | 0.219 (5.56mm) | Board to Board or Cable | All | 5A | 0.100 (2.54mm) | Green | 0.100 (2.54mm) | 0.126 (3.20mm) | Unshrouded | Tin | - | - | -- | - | - | Hand Tools | - | -- | Other Tools | - | 3.90µin (0.099µm) | 118.1µin (3.00µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | -- | - | - | - | - | - | - | -- | 1000 Hrs @ 85°C | - | - | 16V | - | -40°C ~ 85°C | Bulk | RSS | 0.157 Dia (4.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.184 Ohm @ 120Hz | 0.059 (1.50mm) | - | Polar | 40mA @ 120Hz | - | - | - | - | 0.315 (8.00mm) | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | Square | - | - | Gold | 0.141 (3.60mm) | Copper Alloy | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | -- | - | 250VAC | -55°C ~ 105°C | Bulk | AMPMODU | - | - | Active | - | Solder | Header | - | 24 | -- | 2 | - | Latch Holder | - | Male Pin | -- | 0.220 (5.60mm) | Board to Board or Cable | All | 1A | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | -- | Shrouded - 4 Wall | Tin | - | - | -- | - | - | - | - | Board Guide, Pick and Place | - | - | 30.0µin (0.76µm) | 100.0µin (2.54µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, Right Angle | - | Square | - | - | Tin-Lead | 0.230 (5.84mm) | Brass | - | Thermoplastic | - | - | - | -- | - | -- | -65°C ~ 105°C | Tape & Reel (TR) | AMPMODU MTE | - | - | Active | - | Solder | Header | - | 25 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | Latch Holder | - | Male Pin | -- | 0.200 (5.08mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | -- | -- | Shrouded - 4 Wall | Tin-Lead | - | - | -- | - | - | - | - | Board Lock, Keying Slot, Solder Retention | - | - | 100.0µin (2.54µm) | 100.0µin (2.54µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | -- | - | - | Gold or Gold-Palladium | -- | -- | - | -- | - | - | - | -- | - | -- | -- | Bulk | AMP-Latch | - | - | Active | - | Solder | Header | - | 26 | -- | 2 | - | Latch Lock/Eject Hooks | - | Male Pin | -- | -- | Board to Cable/Wire | All | -- | 0.100 (2.54mm) | Gray | 0.100 (2.54mm) | -- | Shrouded - 4 Wall | -- | - | - | -- | - | - | - | - | Board Lock, Keying Slot | - | - | 8.00µin (0.203µm) | -- | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Circular | - | - | Tin-Lead | - | Phosphor Bronze | - | Polyamide (PA), Nylon | - | - | - | -- | - | 600V | -55°C ~ 130°C | Tray | Metrimate | - | - | Active | - | Solder | Header | - | 24 | -- | 4 | - | Latch Holder | - | Female Socket | -- | 0.565 (14.35mm) | Board to Cable/Wire | All | 7.5A | 0.197 (5.00mm) | Red | 0.197 (5.00mm) | 0.181 (4.60mm) | - | Tin-Lead | - | - | - | - | - | - | - | Mounting Flange | - | - | 150.0µin (3.81µm) | 150.0µin (3.81µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Square | - | - | Gold | - | Phosphor Bronze | - | Polyester, Glass Filled | - | - | - | -- | - | -- | -- | Tray | AMPMODU HV-100 | - | - | Obsolete | - | Kinked Pin, Solder | Receptacle | - | 23 | -- | 1 | - | Push-Pull | - | Female Socket | -- | 0.276 (7.00mm) | Board to Board | All | -- | 0.100 (2.54mm) | Green | -- | 0.122 (3.10mm) | - | Tin | - | - | - | - | - | - | - | -- | - | - | 31.5µin (0.80µm) | 118.1µin (3.00µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Circular | - | - | Tin-Lead | - | Phosphor Bronze | - | Polyamide (PA), Nylon | - | - | - | -- | - | 600V | -55°C ~ 130°C | Tray | Metrimate | - | - | Obsolete | - | Solder | Header | - | 24 | -- | 4 | - | Latch Holder | - | Female Socket | -- | 0.565 (14.35mm) | Board to Cable/Wire | All | 7.5A | 0.197 (5.00mm) | Red | 0.197 (5.00mm) | 0.181 (4.60mm) | - | Tin-Lead | - | - | - | - | - | - | - | -- | - | - | 150.0µin (3.81µm) | 150.0µin (3.81µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | Square | - | 3M Electronic Specialty | Gold | - | -- | 500 | -- | - | - | 3M | -- | - | -- | -- | Bulk | Military, MIL-DTL-55302, AMPMODU Mod II | - | - | Active | - | Solder | Receptacle | Lapping | 50 | -- | 2 | - | Push-Pull | Tools | Female Socket | -- | 0.238 (6.05mm) | Board to Board or Cable | All | -- | 0.100 (2.54mm) | Natural | 0.100 (2.54mm) | 0.145 (3.68mm) | - | Gold | - | - | - | - | - | Hand Tools | Films | -- | Other Tools | - | 50.0µin (1.27µm) | Flash | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | Square | - | - | Gold | - | Beryllium Copper | - | Polyester, Glass Filled | - | - | - | -- | - | -- | -65°C ~ 125°C | Bulk | -- | - | - | Active | - | Solder | Receptacle | - | 48 | -- | 2 | - | Push-Pull | - | Female Socket | -- | 0.164 (4.17mm) | Board to Board | All | -- | 0.050 (1.27mm) | Black | 0.043 (1.09mm) | -- | - | Gold | - | - | - | - | - | - | - | -- | - | - | 50.0µin (1.27µm) | Flash | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Circular | - | - | Gold | 0.220 (5.59mm) | Phosphor Bronze | - | Polyamide (PA), Nylon | - | - | - | -- | - | 250VAC | -55°C ~ 105°C | Bulk | MR (Miniature Rectangular) | - | - | Active | - | Solder | Header | - | 9 | General Purpose | 3 | - | Latch Lock | - | Male Pin | -- | 0.531 (13.50mm) | Board to Cable/Wire | All | 6A | 0.165 (4.20mm) | Red | 0.165 (4.20mm) | 0.210 (5.33mm) | Shrouded - 4 Wall | Tin | - | - | -- | - | - | - | - | -- | - | - | 30.0µin (0.76µm) | 150.0µin (3.81µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Square | - | - | Gold | - | Phosphor Bronze | - | Polyester, Glass Filled | - | - | - | -- | - | -- | -65°C ~ 125°C | Tube | AMPMODU Mod IV | - | - | Obsolete | - | Solder | Receptacle | - | 44 | -- | 2 | - | Push-Pull | - | Female Socket | -- | 0.265 (6.73mm) | Board to Board or Cable | All | 2A | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | 0.125 (3.18mm) | - | Tin-Lead | - | - | - | - | - | - | - | -- | - | - | 10.0µin (0.25µm) | 150.0µin (3.81µm) | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | Circular | - | 3M Electronic Specialty | Tin-Lead | - | Phosphor Bronze | 500 | Thermoplastic | - | - | 3M | -- | - | 600V | -55°C ~ 130°C | Tray | Metrimate | - | - | Obsolete | - | Solder | Header | - | 3 | -- | 1 | - | Latch Holder | Tools | Female Socket | -- | 0.433 (11.00mm) | Board to Cable/Wire | All | 7.5A | 0.197 (5.00mm) | Red | -- | 0.186 (4.72mm) | - | Tin-Lead | - | - | - | - | - | Hand Tools | - | Mounting Flange | Other Tools | - | 150.0µin (3.81µm) | 150.0µin (3.81µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | Square | - | - | Gold | - | -- | - | -- | - | - | - | -- | - | -- | -- | Bulk | Military, MIL-DTL-55302, AMPMODU Mod II | - | - | Active | - | Solder | Receptacle | - | 44 | -- | 2 | - | Push-Pull | - | Female Socket | -- | 0.238 (6.05mm) | Board to Board or Cable | All | -- | 0.100 (2.54mm) | Natural | 0.100 (2.54mm) | 0.145 (3.68mm) | - | Gold | - | - | - | - | - | - | - | -- | - | - | 50.0µin (1.27µm) | Flash | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | Square | - | - | Gold | - | Phosphor Bronze | - | Polyphenylene Sulfide (PPS) | - | - | - | -- | - | -- | -- | Bulk | Military, MIL-DTL-55302, AMPMODU Mod II | - | - | Active | - | Solder | Receptacle | - | 50 | -- | 2 | - | Push-Pull | - | Female Socket | -- | 0.238 (6.05mm) | Board to Board or Cable | All | -- | 0.100 (2.54mm) | Natural | 0.100 (2.54mm) | 0.145 (3.68mm) | - | -- | - | - | - | - | - | - | - | -- | - | - | 50.0µin (1.27µm) | -- | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Square | - | - | Gold or Gold-Palladium | 0.240 (6.10mm) | -- | - | -- | - | - | - | -- | - | -- | -65°C ~ 105°C | Bulk | AMP-Latch | - | - | Active | - | Solder | Header | - | 40 | -- | 2 | - | Push-Pull | - | Male Pin | -- | 0.549 (13.94mm) | Board to Cable/Wire | All | 1A per Contact | 0.100 (2.54mm) | Blue | 0.100 (2.54mm) | 0.110 (2.79mm) | Shrouded - 4 Wall | Tin | - | - | 0.639 (16.23mm) | - | - | - | - | Keying Slot, Mounting Flange | - | - | 30.0µin (0.76µm) | 100.0µin (2.54µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | Square | - | 3M Electronic Specialty | Gold | -- | Brass | 1 | Polyamide (PA), Nylon | - | - | 3M | -- | - | 250V | -40°C ~ 105°C | Tape & Reel (TR) | Micro MATE-N-LOK | - | - | Active | - | Solder | Header | - | 24 | General Purpose | 2 | - | Locking Ramp | Supplies | Male Pin | -- | 0.364 (9.25mm) | Board to Cable/Wire | All | Varies by Wire Gauge | 0.118 (3.00mm) | Black | 0.118 (3.00mm) | -- | Shrouded - 4 Wall | Tin-Lead | - | - | -- | - | - | Labels | - | Board Lock, Pick and Place | Labels and Industrial Warning Signs | - | 30.0µin (0.76µm) | 100.0µin (2.54µm) | UL94 V-0 | - |