- Series
- Mfr
- Product Status
- Package
- Type
- Base Product Number
- Factory colour
- Features
- Material
- Standards
- Manufacturer
- RoHS
Attribute column
Manufacturer
3M Personal Protective Equipment (PPE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Material | Weight | Product Weight | Base Product Number | CoilResistance | Contact Materials | Content | Factory colour | Material (details) | Mfr | Package | Product Status | Standards Met | Style Type | Turn Off Voltage (Min) | Turn On Voltage (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Termination Style | Failure Rate | Lead Style | Contact Form | Relay Type | Coil Voltage | Coil Type | Switching Voltage | Contact Rating (Current) | Coil Power | Coating, Housing Type | Standards | Connection Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H520F 3M | In Stock | - | - | - | - | - | - | 210g | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN 352-1 | - | foldable | - | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | Silicon | - | - | - | - | - | 1Pair | Yellow | - | - | - | - | CE | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±20ppm/°C | Reusable | 31.6 Ohms | Wirewound | 5W | - | R (0.01%) | Solder Lugs | - | - | - | - | - | - | - | Aluminum | - | - | Military, Moisture Resistant | 0.335 (8.51mm) | ||
![]() X5P3E-SV 3M | 71 |
| - | Socketable | - | - | - | - | 353g | - | 5.3 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | CE | - | 1.8 VAC | 4.8 VAC | -45°C ~ 60°C | Bulk | RM, SCHRACK | - | - | Active | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | DPDT (2 Form C) | General Purpose | 6VAC | Non Latching | 440VAC - Max | 16A | 2.3 VA | - | - | - | Mechanical Indicator | - | ||
Tiny WHSL | 2975 |
| - | - | - | - | - | 318g | 318g | - | - | - | - | Black,Red | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm Jack Plug | - | - | ||
![]() 8511P 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Obsolete | - | - | - | - | - | - | 8511P | - | - | - | - | Particulate Respirator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B966451 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Box | Active | - | - | - | - | - | - | - | - | - | - | - | Goggles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 821 |
| - | - | - | - | - | - | - | 08-0100 | - | - | - | - | - | 3M | Box | Active | - | - | - | - | - | - | Speedglas | - | - | - | - | Helmet Liner | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2435 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 874 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2667 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyethylene (PE) | 310g | - | - | - | - | - | Yellow | UV stable ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN 397 | - | incl. UV sensor | - | ||
Tiny WHSL | 34 | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Goggles | - | - | - | - | GoggleGear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN EN 166,DIN EN 170 | - | Anti-fog coating,Anti-scratch coating | - | ||
![]() X3A-RD 3M | 42 |
| - | - | - | - | - | - | 245g | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | X3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1P3E-GA 3M | 50 |
| - | - | - | - | - | - | 185g | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X4P3E EU 3M | In Stock | - | - | - | - | - | - | - | 236g | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | X4P3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2329 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |