Filters
  • -3db Bandwidth
  • Channel Capacitance (CS(off), CD(off))
  • Current - Leakage (IS(off)) (Max)
  • Mounting Type
  • Multiplexer/Demultiplexer Circuit
  • Number of Circuits
  • On-State Resistance (Max)
  • Operating Temperature
  • Package / Case
  • Packaging
  • Part Status
  • Supplier Device Package

Attribute column

Manufacturer

3PEAK Interface - Analog Switches, Multiplexers, Demultiplexers

View Mode:
19 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact plating

Mounting Type

Package / Case

Number of pins

Supplier Device Package

Connector

Connector pinout layout

Contacts pitch

Electrical mounting

Gross weight

Kind of connector

Part Life Cycle Code

Rohs Code

Row pitch

Spatial orientation

Type of connector

Operating temperature

Operating Temperature

Packaging

Part Status

Reach Compliance Code

Current rating

Number of Circuits

-3db Bandwidth

On-State Resistance (Max)

Multiplexer/Demultiplexer Circuit

Current - Leakage (IS(off)) (Max)

Channel Capacitance (CS(off), CD(off))

Switch Circuit

Switch Time (Ton, Toff) (Max)

Charge Injection

Channel-to-Channel Matching (ΔRon)

Crosstalk

Voltage - Supply, Single (V+)

Rated voltage

Profile

Plating thickness

Flammability rating

42598
Datasheet

-

Surface Mount

10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

-

10-MSOP

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

1

200MHz

150Ohm

4:1

2μA

12pF

SP4T - Open/Closed

60ns, 50ns

-

35Ohm

-70dB @ 1MHz

3V ~ 12V

-

-

-

-

100
Datasheet

-

Surface Mount

14-SOIC (0.154", 3.90mm Width)

-

14-SOP

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

4

200MHz

80Ohm

1:1

400nA

5pF, 5pF

SPST - NO

60ns, 50ns

-

-

-70dB @ 1MHz

3V ~ 12V

-

-

-

-

10000
Datasheet

-

Surface Mount

SC-74A, SOT-753

-

SOT-23-5

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

1

100MHz

1.15Ohm

1:1

10nA

12pF

SPST - NO

40ns, 15ns

20pC

5Ohm (Max)

-65dB @ 1MHz

1.65V ~ 5.5V

-

-

-

-

500
Datasheet

-

Surface Mount

16-TSSOP (0.173", 4.40mm Width)

-

16-TSSOP

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

3

200MHz

80Ohm

2:1

400nA

5pF, 5pF

SPDT - Open/Closed

60ns, 50ns

-

15Ohm

-70dB @ 1MHz

3V ~ 12V

-

-

-

-

30000
Datasheet

-

Surface Mount

6-TSSOP, SC-88, SOT-363

-

SC-70-6

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

1

300MHz

2Ohm

2:1

10nA

5pF, 5pF

SPDT - Open/Closed

40ns, 20ns

20pC

300mOhm

-65dB @ 1MHz

1.65V ~ 5.5V

-

-

-

-

4000
Datasheet

-

Surface Mount

10-UFQFN

-

10-QFN (1.8x1.4)

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

2

100MHz

1.2Ohm

2:1

10nA

12pF

SPDT - Open/Closed

40ns, 15ns

20pC

120mOhm (Max)

-65dB @ 1MHz

1.65V ~ 5.5V

-

-

-

-

21089
Datasheet

-

Surface Mount

16-SOIC (0.154", 3.90mm Width)

-

16-SOIC

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

1

200MHz

80Ohm

8:1

1µA

5pF

SP8T - Open

60ns, 50ns

-

15Ohm

-70dB @ 1MHz

3V ~ 12V

-

-

-

-

TPW4157-CR-S
TPW4157-CR-S

3peak Incorporated

6000

-

Datasheet

-

-

-

-

-

-

-

-

-

-

-

Active

Yes

-

-

-

-

-

-

-

unknown

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

TPW4425-QFKR-S
TPW4425-QFKR-S

3peak Incorporated

6000

-

Datasheet

gold-plated

-

-

82

-

socket

2x41

2.54mm

THT

2.87 g

female

Active

Yes

2.54mm

straight

pin strips

-40...163°C

-

-

-

unknown

1.5A

-

-

-

-

-

-

-

-

-

-

-

-

60V

beryllium copper

0.254µm

UL94V-0

2777
Datasheet

-

Surface Mount

16-SOIC (0.154", 3.90mm Width)

-

16-SOP

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

4

400MHz

8Ohm

2:1

1µA

5pF

SPDT - Open/Closed

5ns (Typ), 5ns (Typ)

-

-

-

2.3V ~ 3.6V

-

-

-

-

3613
-

-

Surface Mount

10-VFDFN Exposed Pad

-

10-DFN (3x3)

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

2

100MHz

1.5Ohm

2:1

100nA

12pF

SPDT - Open/Closed

40ns, 15ns

20pC

120mOhm

-120dB @ 1MHz

1.65V ~ 5.5V

-

-

-

-

In Stock
-

-

Surface Mount

14-TSSOP (0.173", 4.40mm Width)

-

14-TSSOP

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

4

200MHz

80Ohm

1:1

400nA

5pF, 5pF

SPST - NO

60ns, 50ns

-

-

-70dB @ 1MHz

3V ~ 12V

-

-

-

-

3023
Datasheet

-

Surface Mount

SOT-23-6

-

SOT-23-6

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

1

100MHz

1.15Ohm

2:1

10nA

5pF, 5pF

SPDT - Open/Closed

40ns, 15ns

20pC

120mOhm

-65dB @ 1MHz

1.65V ~ 5.5V

-

-

-

-

TPW4052-SR
TPW4052-SR

3peak Incorporated

75000
Datasheet

-

-

-

-

-

-

-

-

-

-

-

Active

Yes

-

-

-

-

-

-

-

unknown

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

TPW4053-SR
TPW4053-SR

3peak Incorporated

1435
Datasheet

-

-

-

-

-

-

-

-

-

-

-

Active

Yes

-

-

-

-

-

-

-

unknown

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

3000
Datasheet

-

Surface Mount

6-TSSOP, SC-88, SOT-363

-

SC-70-6

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

1

100MHz

1.15Ohm

2:1

10nA

5pF, 5pF

SPDT - Open/Closed

40ns, 15ns

20pC

120mOhm

-65dB @ 1MHz

1.65V ~ 5.5V

-

-

-

-

2850
Datasheet

-

Surface Mount

16-TSSOP (0.173", 4.40mm Width)

-

16-TSSOP

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

1

200MHz

80Ohm

8:1

1μA

5pF

SP8T - Open

60ns, 50ns

-

15Ohm

-70dB @ 1MHz

3V ~ 12V

-

-

-

-

TPW3221-VR
TPW3221-VR

3peak Incorporated

30000
Datasheet

gold-plated

-

-

96

-

socket

2x48

2.54mm

THT

5.19 g

female

Active

Yes

2.54mm

straight

pin strips

-40...163°C

-

-

-

unknown

1.5A

-

-

-

-

-

-

-

-

-

-

-

-

60V

beryllium copper

0.75µm

UL94V-0

24000
Datasheet

-

Surface Mount

16-TSSOP (0.173", 4.40mm Width)

-

16-TSSOP

-

-

-

-

-

-

-

-

-

-

-

-

-40°C ~ 125°C

Tape & Reel (TR)

Active

-

-

2

200MHz

80Ohm

4:1

400nA

5pF, 5pF

SP4T - Open/Closed

60ns, 50ns

-

15Ohm

-70dB @ 1MHz

3V ~ 12V

-

-

-

-