- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Protocol
- Supplier Device Package
Attribute column
Manufacturer
3PEAK Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Number of pins | Supplier Device Package | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Kind of connector | Part Life Cycle Code | Qualification | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Reach Compliance Code | Current rating | Data Rate | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Rated voltage | Profile | Grade | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP8485E-VR 3PEAK | 10 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | Transceiver | 3V ~ 5.5V | - | - | 250kbps | RS485 | 1/1 | Half | 110 mV | - | - | - | - | - | ||
![]() TPT1256-SO1R 3PEAK | 120000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Transceiver | 4.5V ~ 5.5V | - | - | 5Mbps | CANbus | 1/1 | Half | 120 mV | - | - | - | - | - | ||
![]() TPT4031-TS3R 3PEAK | In Stock |
| Datasheet | - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Driver | 3V ~ 5.5V | - | - | 50Mbps | RS422 | 4/0 | - | - | - | - | - | - | - | ||
![]() TPT1042V-SO1R-S 3PEAK | 8000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Transceiver | 4.5V ~ 5.5V | - | - | 5Mbps | CANbus | 1/1 | Half | 120 mV | - | - | Automotive | - | - | ||
![]() TPM27523-SO1R 3peak Incorporated | 16000 |
| Datasheet | gold-plated | - | - | 7 | - | socket | 1x7 | 2.54mm | SMT | 0.4 g | female | Active | - | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | unknown | 3A | - | - | - | - | - | 150V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TPT29306L1-VS3R 3peak Incorporated | 6000 |
| Datasheet | gold-plated | - | - | 100 | - | socket | 2x50 | 2.54mm | THT | 5.41 g | female | Active | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | unknown | 3A | - | - | - | - | - | 150V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TPT71044-SOAR 3peak Incorporated | 20000 |
| Datasheet | gold-plated | - | - | 48 | - | socket | 1x48 | 2.54mm | THT | 4.13 g | female | Active | - | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | 60V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TPT1255-DF6R 3peak Incorporated | 3978 |
| Datasheet | gold-plated | - | - | 23 | - | socket | 1x23 | 2.54mm | THT | 1.98 g | female | Active | - | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | 60V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TPT75176HL1-DF6R 3peak Incorporated | 16000 |
| Datasheet | gold-plated | - | - | 34 | - | socket | 1x34 | 2.54mm | THT | 1.7 g | female | Active | - | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | unknown | 3A | - | - | - | - | - | 150V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TPT1255-SO1R 3peak Incorporated | 136000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT29306L1-DFGR 3peak Incorporated | 296000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT29548-TS5R 3peak Incorporated | 7250 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT71050-SM1R 3PEAK | 2860 |
| Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMP | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPT710xx | Active | Transceiver, Isolated | 4.5V ~ 5.5V | - | - | 5Mbps | CANbus | 1/1 | Half | 120 mV | - | - | - | - | - | ||
![]() TPT1042V-DF6R-S 3PEAK | 3399 |
| Datasheet | - | Surface Mount | 8-VDFN Exposed Pad | - | 8-DFN (3x3) | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | Transceiver | 4.5V ~ 5.5V | - | - | 5Mbps | CANbus | 1/1 | Half | 120 mV | - | - | Automotive | - | - | ||
![]() TPT1256-DF6R 3PEAK | 3898 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Transceiver | 4.5V ~ 5.5V | - | - | 5Mbps | CANbus | 1/1 | Half | 120 mV | - | - | - | - | - | ||
![]() TPT481L1-DF6R 3PEAK | 4024 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Transceiver | 3V ~ 5.5V | - | - | 20Mbps | RS485 | 1/1 | Half | 60 mV | - | - | - | - | - | ||
![]() TPT29555-TS5R 3peak Incorporated | In Stock |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT29555-QF8R 3peak Incorporated | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT75176H-VS1R 3PEAK | In Stock |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Transceiver | 3V ~ 5.5V | - | - | 10Mbps | RS485 | 1/1 | Half | 70 mV | - | - | - | - | - | ||
![]() TPT7487-SOBR 3peak Incorporated | 9255 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - |